Universal Wire Works Inc. Aerospace Alloy AMS 4951

Description
Universal commercially pure titanium is extremely versatile for applications requiring high temperature resistance together with resistance to many chemical reagents. Commercially pure (cp) titanium has many unique properties providing industry with answers to a host of equipment problems. CP titanium is available in sheet, strip, plate, bar, billet, tubing and wire, and is used in aircraft engine and airframe applications where tensile strength to weight ratios are important.
Description
Universal commercially pure titanium is extremely versatile for applications requiring high temperature resistance together with resistance to many chemical reagents. Commercially pure (cp) titanium has many unique properties providing industry with answers to a host of equipment problems. CP titanium is available in sheet, strip, plate, bar, billet, tubing and wire, and is used in aircraft engine and airframe applications where tensile strength to weight ratios are important.

Suppliers

Company
Product
Description
Supplier Links
Aerospace Alloy - AMS 4951 - Universal Wire Works Inc.
Houston, TX, USA
Aerospace Alloy
AMS 4951
Aerospace Alloy AMS 4951
Universal commercially pure titanium is extremely versatile for applications requiring high temperature resistance together with resistance to many chemical reagents. Commercially pure (cp) titanium has many unique properties providing industry with answers to a host of equipment problems. CP titanium is available in sheet, strip, plate, bar, billet, tubing and wire, and is used in aircraft engine and airframe applications where tensile strength to weight ratios are important.

Universal commercially pure titanium is extremely versatile for applications requiring high temperature resistance together with resistance to many chemical reagents. Commercially pure (cp) titanium has many unique properties providing industry with answers to a host of equipment problems. CP titanium is available in sheet, strip, plate, bar, billet, tubing and wire, and is used in aircraft engine and airframe applications where tensile strength to weight ratios are important.

Supplier's Site

Technical Specifications

  Universal Wire Works Inc.
Product Category Metal Shapes and Stock
Product Number AMS 4951
Product Name Aerospace Alloy
Type Refractory / Reactive; Titanium
Shape / Form Plate (optional feature); Sheet (optional feature); Semi-finished, Mill Stock or Near Net Shapes; Strip (optional feature); Wire; Flats / Rectangular Bar (optional feature); Squares (optional feature); Bar Stock (optional feature)
Features LightAlloy
Applications Aerospace or Aircraft Quality; Arc Welding
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Alloy - ISOTAN® - Isabellenhutte USA
Specs
Type Copper; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Semi-finished, Mill Stock or Near Net Shapes
Features Corrosion Resistant; Heat Resistant
View Details
Metal Sheets - 7781706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum
Thickness 0.1181 inch (3 mm)
Width / OD 23.62 inch (600 mm)
View Details
Custom Roll Formed Zee Sections -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details
1.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Copper
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details