Krytox™ Performance Lubricants Datasheets for Rust and Corrosion Inhibiting Fluids
Rust preventives and corrosion inhibitors are lubricants, greases, oils or fluid additives that form a protective film or barrier to prevent corrosion or rust formation.
Rust and Corrosion Inhibiting Fluids: Learn more
| Product Name | Notes |
|---|---|
| Because of its thermal stability and nonoxidizing characteristics, Krytox™ is a natural high-temperature lubricant. Krytox™ XHT greases are available with useful temperature ranges up to 360°C (680°F) for continuous use,... | |
| Krytox™ 143 series oils are clear, colorless, fluorinated synthetic oils that are nonreactive, nonflammable, safe in chemical and oxygen service, and are long-lasting. | |
| Krytox™ 240 series greases are white buttery greases with all of the same properties as our 143 series oils that they are made from, but they are in grease form. | |
| Krytox™ 250 series EP greases are black greases that contain molybdenum disulfide added as an extreme pressure additive for highly loaded gears and bearings. | |
| Krytox™ 280 series greases are greases with all of the same properties as our 143 series oils that they are made from, but they are in grease form. | |
| Krytox™ EG series greases are white buttery greases with all of the same properties as the 143 series oils that they are made from, but they are in grease form. | |
| Krytox™ FG oils and greases are now available in a line of food application products, where a lubricant with an H-1 rating is required. The products include several different types... | |
| Krytox™ GPL 100-107 oils are clear, colorless, fluorinated synthetic oils that are nonreactive, nonflammable, safe in chemical and oxygen service, and are long-lasting. | |
| Krytox™ GPL 155 oil and GPL 255 grease are special products with fluorescing agents in them to allow the use of a black light to determine the uniformity of an... | |
| Krytox™ GPL 200-207 greases are white buttery greases with all of the same properties as the Krytox™ GPL 100-107 oils that they are made from, but they are in grease... | |
| Krytox™ GPL 210-217 EP greases are black greases that contain molybdenum disulfide added as an extreme pressure additive for highly loaded gears and bearings. | |
| Krytox™ GPL 220-227 anticorrosion greases are white greases that contain sodium nitrite. These grades provide rust protection at ambient temperatures, corrosion protection at high temperatures, and antiwear protection. | |
| Krytox™ metallization fluids are a range of colorless, fluorinated fluids designed for use in metallization processes. Based on perfluoropolyether (PFPE) chemistry, they are nonreactive, nonflammable, chemically inert, and stable to... | |
| Krytox™ NRT 8805 is a clear, colorless oil for use in vacuum pumps and oxygen compressors. It has been precisely distilled to provide low vapor pressures and provide superior performance... | |
| Krytox™ NRT 8900 grease has been formulated for use in cold to ambient conditions, and is recommended as a cost-effective valve packing and seal lubricant for O-rings. | |
| Krytox™ NRT 8904 and 8906 provide excellent lubrication options for valves, regulators, seals, and pump and motor bearings at a wide range of operating conditions. | |
| Krytox™ NRT 8906A provides rust protection at ambient temperatures, corrosion protection at high temperatures, and antiwear protection. This white grease, containing a patented soluble anti-corrosion additive, is designed for bearing... | |
| Krytox™ NRT 8908 grease is a special high-pressure oxygen paste with excellent lubrication over a broad temperature range. This product has been formulated with special oils and thickeners for use... | |
| Krytox™ NRT 8950 is an extreme high-temperature grease with low oil evaporation. The special non-melting high temperature thickener in Krytox™ NRT 8950 also provides extreme pressure properties and works as... | |
| Krytox™ NRT 8990 is a linear PFPE grease providing low volatility characteristics for longer lubricant life. The base oil has a high viscosity index to provide effective lubrication over a... | |
| Krytox™ NRT PLSS is recommended for use in applications requiring an H-1 rated lubricant. | |
| Krytox™ TM7, TM7S, and TM100 greases are specifically designed for the lubrication of segmented molds, both electrically and steam-heated, in the vulcanization process of rubber tire manufacturing. These lubricants eliminate... | |
| Krytox™ vacuum pump fluids are used in applications where conventional vacuum pump oils cause safety, waste disposal and maintenance problems. They are nonflammable and eliminate the chance of fire in... | |
| Low pressures. Extremely high or low temperatures. Hostile environments. Whatever special needs your system might have, Krytox™ low vapor pressure (LVP) high-vacuum grease works-safely, reliably, and cost-effectively. Krytox™ LVP high-vacuum... | |
| Most greases act as insulators. This special grade of Krytox™ has been formulated with copper powder in grease to act as a conductor of electricity. Krytox™ oils provide long life... | |
| The GPL series oils are unadditized and are recommended for use in nonferrous applications. If rusting could occur, the XP oils should be used. The XP oils have a soluble... | |
| The Krytox™ AUT Series is a line of products designed to address the automotive industry's need for lubricants that combine efficiency and performance at both low and high temperatures. While... | |
| These greases are the standard lubricant for grease lubricated high temperature bearings in corrugator service. They provide protection from rusting, high temperature corrosion, and wear while maintaining excellent lubricity over... | |
| These new patented additives enhance the performance of Krytox™ PFPE greases and oils, giving them improved performance properties. Bearings run quieter and wear less because there are no solid additives... |