Krytox™ Performance Lubricants Datasheets for Industrial Lubricants
Industrial lubricants are oils, fluids, greases and other compounds designed to reduce friction, binding or wear and exclude moisture. Specialized characteristics may enhance thermal conduction across thermal interfaces or reduce electrical resistivity across electrical joints.
Industrial Lubricants: Learn more
| Product Name | Notes |
|---|---|
| Because of its thermal stability and nonoxidizing characteristics, Krytox™ is a natural high-temperature lubricant. Krytox™ XHT greases are available with useful temperature ranges up to 360°C (680°F) for continuous use,... | |
| Krytox™ 143 series oils are clear, colorless, fluorinated synthetic oils that are nonreactive, nonflammable, safe in chemical and oxygen service, and are long-lasting. | |
| Krytox™ 240 series greases are white buttery greases with all of the same properties as our 143 series oils that they are made from, but they are in grease form. | |
| Krytox™ 250 series EP greases are black greases that contain molybdenum disulfide added as an extreme pressure additive for highly loaded gears and bearings. | |
| Krytox™ 280 series greases are greases with all of the same properties as our 143 series oils that they are made from, but they are in grease form. | |
| Krytox™ EG series greases are white buttery greases with all of the same properties as the 143 series oils that they are made from, but they are in grease form. | |
| Krytox™ FG oils and greases are now available in a line of food application products, where a lubricant with an H-1 rating is required. The products include several different types... | |
| Krytox™ GPL 100-107 oils are clear, colorless, fluorinated synthetic oils that are nonreactive, nonflammable, safe in chemical and oxygen service, and are long-lasting. | |
| Krytox™ GPL 155 oil and GPL 255 grease are special products with fluorescing agents in them to allow the use of a black light to determine the uniformity of an... | |
| Krytox™ GPL 200-207 greases are white buttery greases with all of the same properties as the Krytox™ GPL 100-107 oils that they are made from, but they are in grease... | |
| Krytox™ GPL 210-217 EP greases are black greases that contain molybdenum disulfide added as an extreme pressure additive for highly loaded gears and bearings. | |
| Krytox™ GPL 220-227 anticorrosion greases are white greases that contain sodium nitrite. These grades provide rust protection at ambient temperatures, corrosion protection at high temperatures, and antiwear protection. | |
| Krytox™ metallization fluids are a range of colorless, fluorinated fluids designed for use in metallization processes. Based on perfluoropolyether (PFPE) chemistry, they are nonreactive, nonflammable, chemically inert, and stable to... | |
| Krytox™ NRT 8805 is a clear, colorless oil for use in vacuum pumps and oxygen compressors. It has been precisely distilled to provide low vapor pressures and provide superior performance... | |
| Krytox™ NRT 8900 grease has been formulated for use in cold to ambient conditions, and is recommended as a cost-effective valve packing and seal lubricant for O-rings. | |
| Krytox™ NRT 8904 and 8906 provide excellent lubrication options for valves, regulators, seals, and pump and motor bearings at a wide range of operating conditions. | |
| Krytox™ NRT 8906A provides rust protection at ambient temperatures, corrosion protection at high temperatures, and antiwear protection. This white grease, containing a patented soluble anti-corrosion additive, is designed for bearing... | |
| Krytox™ NRT 8908 grease is a special high-pressure oxygen paste with excellent lubrication over a broad temperature range. This product has been formulated with special oils and thickeners for use... | |
| Krytox™ NRT 8950 is an extreme high-temperature grease with low oil evaporation. The special non-melting high temperature thickener in Krytox™ NRT 8950 also provides extreme pressure properties and works as... | |
| Krytox™ NRT 8990 is a linear PFPE grease providing low volatility characteristics for longer lubricant life. The base oil has a high viscosity index to provide effective lubrication over a... | |
| Krytox™ NRT PLSS is recommended for use in applications requiring an H-1 rated lubricant. | |
| Krytox™ TM7, TM7S, and TM100 greases are specifically designed for the lubrication of segmented molds, both electrically and steam-heated, in the vulcanization process of rubber tire manufacturing. These lubricants eliminate... | |
| Krytox™ vacuum pump fluids are used in applications where conventional vacuum pump oils cause safety, waste disposal and maintenance problems. They are nonflammable and eliminate the chance of fire in... | |
| Low pressures. Extremely high or low temperatures. Hostile environments. Whatever special needs your system might have, Krytox™ low vapor pressure (LVP) high-vacuum grease works-safely, reliably, and cost-effectively. Krytox™ LVP high-vacuum... | |
| Most greases act as insulators. This special grade of Krytox™ has been formulated with copper powder in grease to act as a conductor of electricity. Krytox™ oils provide long life... | |
| The GPL series oils are unadditized and are recommended for use in nonferrous applications. If rusting could occur, the XP oils should be used. The XP oils have a soluble... | |
| The Krytox™ AUT Series is a line of products designed to address the automotive industry's need for lubricants that combine efficiency and performance at both low and high temperatures. While... | |
| These greases are the standard lubricant for grease lubricated high temperature bearings in corrugator service. They provide protection from rusting, high temperature corrosion, and wear while maintaining excellent lubricity over... | |
| These new patented additives enhance the performance of Krytox™ PFPE greases and oils, giving them improved performance properties. Bearings run quieter and wear less because there are no solid additives... |