Krytox™ Performance Lubricants Krytox™ NRT - Reactive Gas Service Grease 8950

Description
Krytox™ NRT 8950 is an extreme high-temperature grease with low oil evaporation. The special non-melting high temperature thickener in Krytox™ NRT 8950 also provides extreme pressure properties and works as a solid lubricant if the base oil is depleted. The base oil provides good viscosity and lower evaporation at high temperatures. The grease is slightly tacky and will provide extra bonding to the surface. Krytox™ NRT 8950 received a rating of 180 bar at 60°C in the BAM oxygen reactivity test.
Datasheet
Description
Krytox™ NRT 8950 is an extreme high-temperature grease with low oil evaporation. The special non-melting high temperature thickener in Krytox™ NRT 8950 also provides extreme pressure properties and works as a solid lubricant if the base oil is depleted. The base oil provides good viscosity and lower evaporation at high temperatures. The grease is slightly tacky and will provide extra bonding to the surface. Krytox™ NRT 8950 received a rating of 180 bar at 60°C in the BAM oxygen reactivity test.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Krytox™ NRT - Reactive Gas Service Grease - 8950 - Krytox™ Performance Lubricants
Wilmington, DE, USA
Krytox™ NRT - Reactive Gas Service Grease
8950
Krytox™ NRT - Reactive Gas Service Grease 8950
Krytox™ NRT 8950 is an extreme high-temperature grease with low oil evaporation. The special non-melting high temperature thickener in Krytox™ NRT 8950 also provides extreme pressure properties and works as a solid lubricant if the base oil is depleted. The base oil provides good viscosity and lower evaporation at high temperatures. The grease is slightly tacky and will provide extra bonding to the surface. Krytox™ NRT 8950 received a rating of 180 bar at 60°C in the BAM oxygen reactivity test.

Krytox™ NRT 8950 is an extreme high-temperature grease with low oil evaporation. The special non-melting high temperature thickener in Krytox™ NRT 8950 also provides extreme pressure properties and works as a solid lubricant if the base oil is depleted. The base oil provides good viscosity and lower evaporation at high temperatures. The grease is slightly tacky and will provide extra bonding to the surface. Krytox™ NRT 8950 received a rating of 180 bar at 60°C in the BAM oxygen reactivity test.

Supplier's Site Datasheet

Technical Specifications

  Krytox™ Performance Lubricants
Product Category Industrial Lubricants
Product Number 8950
Product Name Krytox™ NRT - Reactive Gas Service Grease
Type Grease / Gel; Micro-dispersion
Functions Lubricant; Corrosion Inhibiting or Rust Preventative
Composition / Chemistry Synthetic or Semi-synthetic; Fluoropolymer / PTFE (e.g., Teflon®); Specialty, Proprietary or Other; PFPE
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Joint Lubricant -  - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Functions Lubricant
Composition / Chemistry Water Soluble / Emulsion
Features Potable water pipelines, drain waste and vent, and sewer systems
View Details
Electrolube ® CO70 Contact Oil -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Type Fluid / Oil
Functions Lubricant; Bearings
Industry Applications Electrical / Electronic
View Details