Houghton International, Inc. Datasheets for Rust and Corrosion Inhibiting Fluids
Rust preventives and corrosion inhibitors are lubricants, greases, oils or fluid additives that form a protective film or barrier to prevent corrosion or rust formation.
Rust and Corrosion Inhibiting Fluids: Learn more
| Product Name | Notes |
|---|---|
| Cosmoline® 1060 meets military specifications and provides unshielded outdoor storage for guns and other munitions. It protects highly finished parts for the long term. Its thick, non-drying, grease-like consistency leaves... | |
| Cosmoline® 1102 provides extended indoor protection of machinery, bearings and instruments with or without overwrap. Apply this Houghton solvent cutback corrosion preventive by spray, dip or brush methods. It leaves... | |
| Cosmoline® 1104 blends highly refined mineral oil and solvent compounds for fingerprint removing and neutralizing properties. Cosmoline 1104 meets the requirements of the latest revision of the Fingerprint Remover Specification,... | |
| Ensis™ PL 1608 is a rust-preventive prelube oil designed for application to automotive-grade cold rolled steel sheets. It can be applied by roll transfer, drip feed or electrostatic application methods. | |
| Fast-drying Rust Veto® 344 gives long-term protection on steel equipment that is stored outdoors, even in severe conditions. Its black, tough, plastic-like film provides excellent weathering and will resist cracking... | |
| General-purpose lubricating oil Cosmoline® 1116 inhibits rust and corrosion for small arms. In addition to arms, it protects items requiring a multi-purpose, low-temperature oil. Apply this non-volatile Houghton product by... | |
| Houghton’s Ensis™ DW and DWO lines of water-displacing corrosion preventives provide longer fluid life through excellent separation from water. These lines include products with a variety of low flash points... | |
| Houghton’s Ensis™ PL 1608 is a rust-preventive pre-lube oil for automotive-grade cold rolled steel sheet and coated strip. The product meets the German VDA 230-201 specification, exhibits excellent drawing properties,... | |
| Houghton’s Rust Veto® line of fluid rust preventatives suits a range of needs in steel mills. Houghton’s Rust Veto rust preventives accommodate a broad range of steel mill requirements. Rust... | |
| Rust Veto® 210-C effectively displaces and separates water. This barium-free Houghton product provides excellent protection from humidity. It deposits a light, oily film to protect parts for up to one... | |
| Rust Veto® 342 is our industrial-grade version of Cosmoline® and protects iron and steel for years. Rust Veto 342 is used to protect equipment or material stored in sheds for... | |
| Rust Veto® 377-HF actually raises water off wet metal to coat the entire surface with a long-lasting film. The polar attraction for metal makes this preventive "creep" across the metal's... | |
| Rust Veto® 4214 provides excellent indoor protection with its highly effective water displacing properties. It performs exceptionally well in wet conditions where there is an alkaline, acid or solvent residue... | |
| Solvent-based Rust Veto® 4240 rapidly displaces and separates water for outstanding protection. It spreads a very dry-to-touch, thin film which provides up to nine months of indoor humidity rust protection. | |
| Use Rust Veto® 2212 following cleaning and heat treatment in hydrostatic testing tanks. This all-synthetic, aqueous-based rust preventive has the features of a non-nitrited chemical rust inhibitor. It contains no... | |
| Water-emulsifiable and barium-free Rust Veto® 4222-S provides excellent humidity protection. Its emulsion deposits a thin protective film on treated surfaces. This film provides one year of indoor corrosion protection on... |