Houghton International, Inc. Datasheets for Synthetic Oils, Greases, and Lubricants

Synthetic oils, greases and lubricants are based on synthetic compounds such as silicone, polyglycol, esters, digesters, chlorofluorocarbons (CFCs) and mixtures of synthetic fluids and water. 
Synthetic Oils, Greases, and Lubricants: Learn more

Product Name Notes
Dascool™ 2357 is a semi-synthetic fluid that is ideal for moderate- to heavy-duty cutting and steel machining applications. It is designed specifically for the machining of various grades of die...
Drawsol™ WM 110 is a synthetic metal forming lubricant that eliminates corrosion problems associated with chorine-based lubes. Use on both ferrous and non-ferrous metals for drawing, blanking, and forming operations.
Drawsol™ WM 4740 is a highly versatile synthetic metal forming lubricant that is suited for very difficult metal forming operations. This heavy-duty lubricant contains select additives that make it an...
Hocut® 763 is a moderate- to heavy-duty synthetic cutting fluid that is perfect for the grinding and machining of ferrous alloys. A biostatic coolant, Hocut 763 combines excellent rust protection...
Hocut® 767 is a general-purpose synthetic lubricant for moderate ferrous grinding and machining applications. Using Hocut 767, grinding wheels remain open and free-cutting. High cleaning action takes away fines to...
Hocut® 769-D is a heavy-duty synthetic coolant for machining difficult ferrous metals. The product’s unique formulation resolves tacky residue issues common with many other synthetic products. The product is formulated...
Hocut® 795-MP is a semi-synthetic cutting and grinding fluid. Its reduced oil content makes it ideal for machining and grinding “dirty” metals, such as cast iron, that tend to have...
Hocut® 797-CL is a versatile, semi-synthetic coolant for machining and grinding of ferrous and non-ferrous metals in heavy-duty operations. It is formulated with emulsifiers, lubricity additives, extreme-pressure (EP) components and...
Hocut® 797-E is a versatile, semi-synthetic fluid that can be used for general-purpose machining and grinding in medium-duty operations. It is formulated with emulsifiers, lubricity additives and inhibitors that offer...
Houghto-Draw® 756-A is a synthetic metal forming lubricant that provides deep drawing capabilities for carbon, stainless steel, aluminum, copper and brass. It is also used in cold heading and cold...
Houghto-Grind® 4255 is a cost-effective synthetic product that provides good corrosion protection for light-duty grinding of cast iron and steels. Grinding wheels will remain open and free-cutting while a high...
Houghton’s Adrana™ micro-emulsion fluids form stable, translucent emulsions when mixed with water, provide effective cooling and excellent lubricity, and yield high surface finish in a variety of operations. Adrana D...
Houghton’s Metalina™ product line of synthetic fluids provides excellent cooling and filterability, and readily rejects tramp oils for easy removal and recycling. These products form clear solutions when mixed with...