Houghton International, Inc. Datasheets for Industrial Lubricants
Industrial lubricants are oils, fluids, greases and other compounds designed to reduce friction, binding or wear and exclude moisture. Specialized characteristics may enhance thermal conduction across thermal interfaces or reduce electrical resistivity across electrical joints.
Industrial Lubricants: Learn more
| Product Name | Notes |
|---|---|
| A general-purpose cutting fluid, Hocut® 795-H is an industry-changing soluble oil that operates independent of sump-side additives even in the most severe conditions. Hocut 795-H is the most used coolant... | |
| Aluminum hot rolling of flat sheet is a highly sensitive metalworking process, requiring experienced technical support and carefully designed lubricants. The aluminum rolling industry relies on Houghton for expert process... | |
| Aluminum mills producing can beverage sheet have experienced many benefits in using Houghton Coilshield™ series products. Coilshield 2003 and 6461 offer low product maintenance and lower lubricant costs, and have... | |
| Among the various Houghton Tandemol series available for hot rolling, the newest and most cutting-edge fluid is the NOA™ (Non Oleic Acid) technology. This innovative chemistry marks an industry breakthrough,... | |
| Cindol™ 4601 is a light-viscosity lubricant used in non-ferrous metal forming. It provides outstanding results in stamping light-gauge aluminum for radiation and cooling fins and produces excellent fine aluminum and... | |
| Cindol™ 4602 is a light-viscosity lubricant used in non-ferrous metal forming. It provides outstanding results in stamping light-gauge aluminum for radiation and cooling fins and produces excellent fine aluminum and... | |
| Cindol™ 4625 straight oil lubricant is ideal for aluminum rod breakdown. This Houghton machinery lubricant contains the unique ND additive and gives improved results in general lubrication, forming and machinery... | |
| Cindol™ 4641 is a highly concentrated metal forming additive for use on ferrous, copper and aluminum alloys. It is used straight where heavy loads are generated or cut with mineral... | |
| Cindol™ 4683 is a unique lubricant for drawing and forming aluminum. It is effective for difficult non-ferrous stamping and forming operations, as well as for rod breakdown drawing of aluminum... | |
| Cindol™ 4687-R is a specialized lubricant for drawing and forming difficult aluminum alloys such as 5056, 5052, 6201, etc. Cindol 4687-R contains ND additive which dramatically lowers the coefficient of... | |
| Cindol™ 4699 provides the lubricity requirements for high-speed press formation where a vanishing product is needed. The additive package in the product reduces metal pick-up and galling. This allows faster... | |
| Dasco Sol™ 100 is a soluble cutting and grinding oil, free of chlorine and sulfur, providing high lubricity and an excellent surface finish. This product is ideal for titanium operations... | |
| Dasco Sol™ 145A is a water-soluble, cost-effective, general-purpose oil for metal removal. The emulsion created by this product leaves a light oily residue for rust protection. Dasco Sol 145A is... | |
| Dascool™ 2357 is a semi-synthetic fluid that is ideal for moderate- to heavy-duty cutting and steel machining applications. It is designed specifically for the machining of various grades of die... | |
| Dascool™ 2360 is a soluble oil cutting fluid designed to tackle the very toughest of ferrous and exotic metals. It is a heavy-duty biostable coolant designed with the most innovative... | |
| Drawsol™ 850 is a heavy-duty straight oil lubricant that ideal for difficult steel and stainless steel operations. The formula blends extreme-pressure agents, fatty lubricants, petroleum oil and inhibitors. Its high... | |
| Drawsol™ 850 X2 is a heavy-duty straight oil drawing and stamping lube that maintains high viscosity under high loads. Its formulation provides improved washability and high lubricity for difficult deep... | |
| Drawsol™ WDC 20 is a soft paste designed to produce severe reductions in diameter when drawing round, carbon steel wire. It also can be used for press forming operations where... | |
| Drawsol™ WM 110 is a synthetic metal forming lubricant that eliminates corrosion problems associated with chorine-based lubes. Use on both ferrous and non-ferrous metals for drawing, blanking, and forming operations. | |
| Drawsol™ WM 4740 is a highly versatile synthetic metal forming lubricant that is suited for very difficult metal forming operations. This heavy-duty lubricant contains select additives that make it an... | |
| Drawsol™ WM 950 is a water-soluble oil lubricant that is cost-effective for a variety of applications. The product handles both deep and shallow drawing on heavy-gauge steel and tough alloys,... | |
| Ensis™ PL 1608 is a rust-preventive prelube oil designed for application to automotive-grade cold rolled steel sheets. It can be applied by roll transfer, drip feed or electrostatic application methods. | |
| Excelene™ 316 is a specially formulated grinding oil for precision grinding operations. Its light color allows for easy observation of the surface being ground. The oil can be used with... | |
| Excelene™ 416 is a neat cutting oil designed specifically for precision grinding. The product is particularly suitable for high stock removal rates and grinding speeds, thanks to excellent cooling and... | |
| Excelene™ 516 is a neat oil, designed specifically for precision grinding. The product is particularly suitable for high stock removal rates and grinding speeds due to its excellent cooling and... | |
| Fenella neat lubricating oils are used in cold rolling mills to process stainless steel. They are high-performance rolling lubricants with excellent burn-off properties, improved productivity and reduced oil consumption. The... | |
| Free from chlorine and heavy metals, Dascolene™ 598-DBR is a neat cutting oil with EP additives for the cutting and grinding of moderate-machinabili ty ferrous materials. Dascolene 598-DBR is approved... | |
| General-purpose lubricating oil Cosmoline® 1116 inhibits rust and corrosion for small arms. In addition to arms, it protects items requiring a multi-purpose, low-temperature oil. Apply this non-volatile Houghton product by... | |
| High-viscosity, water-soluble Drawsol™ WM 2800 provides an excellent choice for progressive die operations. It handles both deep and shallow drawing on heavy-gauge steel and alloys. The product leaves virtually no... | |
| Hocut® 763 is a moderate- to heavy-duty synthetic cutting fluid that is perfect for the grinding and machining of ferrous alloys. A biostatic coolant, Hocut 763 combines excellent rust protection... | |
| Hocut® 767 is a general-purpose synthetic lubricant for moderate ferrous grinding and machining applications. Using Hocut 767, grinding wheels remain open and free-cutting. High cleaning action takes away fines to... | |
| Hocut® 769-D is a heavy-duty synthetic coolant for machining difficult ferrous metals. The product’s unique formulation resolves tacky residue issues common with many other synthetic products. The product is formulated... | |
| Hocut® 787-H is a soluble oil, universal, heavy-duty cutting fluid that will provide extended tool life. It is compatible with hard water, and is clean-running and biostable, which assures long,... | |
| Hocut® 795-MP is a semi-synthetic cutting and grinding fluid. Its reduced oil content makes it ideal for machining and grinding “dirty” metals, such as cast iron, that tend to have... | |
| Hocut® 797-CL is a versatile, semi-synthetic coolant for machining and grinding of ferrous and non-ferrous metals in heavy-duty operations. It is formulated with emulsifiers, lubricity additives, extreme-pressure (EP) components and... | |
| Hocut® 797-E is a versatile, semi-synthetic fluid that can be used for general-purpose machining and grinding in medium-duty operations. It is formulated with emulsifiers, lubricity additives and inhibitors that offer... | |
| Hot Metal Lubricant™ 7156 is a heavy-duty, water-based synthetic high-temperature forging lubricant. Houghton developed this product as an alternative to graphite-containing products. Hot Metal Lubricant 7156 can be sprayed or... | |
| Houghto-Draw® 404 is a chlorinated straight oil lubricant of medium viscosity that contains carefully selected refined petroleum stocks and chlorinated components. It is ideal for high-speed processes where excessive heat... | |
| Houghto-Draw® 7002 is a versatile water-soluble oil drawing compound that provides excellent drawing capabilities. This non-chlorinated, sulfur-free formula produces exceptional results on ferrous and non-ferrous metals, particularly aluminum. Houghto-Draw 7002... | |
| Houghto-Draw® 7060 is a biostable, water-soluble, heavy-duty drawing and stamping lubricant. The biostable technology provides heavy-duty stamping capabilities for all metals. Its clean formula protects without staining and is compatible... | |
| Houghto-Draw® 7079R is a versatile, water-soluble oil, extreme-pressure lubricant. This emulsifiable lubricant can handle heavy-duty work previously limited to straight petroleum oils. It can be used for both metal forming... | |
| Houghto-Draw® 756-A is a synthetic metal forming lubricant that provides deep drawing capabilities for carbon, stainless steel, aluminum, copper and brass. It is also used in cold heading and cold... | |
| Houghto-Draw® WD 4812 drawing lubricant is a water-soluble copper and aluminum wire drawing compound. Additives in Houghto-Draw WD 4812 reduce capstan wear and improve drawing performance while extending solution life. | |
| Houghto-Draw® WD 4814 drawing fluid is formulated for medium and fine multi-wire copper wire drawing and drawing rod. Its formulation allows multi-wire machines to operate at high speeds because of... | |
| Houghto-Grind® 4255 is a cost-effective synthetic product that provides good corrosion protection for light-duty grinding of cast iron and steels. Grinding wheels will remain open and free-cutting while a high... | |
| Houghton offers a complete line of Houghto-Roll™ products for the steel rolling industry, including cold rolling and compatible pickle lubricants. Houghto-Roll CRS series products are advanced synthetic cold rolling oils... | |
| Houghton supplies high-quality aluminum cold rolling additives (Cindol™ CR series, VX series, BA series, etc.), many of them composed of the conventional chemistry used throughout the aluminum cold rolling industry. | |
| Houghton’s Adrana™ micro-emulsion fluids form stable, translucent emulsions when mixed with water, provide effective cooling and excellent lubricity, and yield high surface finish in a variety of operations. Adrana D... | |
| Houghton’s Garia™ series line of neat cutting oils contain active chemistry for medium to severe cutting of aluminum, cast iron, steel and stainless steel. Additives ensure long sump life and... | |
| Houghton’s Macron™ line of neat cutting oils is formulated from high-quality, severely hydroprocessed base stocks with a naturally high viscosity index. The Macron 221CM is the leading tri-purpose oil that... | |
| Houghton’s Metalina™ product line of synthetic fluids provides excellent cooling and filterability, and readily rejects tramp oils for easy removal and recycling. These products form clear solutions when mixed with... | |
| Houghton’s Sitala™ macro-emulsion fluids provide excellent corrosion protection and performance in tough operations. Sitala D 3405 is ideal for medium- to heavy-duty machining operations on a broad range of aluminum... | |
| Houghton’s Cosmolubric® B series fluids are vegetable oil derived, fire-resistant, and formulated with additives to enhance corrosion protection, metal passivation and oxidation inhibition. The naturally low Total Acid Number extends... | |
| Houghton’s Cut-Max® 570 cutting oil has a high EP content combined with exceptional wetting and penetrating characteristics. The product was formulated to flow effectively to the chip-tool interface and is... | |
| Houghton’s Ensis™ PL 1608 is a rust-preventive pre-lube oil for automotive-grade cold rolled steel sheet and coated strip. The product meets the German VDA 230-201 specification, exhibits excellent drawing properties,... | |
| Houghton’s Fenella™ fluids and oils address common operating concerns such as residue build-up and die life. The line includes the F and FG lines of water-based fluids and the FG... | |
| Houghton’s Hocut® product line features a broad range of semi-synthetic and synthetic machining and grinding coolants. The Hocut product line features Hocut 769-D, a heavy-duty synthetic coolant that rejects tramp... | |
| Houghton’s Hydrashield™ MO series product line includes circulating oils that provide benefits such as enhanced lubrication of bearings, improved viscosity, superior demulsification, low staining, superior anti-wear properties and excellent defoaming. | |
| Houghton’s line of Heatshield™ casting lubricants provides excellent surface quality when casting steel products. These products provide outstanding mold release with low-smoking and low-odor properties. Heatshield mold lubricants contain highly... | |
| Houghton’s line of Tempershield™ rolling fluids includes both water- and solvent-based options. Our solvent-based products are formulated to exhibit high flash points, low mist and low odor. Our water-based products... | |
| Houghton’s newest aluminum cold rolling chemistry is the Cindolube™ technology, which incorporates the proprietary “carrier” technology. | |
| Houghton’s Rodshield™ family of hot rolling lubricants for copper rod are fully synthetic lubricants, offering lower operating cost and improved productivity for Southwire and Hazlett-Krupp continuous casting and in-line rod... | |
| Houghton’s Rolkleen™ 53P and 55P are rod rolling lubricants specifically developed for aluminum hot rolling on Properzi rod mills and have been used for many years as a low-cost option... | |
| Houghton’s Rolkleen™ line of rolling lubricants is a diverse array of technologies for the production of cold rolled steel strip. Metals rolled include low- and high-carbon steel, vacuum degassed IF... | |
| Houghton’s Rollshield™ line of hot rolling lubricants includes varying combinations of natural and synthetic esters and additives that provide superior lubricity characteristics over conventional oils. The Rollshield product line includes... | |
| Houghton’s Tubeshield™ series of lubricants is designed for use in tubular steel rolling. This series includes synthetic coolants and hot rolling lubricants that offer a variety of advantages over other... | |
| Hydrodraw™ 510 lubricant is a water-soluble and transparent pressure medium used for internal and external high-pressure hydroforming. This fluid is used to machine parts and for technical processes requiring the... | |
| Hydrodraw™ 551 forming compound is a high-lubricity water-based drawing compound used for tube bending, drawing and stamping operations. The dripless gel formula is chlorine- and sulfur-free and is useful when... | |
| Hydrodraw™ 625 external hydroforming lubricant leaves a strong, dry film to enable metal flow in high-pressure hydroforming applications. Its dry residue also performs well for ram swagging, stretch forming and... | |
| Many of today's modern machine shops require the use of a coolant capable of working in many applications on a wide variety of metals. Hocut® 795-B is a versatile and... | |
| Medium-duty Dasco™ Vanishing Oil 678 provides lubrication in metal forming when no oil film is permissible. Films left by Dasco Vanishing Oil 678 evaporate, leaving no oil film to inhibit... | |
| Specialized Houghto-Draw® 7094-L is a non-chlorinated oil that allows excellent manipulation for fine blanking operations. It offers both economy and great lubricity. It provides good corrosion protection for multiple ferrous... | |
| Thermex™ 432-C is a synthetic water-based hot forging compound that is free of oils, pigments and graphite. This new-generation forging compound offers superior performance compared to older synthetics. Thermex 432-C... | |
| Thermex™ 8191 is a specially formulated, water graphitic based forging lubricant designed for use on titanium, zirconium and nickel-based alloys. The product is ideal for most hot forging applications including... | |
| Use medium-duty lubricant Vanishing Compound™ 40 for metal forming applications when no oil film is permissible. The film left by Vanishing Compound 40 evaporates slowly, leaving a microscopically thin oil... | |
| Use vanishing lubricant Cindol™ 4611 for light stamping of ferrous and non-ferrous metals. Its odorless carrier solvent evaporates readily and leaves minimum residue. Ultra-filtered Cindol 4611 leaves a clean, sharp... | |
| Vanishing compound Cindol™ 4612 provides excellent lubrication for copper, brass, bronze, aluminum and mild steels. Its odorless carrier solvent evaporates easily and leaves minimum residue, allowing for a cleaner work... | |
| Vanishing Lubricant™ 2492-75-01 provides the lubricity requirements for high-speed press formation. The additive in Vanishing Lubricant 2492-75-01 reduces metal pick-up and galling. This allows faster press operation, and promotes cooler... | |
| Water-soluble Houghto-Draw® WD 4810 drawing lubricant uses new technology for copper- and tin-coated copper wire drawing. Additives in Houghto-Draw WD 4810 reduce capstan wear and buildup of fines, and improve... |