Houghton International, Inc. Datasheets for Hydraulic Oils and Transmission Fluids
Hydraulic oils and transmission fluids are used to transmit power in hydraulic equipment and power transmission applications.
Hydraulic Oils and Transmission Fluids: Learn more
| Product Name | Notes |
|---|---|
| Cosmolubric® B-220 FMA is a vegetable oil based fire-resistant hydraulic fluid. The fluid is formulated with additives to enhance corrosion protection, metal passivation and oxidative inhibition. This fluid is a... | |
| Cosmolubric® B-230 was the industry’s first vegetable oil based fire-resistant hydraulic fluid. A low-cost alternative to synthetic fire-resistant fluids, this biodegradable fluid is ideal for use in heavy off-highway equipment... | |
| Cosmolubric® HF-122 is a Factory Mutual approved high-quality synthetic polyol ester hydraulic fluid. Houghton formulated this chemically and thermally stable fluid for long life and dependable performance in areas where... | |
| Cosmolubric® HF-130 is a Factory Mutual approved high-quality synthetic polyol ester hydraulic fluid. Houghton formulated this chemically and thermally stable fluid for long life and dependable performance in areas where... | |
| Houghto-Safe® 1120 is a phosphate ester fluid that combines fire resistance with excellent lubricating properties. It is approved for operation in most types of pumps and associated hydraulic components. Houghto-Safe... | |
| Houghto-Safe® 419-R is a water glycol type fire-resistant hydraulic fluid designed to meet the exacting requirements of modern industrial hydraulic systems. The fluid provides the user with maximum safety together... | |
| Houghto-Safe® 620 is a premium water glycol type fire-resistant hydraulic fluid designed to provide maximum safety for use near open flames or in high-temperature areas. Houghto-Safe 620 continues to be... | |
| Houghto-Safe® 620-TY is a fire-resistant hydraulic fluid that has been approved by the USDA as an H-1 fluid for incidental food contact. The fluid is ideal for use in poultry... | |
| Hydrashield™ FR Series fluids are clear, amber, fully synthetic ester type hydraulic fluids. They do not contain mineral oil, phosphate esters, chlorinated hydrocarbons or water. They are designed to be... | |
| Hydrolubric® 120-B is a synthetic water additive specifically designed to meet the needs of central water systems using reciprocating plunger, multi-stage centrifugal or multi-stage gear pumps. Is readily dispersible in... | |
| Hydrolubric® 123-B is a synthetic water additive specifically designed to meet the needs of central water systems using reciprocating piston, multi-stage centrifugal or multi-stage gear pumps. The fluid provides a... |