Houghton International, Inc. Datasheets for Specialty Fluids and Lubricants
Specialty fluids and lubricants include specialized, proprietary or unlisted lubricants or fluids.
Specialty Fluids and Lubricants: Learn more
| Product Name | Notes |
|---|---|
| Aqua-Quench® 145 was the world’s first biostable polymer quenchant formulated specifically for induction and flame hardening applications. The polyalkylene glycol based product has a proven biostable technology that eliminates the... | |
| Aqua-Quench® 251 is an oil-free, non-flammable, water-soluble synthetic quenchant for the hardening of ferrous alloys and a solution treatment for aluminum alloys. Uniform quenching eliminates the formation of steam pockets... | |
| Aqua-Quench® 260 is a concentrated aqueous solution of polyalkylene glycol which has inverse solubility in water. It is oil-free, nonflammable and provides controlled cooling rates which reduce the distortion problems... | |
| Aqua-Quench® 3699 is a concentrated, water-soluble polymer quenchant with oil-like quenching characteristics. Its quenching characteristics can be varied between those of water and normal-speed cold quenching oil by varying the... | |
| Aqua-Quench® C is an advanced polymer quenchant designed for both low- and high-hardenability steel applications including forged parts, coils of wire and bar stock, and in special steels, martensitic stainless... | |
| Dasco-Quench™ cold quenching oils were developed to meet most industrial heat treating challenges. They are formulated from carefully selected, highly refined virgin paraffinic base stocks enhanced with unique additive packages. | |
| Dasco-Quench™ MPA 60 is a medium-viscosity, dark-colored, dual-purpose quenching oil based on selected virgin paraffinic base stocks. The oil is enhanced with a unique additive package to assure desired hardness... | |
| Houghto-Quench® 3430 and Houghto-Quench G are medium-speed cold quenching oils suitable for use at temperatures up to 180 ºF (82 ºC). Both quenchants give greater depth of hardening than straight... | |
| Houghto-Quench® 3440 and Houghton-Quench K are low-viscosity, fast cold quenching oils suitable for use at temperatures up to 180 ºF (82 ºC). Both quenchants provide greater depth of hardening than... | |
| Houghto-Quench® G and Houghto-Quench 3430 are medium-speed cold quenching oils suitable for use at temperatures up to 180 ºF (82 ºC). Both quenchants give greater depth of hardening than straight... | |
| Houghto-Quench® K and Houghton-Quench 3440 are low-viscosity, fast cold quenching oils suitable for use at temperatures up to 180 ºF (82 ºC). Both quenchants provide greater depth of hardening than... | |
| Mar-Temp® 355 is a high-performance accelerated hot quenching oil suitable for use at temperatures of up to 375 ºF (190 ºC). It is based on solvent-refined mineral oils and contains... |