Houghton International, Inc. Datasheets for Oil Additives and Fluid Additives
Oil additives and fluid additives are chemical substances that are added to oils and industrial fluids to impart or improve certain properties. They are used with lubricants, coolants, thermal oils, greases, metal working fluids, and other application-specific fluids.
Oil Additives and Fluid Additives: Learn more
| Product Name | Notes |
|---|---|
| Hydrolubric® 120-B is a synthetic water additive specifically designed to meet the needs of central water systems using reciprocating plunger, multi-stage centrifugal or multi-stage gear pumps. Is readily dispersible in... | |
| Hydrolubric® 123-B is a synthetic water additive specifically designed to meet the needs of central water systems using reciprocating piston, multi-stage centrifugal or multi-stage gear pumps. The fluid provides a... | |
| Sturaco® 7098 LO is a friction modifier to supplement sulfur-phosphorous gear oil additives for limited-slip performance. The additive has been specially modified to have a low odor content. It is... | |
| Sturaco® 7199 is a thermally stable friction modifier designed to supplement sulfur-phosphorous gear lubricants in limited-slip axle applications. It has been formulated to provide excellent friction modification while maintaining good... | |
| Sturaco®7098 is a friction modifier to supplement sulfur-phosphorous gear oil additives for limited-slip performance. It is a balanced additive formulated for use in conjunction with various lubricants. It is compatible... |