Thyracont Vacuum Instruments GmbH Capacitance Vacuum Transducer VCC200

Description
Absolute Pressure 200 mbar to 0.1 mbar (=hPa), 150 Torr to 0.1 Torr The VCC200 capacitance vacuum transducer is used for measuring absolute pressure with high accuracy and independent of gas type even below 20 mbar. Due to its durable ceramic sensor it is nearly insensitive to dirt and contamination. Benefits Excellent accuracy High resolution Corrosion resistant aluminum oxide ceramic sensor Measurement is independent of gas type Resistant to dirt Robust metal housing with protection class IP54 Vacuum connection over a stainless steel small flange DN 16 ISO-KF with G1/4 female thread Typical Applications Chemical process engineering Vacuum insulations Evacuation and filling Packing machines Appliance engineering Vacuum furnaces
Description
Absolute Pressure 200 mbar to 0.1 mbar (=hPa), 150 Torr to 0.1 Torr The VCC200 capacitance vacuum transducer is used for measuring absolute pressure with high accuracy and independent of gas type even below 20 mbar. Due to its durable ceramic sensor it is nearly insensitive to dirt and contamination. Benefits Excellent accuracy High resolution Corrosion resistant aluminum oxide ceramic sensor Measurement is independent of gas type Resistant to dirt Robust metal housing with protection class IP54 Vacuum connection over a stainless steel small flange DN 16 ISO-KF with G1/4 female thread Typical Applications Chemical process engineering Vacuum insulations Evacuation and filling Packing machines Appliance engineering Vacuum furnaces

Suppliers

Company
Product
Description
Supplier Links
Capacitance Vacuum Transducer - VCC200 - Thyracont Vacuum Instruments GmbH
Passau, Germany
Capacitance Vacuum Transducer
VCC200
Capacitance Vacuum Transducer VCC200
Absolute Pressure 200 mbar to 0.1 mbar (=hPa), 150 Torr to 0.1 Torr The VCC200 capacitance vacuum transducer is used for measuring absolute pressure with high accuracy and independent of gas type even below 20 mbar. Due to its durable ceramic sensor it is nearly insensitive to dirt and contamination. Benefits Excellent accuracy High resolution Corrosion resistant aluminum oxide ceramic sensor Measurement is independent of gas type Resistant to dirt Robust metal housing with protection class IP54 Vacuum connection over a stainless steel small flange DN 16 ISO-KF with G1/4 female thread Typical Applications Chemical process engineering Vacuum insulations Evacuation and filling Packing machines Appliance engineering Vacuum furnaces

Absolute Pressure 200 mbar to 0.1 mbar (=hPa), 150 Torr to 0.1 Torr

The VCC200 capacitance vacuum transducer is used for measuring absolute pressure with high accuracy and independent of gas type even below 20 mbar. Due to its durable ceramic sensor it is nearly insensitive to dirt and contamination.

Benefits

  • Excellent accuracy
  • High resolution
  • Corrosion resistant aluminum oxide ceramic sensor
  • Measurement is independent of gas type
  • Resistant to dirt
  • Robust metal housing with protection class IP54
  • Vacuum connection over a stainless steel small flange DN 16 ISO-KF with G1/4 female thread

Typical Applications

  • Chemical process engineering
  • Vacuum insulations
  • Evacuation and filling
  • Packing machines
  • Appliance engineering
  • Vacuum furnaces
Supplier's Site

Technical Specifications

  Thyracont Vacuum Instruments GmbH
Product Category Vacuum Sensors
Product Number VCC200
Product Name Capacitance Vacuum Transducer
Device Category Sensor (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - 400 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor; Switch
Sensor Technology Mechanical Deflection
Display Type Analog Meter (optional feature)
View Details
Media Isolated Pressure Sensors - 82-300V-3CT - TE Connectivity
Specs
Device Category Sensor
Pressure Measurement Gauge; Vacuum
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Pressure sensors & Load sensors - Pressure measuring cells - PEWA700 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Signal Output Analog Voltage; Analogue, Digital
Features Temperature Compensated
View Details
Pneumatic Pressure Sensors - 1754665 - RS Components, Ltd.
Specs
Device Category Sensor
Vacuum Range 7503 torr (-265 in Hg vac)
Pressure Measurement Differential; Gauge; Vacuum; Differential, Relative Pressure, Vacuum
View Details