Sterling Plumbing Vista Pivot Shower Door 1507D-36

Description
The Vista Pivot ll Shower Door brings traditional style and durability to any bathroom, large or small, and offers both left- and right-side door options. Door swings outward 7" In-line panel consists of clear glass for clear and patterned glass options; textured glass options will have matching panel. Maximum 3-1/2" width adjustability w/ in-line panel For right-side or left-side opening
Description
The Vista Pivot ll Shower Door brings traditional style and durability to any bathroom, large or small, and offers both left- and right-side door options. Door swings outward 7" In-line panel consists of clear glass for clear and patterned glass options; textured glass options will have matching panel. Maximum 3-1/2" width adjustability w/ in-line panel For right-side or left-side opening

Suppliers

Company
Product
Description
Supplier Links
Vista Pivot Shower Door - 1507D-36 - Sterling Plumbing
Kohler, WI, USA
Vista Pivot Shower Door
1507D-36
Vista Pivot Shower Door 1507D-36
The Vista Pivot ll Shower Door brings traditional style and durability to any bathroom, large or small, and offers both left- and right-side door options. Door swings outward 7" In-line panel consists of clear glass for clear and patterned glass options; textured glass options will have matching panel. Maximum 3-1/2" width adjustability w/ in-line panel For right-side or left-side opening

The Vista Pivot ll Shower Door brings traditional style and durability to any bathroom, large or small, and offers both left- and right-side door options.

  • Door swings outward
  • 7" In-line panel consists of clear glass for clear and patterned glass options; textured glass options will have matching panel.
  • Maximum 3-1/2" width adjustability w/ in-line panel
  • For right-side or left-side opening
Supplier's Site

Technical Specifications

  Sterling Plumbing
Product Category Doors
Product Number 1507D-36
Product Name Vista Pivot Shower Door
Type Shower
Unlock Full Specs
to access all available technical data

Similar Products

MULTI-PURPOSE LID WITH SOFT CLOSE - AD-KH015-HL - AD-KH015-HL - Sugatsune America, Inc.
Specs
Width 6.75 inch (171 mm)
Height 1.44 inch (36.51 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
Strip Door Bulk Roll Low Temp Smooth - BR-DRK.AMBR Series - Steel Guard Safety Corp.
Specs
Application Commercial; Industrial; Interior Doors
Type Strip; Bulk Roll
Width 4 to 12 inch (102 to 305 mm)
View Details
Stainless Steel Vault Cover -  - SlipNOT Metal Safety Flooring
SlipNOT Metal Safety Flooring
Specs
Application Commercial; Access
Type Vault Cover
Material StainlessSteel
View Details