Sterling Plumbing Finesse Shower Door 5425-59

Description
The Finesse Frameless Bath doors offer minimal metal framing around the glass to showcase the bathing enclosure. Standard on all frameless doors, CleanCoat technology creates a barrier between the water and glass to help keep your shower door looking new By-pass bath door Select Colors for specific glass and frame finish options Track system features brass insert rollers Interior and exterior towel bars
Description
The Finesse Frameless Bath doors offer minimal metal framing around the glass to showcase the bathing enclosure. Standard on all frameless doors, CleanCoat technology creates a barrier between the water and glass to help keep your shower door looking new By-pass bath door Select Colors for specific glass and frame finish options Track system features brass insert rollers Interior and exterior towel bars

Suppliers

Company
Product
Description
Supplier Links
Finesse Shower Door - 5425-59 - Sterling Plumbing
Kohler, WI, USA
Finesse Shower Door
5425-59
Finesse Shower Door 5425-59
The Finesse Frameless Bath doors offer minimal metal framing around the glass to showcase the bathing enclosure. Standard on all frameless doors, CleanCoat technology creates a barrier between the water and glass to help keep your shower door looking new By-pass bath door Select Colors for specific glass and frame finish options Track system features brass insert rollers Interior and exterior towel bars

The Finesse Frameless Bath doors offer minimal metal framing around the glass to showcase the bathing enclosure.

  • Standard on all frameless doors, CleanCoat technology creates a barrier between the water and glass to help keep your shower door looking new
  • By-pass bath door
  • Select Colors for specific glass and frame finish options
  • Track system features brass insert rollers
  • Interior and exterior towel bars
Supplier's Site

Technical Specifications

  Sterling Plumbing
Product Category Doors
Product Number 5425-59
Product Name Finesse Shower Door
Type Shower
Unlock Full Specs
to access all available technical data

Similar Products

304 STAINLESS STEEL MULTI-PURPOSE LID (SQUARE BEZEL) - AZ-ND230-HL - AZ-ND230-HL - Sugatsune America, Inc.
Specs
Width 12.19 inch (310 mm)
Height 9.25 inch (235 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
Universal Strip Door Low Temp Ribbed - SDU-LTR Series - Steel Guard Safety Corp.
Specs
Application Commercial; Industrial; Interior Doors
Type Strip; 50% - 100% Overlap
Width 36 to 144 inch (914 to 3658 mm)
View Details
Aluminum Vault Cover -  - SlipNOT Metal Safety Flooring
SlipNOT Metal Safety Flooring
Specs
Application Commercial; Access
Type Vault Cover
Material Aluminum
View Details