Sterling Plumbing Finesse Shower Door 6305-37

Description
The Finesse Frameless Hinge Shower Door offers long-lasting, durable construction with modern, minimalist appeal and functional performance. A variety of textures and finishes ensures a match in any style bathroom. CleanCoat technology creates a barrier between the water and glass to help keep your shower door looking new. Standard on all frameless doors. The Finesse line provides sophisticated styling and quality Frameless style to showcase the shower Elegant rounded handles are mounted through the glass Two roller-compression latches allow for secure do Hidden continuous hinge runs the full-length of the jamb Limited 5-year warranty
Description
The Finesse Frameless Hinge Shower Door offers long-lasting, durable construction with modern, minimalist appeal and functional performance. A variety of textures and finishes ensures a match in any style bathroom. CleanCoat technology creates a barrier between the water and glass to help keep your shower door looking new. Standard on all frameless doors. The Finesse line provides sophisticated styling and quality Frameless style to showcase the shower Elegant rounded handles are mounted through the glass Two roller-compression latches allow for secure do Hidden continuous hinge runs the full-length of the jamb Limited 5-year warranty

Suppliers

Company
Product
Description
Supplier Links
Finesse Shower Door - 6305-37 - Sterling Plumbing
Kohler, WI, USA
Finesse Shower Door
6305-37
Finesse Shower Door 6305-37
The Finesse Frameless Hinge Shower Door offers long-lasting, durable construction with modern, minimalist appeal and functional performance. A variety of textures and finishes ensures a match in any style bathroom. CleanCoat technology creates a barrier between the water and glass to help keep your shower door looking new. Standard on all frameless doors. The Finesse line provides sophisticated styling and quality Frameless style to showcase the shower Elegant rounded handles are mounted through the glass Two roller-compression latches allow for secure do Hidden continuous hinge runs the full-length of the jamb Limited 5-year warranty

The Finesse Frameless Hinge Shower Door offers long-lasting, durable construction with modern, minimalist appeal and functional performance. A variety of textures and finishes ensures a match in any style bathroom.

  • CleanCoat technology creates a barrier between the water and glass to help keep your shower door looking new. Standard on all frameless doors.
  • The Finesse line provides sophisticated styling and quality
  • Frameless style to showcase the shower
  • Elegant rounded handles are mounted through the glass
  • Two roller-compression latches allow for secure do
  • Hidden continuous hinge runs the full-length of the jamb
  • Limited 5-year warranty
Supplier's Site

Technical Specifications

  Sterling Plumbing
Product Category Doors
Product Number 6305-37
Product Name Finesse Shower Door
Type Shower
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Doors -  - MarShield
Specs
Application Interior Doors
Material Steel; Wood
View Details
MULTI-PURPOSE LID (W/DAMPER) - AZ-GD230-HL - AZ-GD230-HL - Sugatsune America, Inc.
Specs
Width 12.19 inch (310 mm)
Height 9.25 inch (235 mm)
Material StainlessSteel; 304 Stainless Steel
View Details
Gortite® Aluminum Roll-up Doors -  - Dynatect Manufacturing, Inc.
Dynatect Manufacturing, Inc.
Specs
Application Industrial
Type RollUp
Width 18 to 78 inch (457 to 1981 mm)
View Details
Universal Strip Door Weld View - SDU-BW Series - Steel Guard Safety Corp.
Specs
Application Commercial; Industrial; Interior Doors
Type Strip
Width 36 to 144 inch (914 to 3658 mm)
View Details