Hobart Brothers, an ITW Company Gas-Shielded Wires, Low Alloy S279512-K27

Description
Brand TRI-MARK® Category Gas-Shielded Wires, Low Alloy Description Developed for the welding of nickel-molybdenum steels such as 1/2 Ni/1/4 Mo, 1 Ni/1/4 Mo, and 1 1/2 Ni/1/4 Mo. Can also be used for weathering steel applications where color match is not critical. Applications Single or multiple pass applications with a 98%Argon/2%Oxygen, or 75% Argon/25% CO2 Industries Castings, Equipment, and those applications requiring toughness at sub-zero temperatures AWS E80C-Ni1 H4
Description
Brand TRI-MARK® Category Gas-Shielded Wires, Low Alloy Description Developed for the welding of nickel-molybdenum steels such as 1/2 Ni/1/4 Mo, 1 Ni/1/4 Mo, and 1 1/2 Ni/1/4 Mo. Can also be used for weathering steel applications where color match is not critical. Applications Single or multiple pass applications with a 98%Argon/2%Oxygen, or 75% Argon/25% CO2 Industries Castings, Equipment, and those applications requiring toughness at sub-zero temperatures AWS E80C-Ni1 H4

Suppliers

Company
Product
Description
Supplier Links
Gas-Shielded Wires, Low Alloy - S279512-K27 - Hobart Brothers, an ITW Company
Troy, OH, USA
Gas-Shielded Wires, Low Alloy
S279512-K27
Gas-Shielded Wires, Low Alloy S279512-K27
Brand TRI-MARK® Category Gas-Shielded Wires, Low Alloy Description Developed for the welding of nickel-molybdenum steels such as 1/2 Ni/1/4 Mo, 1 Ni/1/4 Mo, and 1 1/2 Ni/1/4 Mo. Can also be used for weathering steel applications where color match is not critical. Applications Single or multiple pass applications with a 98%Argon/2%Oxygen, or 75% Argon/25% CO2 Industries Castings, Equipment, and those applications requiring toughness at sub-zero temperatures AWS E80C-Ni1 H4
BrandTRI-MARK®
CategoryGas-Shielded Wires, Low Alloy
DescriptionDeveloped for the welding of nickel-molybdenum steels such as 1/2 Ni/1/4 Mo, 1 Ni/1/4 Mo, and 1 1/2 Ni/1/4 Mo. Can also be used for weathering steel applications where color match is not critical.
ApplicationsSingle or multiple pass applications with a 98%Argon/2%Oxygen, or 75% Argon/25% CO2
IndustriesCastings, Equipment, and those applications requiring toughness at sub-zero temperatures
AWSE80C-Ni1 H4
Supplier's Site

Technical Specifications

  Hobart Brothers, an ITW Company
Product Category Filler Alloys and Consumables
Product Number S279512-K27
Product Name Gas-Shielded Wires, Low Alloy
Joining Process / Product Form Hollow wire or metal cored filler
Unlock Full Specs
to access all available technical data

Similar Products

Solder - 1335617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joining Process / Product Form Solid wire or rod; Wire
Diameter / Thickness 0.0394 inch (1 mm)
Solder Alloy Tin-Lead Alloy Solder (SN-Pb); Tin-Silver Alloy Solder (Sn-Ag)
View Details
Solder Wire - Indium-Silver Wire - 97In 3Ag - 3 ft - Indium Corporation
Specs
Joining Process / Product Form Solid wire or rod
Diameter / Thickness 0.3000 inch (7.62 mm)
Nominal Composition 97In-3Ag
View Details
Resistance Welding Composites -  - Mi-Tech Metals
Specs
Applications / Materials Joined Die Inserts And Electrode Facings
Joining Process / Product Form Solid wire or rod; Die/Insert or Electrode Facing
Nominal Composition Tungsten With Copper Or Silver
View Details