Hobart Brothers, an ITW Company Gas-Shielded Wires, Carbon Steel, Flat and Horizontal S279315-050

Description
Brand HOBART® Category Gas-Shielded Wires, Carbon Steel, Flat and Horizontal Description Edge is a metal-cored wire with fewer silicon islands than other metal-cored wires. On clean material, weld bead toe lines are almost completely free of silicon deposits. The weld bead face is virtually free from silicon island deposits. Together with exceptional low spatter rates, Edge will save time and money spent cleaning prior to painting, coating, or plating. The recommended shielding gas is a mixture of argon and carbon dioxide, with a minimum of 75% argon and a maximum of 95% argon. Arc characteristics improve with richer argon gases while spatter and fume levels decrease. Applications The wire is recommended for single and multi-pass welding in both the flat and horizontal positions. Industries Robotic and automated welding, non-alloyed and fine grain steels, heavy equipment, agriculture, transportation, and mining. AWS E70C-6M H4
Description
Brand HOBART® Category Gas-Shielded Wires, Carbon Steel, Flat and Horizontal Description Edge is a metal-cored wire with fewer silicon islands than other metal-cored wires. On clean material, weld bead toe lines are almost completely free of silicon deposits. The weld bead face is virtually free from silicon island deposits. Together with exceptional low spatter rates, Edge will save time and money spent cleaning prior to painting, coating, or plating. The recommended shielding gas is a mixture of argon and carbon dioxide, with a minimum of 75% argon and a maximum of 95% argon. Arc characteristics improve with richer argon gases while spatter and fume levels decrease. Applications The wire is recommended for single and multi-pass welding in both the flat and horizontal positions. Industries Robotic and automated welding, non-alloyed and fine grain steels, heavy equipment, agriculture, transportation, and mining. AWS E70C-6M H4

Suppliers

Company
Product
Description
Supplier Links
Gas-Shielded Wires, Carbon Steel, Flat and Horizontal - S279315-050 - Hobart Brothers, an ITW Company
Troy, OH, USA
Gas-Shielded Wires, Carbon Steel, Flat and Horizontal
S279315-050
Gas-Shielded Wires, Carbon Steel, Flat and Horizontal S279315-050
Brand HOBART® Category Gas-Shielded Wires, Carbon Steel, Flat and Horizontal Description Edge is a metal-cored wire with fewer silicon islands than other metal-cored wires. On clean material, weld bead toe lines are almost completely free of silicon deposits. The weld bead face is virtually free from silicon island deposits. Together with exceptional low spatter rates, Edge will save time and money spent cleaning prior to painting, coating, or plating. The recommended shielding gas is a mixture of argon and carbon dioxide, with a minimum of 75% argon and a maximum of 95% argon. Arc characteristics improve with richer argon gases while spatter and fume levels decrease. Applications The wire is recommended for single and multi-pass welding in both the flat and horizontal positions. Industries Robotic and automated welding, non-alloyed and fine grain steels, heavy equipment, agriculture, transportation, and mining. AWS E70C-6M H4
BrandHOBART®
CategoryGas-Shielded Wires, Carbon Steel, Flat and Horizontal
DescriptionEdge is a metal-cored wire with fewer silicon islands than other metal-cored wires. On clean material, weld bead toe lines are almost completely free of silicon deposits. The weld bead face is virtually free from silicon island deposits. Together with exceptional low spatter rates, Edge will save time and money spent cleaning prior to painting, coating, or plating. The recommended shielding gas is a mixture of argon and carbon dioxide, with a minimum of 75% argon and a maximum of 95% argon. Arc characteristics improve with richer argon gases while spatter and fume levels decrease.
ApplicationsThe wire is recommended for single and multi-pass welding in both the flat and horizontal positions.
IndustriesRobotic and automated welding, non-alloyed and fine grain steels, heavy equipment, agriculture, transportation, and mining.
AWSE70C-6M H4
Supplier's Site

Technical Specifications

  Hobart Brothers, an ITW Company
Product Category Filler Alloys and Consumables
Product Number S279315-050
Product Name Gas-Shielded Wires, Carbon Steel, Flat and Horizontal
Joining Process / Product Form Hollow wire or metal cored filler
Unlock Full Specs
to access all available technical data

Similar Products

Cored Solder Wire for Electronics - Kester ® 285 RMA Flux Cored Solder Wire - MacDermid Alpha Electronics Solutions
Specs
Joining Process / Product Form Flux Cored Wire
Fluxes & Cleaners Soldering Flux / Rosin
View Details
Solder - 547344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joining Process / Product Form Solid wire or rod; Wire
Diameter / Thickness 0.0276 inch (0.7000 mm)
Solder Alloy Tin-Lead Alloy Solder (SN-Pb)
View Details
Wave Solder Flux - 1075-EX VOC-Free Flux - Indium Corporation
Specs
Fluxes & Cleaners Soldering Flux / Rosin
View Details
Resistance Welding Composites -  - Mi-Tech Metals
Specs
Applications / Materials Joined Die Inserts And Electrode Facings
Joining Process / Product Form Solid wire or rod; Die/Insert or Electrode Facing
Nominal Composition Tungsten With Copper Or Silver
View Details