Hobart Brothers, an ITW Company Stainless Steel Electrodes S494451-033

Description
Brand McKAY® Category Stainless Steel Electrodes Description Formulated for the welding of 316-type steels as well as for those applications where increased temperature corrosion-resistance of molybdenum-bearing steels are necessary. Having a carbon content of at least .04 to provide increased high temperature strength, this fully alloyed core wire also features a rutile coating. It yields a concave weld bead that is smooth and refined. Applications Single and multiple pass, DCEP, AC, All Position Industries Food and Beverage, Petrochemical plants, Pulp and Paper, other general fabrication on stainless steels. AWS E316-17 & E316H-17
Description
Brand McKAY® Category Stainless Steel Electrodes Description Formulated for the welding of 316-type steels as well as for those applications where increased temperature corrosion-resistance of molybdenum-bearing steels are necessary. Having a carbon content of at least .04 to provide increased high temperature strength, this fully alloyed core wire also features a rutile coating. It yields a concave weld bead that is smooth and refined. Applications Single and multiple pass, DCEP, AC, All Position Industries Food and Beverage, Petrochemical plants, Pulp and Paper, other general fabrication on stainless steels. AWS E316-17 & E316H-17

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Electrodes - S494451-033 - Hobart Brothers, an ITW Company
Troy, OH, USA
Stainless Steel Electrodes
S494451-033
Stainless Steel Electrodes S494451-033
Brand McKAY® Category Stainless Steel Electrodes Description Formulated for the welding of 316-type steels as well as for those applications where increased temperature corrosion-resistance of molybdenum-bearing steels are necessary. Having a carbon content of at least .04 to provide increased high temperature strength, this fully alloyed core wire also features a rutile coating. It yields a concave weld bead that is smooth and refined. Applications Single and multiple pass, DCEP, AC, All Position Industries Food and Beverage, Petrochemical plants, Pulp and Paper, other general fabrication on stainless steels. AWS E316-17 & E316H-17
BrandMcKAY®
CategoryStainless Steel Electrodes
DescriptionFormulated for the welding of 316-type steels as well as for those applications where increased temperature corrosion-resistance of molybdenum-bearing steels are necessary. Having a carbon content of at least .04 to provide increased high temperature strength, this fully alloyed core wire also features a rutile coating. It yields a concave weld bead that is smooth and refined.
ApplicationsSingle and multiple pass, DCEP, AC, All Position
IndustriesFood and Beverage, Petrochemical plants, Pulp and Paper, other general fabrication on stainless steels.
AWSE316-17 & E316H-17
Supplier's Site

Technical Specifications

  Hobart Brothers, an ITW Company
Product Category Filler Alloys and Consumables
Product Number S494451-033
Product Name Stainless Steel Electrodes
Diameter / Thickness 0.1562 inch (3.97 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Solder Paste Materials for Printed Circuit Boards (PCB) - ALPHA ® OM-377 Solder Paste - MacDermid Alpha Electronics Solutions
Specs
Joining Process / Product Form Braze or solder in the form of a paste.; Powder
Solder Alloy Lead Free
View Details
Solder - 547338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joining Process / Product Form Solid wire or rod; Wire
Diameter / Thickness 0.0591 inch (1.5 mm)
Solder Alloy Tin-Lead Alloy Solder (SN-Pb)
View Details
Solder - 6204-WIREOT-54554-0454-ND - DigiKey
Indium Corporation
Specs
Joining Process / Product Form Solid wire or rod; Spool, 1 lb (454 g)
Nominal Composition SAC305
Melting Range 428 F (220 C)
View Details
Resistance Welding Composites -  - Mi-Tech Metals
Specs
Applications / Materials Joined Die Inserts And Electrode Facings
Joining Process / Product Form Solid wire or rod; Die/Insert or Electrode Facing
Nominal Composition Tungsten With Copper Or Silver
View Details