DMN, Incorporated Datasheets for Solids Valves
Solids valves are used to control or regulate the flow of powder, granular and other bulk solid materials along a process line, or to and from process units, storage bins, conveyors and product packaging.
Solids Valves: Learn more
| Product Name | Notes |
|---|---|
| The 2-TDV and 3-TDV transport pneumatically conveyed products in powder or pellet f orm to or from two respectively 3 destinations (diverging or converging). The 2-TDV and 3-TDV are compactly... | |
| The 2-TDV and 3-TDV transport pneumatically conveyed products in powder or pellet form to or from two respectively 3 destinations (diverging or converging). The 2-TDV and 3-TDV are compactly designed... | |
| The BTD ball type diverter has been specifically designed to converge or diverge abrasive products in pneumatic conveying systems. The diverter is also suitable for systems having relatively high pressures... | |
| The DMN-WESTINGHOUSE PTD plug type diverters have been specially designed to route powders and pellets with minimum degradation in pneumatic conveying systems. The PTD plug type diverter is applied in... | |
| The DMN-WESTINGHOUSE SBD sanitary diverter valves are specially designed f or hygienic purposes in the diary, food and pharmaceutical industries. The SBD-II butterfl y diverter can be cleaned in place... | |
| The FDV flap type diverters have been designed to divert powders and pellets in pneumatic conveying systems. The FDV is available in two versions: the FDV-F type with flange fittings... | |
| The FVV fi ll vent valves or weigh valves can be used in bulk handling systems where product is pneumatically conveyed to a silo or hopper that is process weighed. | |
| The GPD is a two-way, demountable gravity diverter valve and is ideal for system installations that require frequent cleaning with minimum downtime. Design allows fast disassembly in installed location and... | |
| The M-TDV transports pneumatically conveyed products in powder or pellet form to or from multiple destinations (diverging or converging). The M-TDV design is simplicity itself, and guarantees a high positional... | |
| The PRV over-and-underpressu re relief valve is an indispensable component for guaranteeing atmospheric pressure in receiving and discharging vessels. The PRV is designed to avoid an explosion or implosion which... | |
| The SPTD single straight pipe plug diverter has been specially designed to route powders and pellets with minimum degradation in pneumatic conveying systems. The straight pipe makes the SPTD very... | |
| The SPTDS single straight pipe plug diverter has been specially designed to route powders and pellets with minimum degradation in pneumatic conveying systems. The straight pipe makes the SPTDS very... |