DMN, Incorporated Plug Diverter Valves PTD Plug Type Diverter

Description
The DMN-WESTINGHOUSE PTD plug type diverters have been specially designed to route powders and pellets with minimum degradation in pneumatic conveying systems. The PTD plug type diverter is applied in the chemical, pharmaceutical, plastic, food and other related industries. The PTD is available in 7 different pipe sizes: ∅ 50, 65, 80, 100, 125, 150 and 200 mm.
Datasheet
Description
The DMN-WESTINGHOUSE PTD plug type diverters have been specially designed to route powders and pellets with minimum degradation in pneumatic conveying systems. The PTD plug type diverter is applied in the chemical, pharmaceutical, plastic, food and other related industries. The PTD is available in 7 different pipe sizes: ∅ 50, 65, 80, 100, 125, 150 and 200 mm.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Diverter Valves - PTD Plug Type Diverter - DMN, Incorporated
Marion, AR, USA
Plug Diverter Valves
PTD Plug Type Diverter
Plug Diverter Valves PTD Plug Type Diverter
The DMN-WESTINGHOUSE PTD plug type diverters have been specially designed to route powders and pellets with minimum degradation in pneumatic conveying systems. The PTD plug type diverter is applied in the chemical, pharmaceutical, plastic, food and other related industries. The PTD is available in 7 different pipe sizes: ∅ 50, 65, 80, 100, 125, 150 and 200 mm.

The DMN-WESTINGHOUSE PTD plug type diverters have been specially designed to route powders and pellets with minimum degradation in pneumatic conveying systems. The PTD plug type diverter is applied in the chemical, pharmaceutical, plastic, food and other related industries.

The PTD is available in 7 different pipe sizes: ∅ 50, 65, 80, 100, 125, 150 and 200 mm.

Supplier's Site Datasheet

Technical Specifications

  DMN, Incorporated
Product Category Industrial Valves
Product Number PTD Plug Type Diverter
Product Name Plug Diverter Valves
Valve Type Diverter
Unlock Full Specs
to access all available technical data

Similar Products

T 21 Ball Valve 0 5 4 - 121604007 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 0.79 inch (20.00 mm)
View Details
10-32 Threaded Ports, Mixing Diverting Ball Valve - MBVMD - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Manifold Mount -  Proportional Valves - E-PM-05-13-A0 - Clippard
Specs
Valve Type Control Valve; Cartridge
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details