DMN, Incorporated Fill Vent Valves FVV

Description
The FVV fi ll vent valves or weigh valves can be used in bulk handling systems where product is pneumatically conveyed to a silo or hopper that is process weighed. The FVV is ideally suitable for food and chemical industries. The valve can be used to discarge the product into a silo, while the air is exhausted. When the required weight in a silo has been reached, the valve changes position by means of two actuators. The product is then sent to alternative weigh stations or conveyed back to the main storage silo. Only one fi lter unit is required for the complete system, thus saving considerable system costs. The FVV is available in two versions: the FVV-F type with fl ange fi ttings and the FVV-P type with pipe fi ttings. Both versions are available in aluminium, cast iron and stainless steel, in the ranges 50 - 150. Larger versions are available on request.
Datasheet
Description
The FVV fi ll vent valves or weigh valves can be used in bulk handling systems where product is pneumatically conveyed to a silo or hopper that is process weighed. The FVV is ideally suitable for food and chemical industries. The valve can be used to discarge the product into a silo, while the air is exhausted. When the required weight in a silo has been reached, the valve changes position by means of two actuators. The product is then sent to alternative weigh stations or conveyed back to the main storage silo. Only one fi lter unit is required for the complete system, thus saving considerable system costs. The FVV is available in two versions: the FVV-F type with fl ange fi ttings and the FVV-P type with pipe fi ttings. Both versions are available in aluminium, cast iron and stainless steel, in the ranges 50 - 150. Larger versions are available on request.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fill Vent Valves - FVV - DMN, Incorporated
Marion, AR, USA
Fill Vent Valves
FVV
Fill Vent Valves FVV
The FVV fi ll vent valves or weigh valves can be used in bulk handling systems where product is pneumatically conveyed to a silo or hopper that is process weighed. The FVV is ideally suitable for food and chemical industries. The valve can be used to discarge the product into a silo, while the air is exhausted. When the required weight in a silo has been reached, the valve changes position by means of two actuators. The product is then sent to alternative weigh stations or conveyed back to the main storage silo. Only one fi lter unit is required for the complete system, thus saving considerable system costs. The FVV is available in two versions: the FVV-F type with fl ange fi ttings and the FVV-P type with pipe fi ttings. Both versions are available in aluminium, cast iron and stainless steel, in the ranges 50 - 150. Larger versions are available on request.

The FVV fi ll vent valves or weigh valves can be used in bulk handling systems where product is pneumatically conveyed to a silo or hopper that is process weighed. The FVV is ideally suitable for food and chemical industries.

The valve can be used to discarge the product into a silo, while the air is exhausted. When the required weight in a silo has been reached, the valve changes position by means of two actuators. The product is then sent to alternative weigh stations or conveyed back to the main storage silo. Only one fi lter unit is required for the complete system, thus saving considerable system costs.

The FVV is available in two versions: the FVV-F type with fl ange fi ttings and the FVV-P type with pipe fi ttings. Both versions are available in aluminium, cast iron and stainless steel, in the ranges 50 - 150. Larger versions are available on request.

Supplier's Site Datasheet

Technical Specifications

  DMN, Incorporated
Product Category Industrial Valves
Product Number FVV
Product Name Fill Vent Valves
Valve Type Diverter; Anti-Siphon
Unlock Full Specs
to access all available technical data

Similar Products

Ball Valve Seats -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Ball; Choke Valves (optional feature); Diaphragm (optional feature); Piston (optional feature); Solenoid; Relief (optional feature); Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Chemical
View Details
093 Side-Exit Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Ball-Style Check Valves
Valve Size 0.09 inch (2.36 mm)
Maximum Pressure 4000.00 psi (2815 m H2O)
View Details
Pneumatic Solenoid Valves - 1228226 - RS Components, Ltd.
Specs
Primary Material Aluminum; Aluminium
Media Air
Valve Size 0.50 inch (12.70 mm)
View Details