DMN, Incorporated Datasheets for Solids Feeders
Solids feeders are used to deliver powder, granular and other bulk solid materials along a process line, or to and from process units, storage bins, conveyors and product packaging.
Solids Feeders: Learn more
| Product Name | Notes |
|---|---|
| MUSD rotary valves are suited for both conveying and metering purposes. They are ideal for vacuum conveying applications, Big bag unloading, cyclone applications and general purpose applications. The basic construction... | |
| The AL and AXL rotary valves with enlarged inlet have been designed by D MN-WESTINGHOUSE for many applications in the metering and pneumatic conveying of products in powder and granular... | |
| The AL-AXL Dairy rotary valves have been designed for use in the food, pet food, chemical and pharmaceutical industries where very high standards apply. The Dairy valves have an offi... | |
| The AML rotary valves have been designed for many applications in the metering and pneumatic conveying of products in powder and granular form. The AML valve range also includes USDA... | |
| The BL and BXL blow through rotary valves have been designed by DMN-WESTINGHOUSE for many applications in the metering and pneumatic conveying of products in powder and granular form. Due... | |
| The BL-BXL Dairy blow through rotary valves have been designed for use in the food, pet food, chemical and pharmaceutical industries where very high standards apply. The Dairy valves have... | |
| The DMN-WESTINGHOUSE CIP rotary valves are suitable for hygienic clean in place (CIP) process systems. The valves were evaluated for compliance with the Hygienic Equipment Design Criteria of the EHEDG... | |
| The DMN-WESTINGHOUSE DL dust lock is of a dedicated design for filter applications. It can be used with dust filters, cyclones, product separators and dosing systems. The universal flanges are... | |
| The DMN-WESTINGHOUSE ZL rotary valves is specially designed for low duty purposes. The intelligent design allows a very competitive pricing and at the same time guarantees the well-known DMN-WESTINGHOUSE quality. | |
| The DUC discharge unit is specially designed to prevent bridging of product at the hopper outlet (up to 5 m³). A rotating paddle inside the hopper cone keeps the product... | |
| The GL rotary valves are specially designed for gravity feeding and pneumatically conveying of granular products. The configuration of the body and rotor has been developed specifically to minimise degradation... | |
| The HP rotary valves with a specially designed inlet have been designed by DMN-WESTINGHOUSE for applications in the metering and pneumatic conveying of granular formed products under a high pressure... | |
| The MLD valve is based on the ML-valve body and is suitable for handling powders. The valve has one round flange and one square flange, both of which are one... | |
| The MZC rotary valves have proven themselves to be very successful in sanitary applications (Dairy execution) as well as many other applications. The unit has an easy detachable rotor which... | |
| The SAL (Sanitary AirLock) is a low capacity rotary valve with a highly polished surface on both the inside and outside. The SAL is specially designed for metering purposes in... | |
| The USAL rotary valves have been designed by DMN-WESTINGHOUSE for many applications in the metering and pneumatic conveying of products in powder and granular form. Due to the modular design... | |
| High filling efficiency Sheared angle inlet Minimum air leakage Explosion proof models available up to 10 bar g Customised solutions Bored flanges in accordance with PN 10, ANSI 150 lbs... |