DMN, Incorporated Ball Diverter Valve BTD

Description
The BTD ball type diverter has been specifically designed to converge or diverge abrasive products in pneumatic conveying systems. The diverter is also suitable for systems having relatively high pressures and temperatures, e.g. thermoelectric power stations (coal and fuel oil ash), incinerators, foundries and cement, glass, ceramic, limestone, gypsum and chemical factories. The diverter can be used for both diverting and converging. When diverting the product itself provides the wear surface. When converging the impact area of the product on the diverter has been considerably strengthened. The BTD is made from ductile spheroidal cast iron and is available in 7 sizes in the ranges 65 - 250.
Datasheet
Description
The BTD ball type diverter has been specifically designed to converge or diverge abrasive products in pneumatic conveying systems. The diverter is also suitable for systems having relatively high pressures and temperatures, e.g. thermoelectric power stations (coal and fuel oil ash), incinerators, foundries and cement, glass, ceramic, limestone, gypsum and chemical factories. The diverter can be used for both diverting and converging. When diverting the product itself provides the wear surface. When converging the impact area of the product on the diverter has been considerably strengthened. The BTD is made from ductile spheroidal cast iron and is available in 7 sizes in the ranges 65 - 250.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Diverter Valve - BTD - DMN, Incorporated
Marion, AR, USA
Ball Diverter Valve
BTD
Ball Diverter Valve BTD
The BTD ball type diverter has been specifically designed to converge or diverge abrasive products in pneumatic conveying systems. The diverter is also suitable for systems having relatively high pressures and temperatures, e.g. thermoelectric power stations (coal and fuel oil ash), incinerators, foundries and cement, glass, ceramic, limestone, gypsum and chemical factories. The diverter can be used for both diverting and converging. When diverting the product itself provides the wear surface. When converging the impact area of the product on the diverter has been considerably strengthened. The BTD is made from ductile spheroidal cast iron and is available in 7 sizes in the ranges 65 - 250.

The BTD ball type diverter has been specifically designed to converge or diverge abrasive products in pneumatic conveying systems. The diverter is also suitable for systems having relatively high pressures and temperatures, e.g. thermoelectric power stations (coal and fuel oil ash), incinerators, foundries and cement, glass, ceramic, limestone, gypsum and chemical factories.

The diverter can be used for both diverting and converging. When diverting the product itself provides the wear surface. When converging the impact area of the product on the diverter has been considerably strengthened.

The BTD is made from ductile spheroidal cast iron and is available in 7 sizes in the ranges 65 - 250.

Supplier's Site Datasheet

Technical Specifications

  DMN, Incorporated
Product Category Industrial Valves
Product Number BTD
Product Name Ball Diverter Valve
Valve Type Diverter
Primary Material Cast Iron
Media Powder Solids
Unlock Full Specs
to access all available technical data

Similar Products

ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type SBF - SBFVE-A-ZP 3X4 ODF 30
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.38 inch (9.52 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517004 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.46 inch (88.00 mm)
View Details
Pressure Relief Valve - 53794023 - Radwell International
Haskel International LLC
Specs
Valve Type Relief; Anti-Siphon
View Details