DMN, Incorporated USDA Tube Diverter Valves 3-TDV

Description
The 2-TDV and 3-TDV transport pneumatically conveyed products in powder or pellet f orm to or from two respectively 3 destinations (diverging or converging). The 2-TDV and 3-TDV are compactly designed and by using an additional line cylinder on the 3-TDV very accurate positioning is achieved. The 2/3-TDV and M-TDV tube diverter range includes USDA Dairy Accepted models.
Datasheet
Description
The 2-TDV and 3-TDV transport pneumatically conveyed products in powder or pellet f orm to or from two respectively 3 destinations (diverging or converging). The 2-TDV and 3-TDV are compactly designed and by using an additional line cylinder on the 3-TDV very accurate positioning is achieved. The 2/3-TDV and M-TDV tube diverter range includes USDA Dairy Accepted models.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USDA Tube Diverter Valves - 3-TDV - DMN, Incorporated
Marion, AR, USA
USDA Tube Diverter Valves
3-TDV
USDA Tube Diverter Valves 3-TDV
The 2-TDV and 3-TDV transport pneumatically conveyed products in powder or pellet f orm to or from two respectively 3 destinations (diverging or converging). The 2-TDV and 3-TDV are compactly designed and by using an additional line cylinder on the 3-TDV very accurate positioning is achieved. The 2/3-TDV and M-TDV tube diverter range includes USDA Dairy Accepted models.

The 2-TDV and 3-TDV transport pneumatically conveyed products in powder or pellet f orm to or from two respectively 3 destinations (diverging or converging). The 2-TDV and 3-TDV are compactly designed and by using an additional line cylinder on the 3-TDV very accurate positioning is achieved.

The 2/3-TDV and M-TDV tube diverter range includes USDA Dairy Accepted models.

Supplier's Site Datasheet

Technical Specifications

  DMN, Incorporated
Product Category Industrial Valves
Product Number 3-TDV
Product Name USDA Tube Diverter Valves
Valve Type Diverter
Unlock Full Specs
to access all available technical data

Similar Products

Controller, Simple With 145 Psi Relief Valve, Gauge And Ball - 162-1110-50100 - Petersen Products Co.
Specs
Valve Type Relief
Valve Size 0.25 inch (6.35 mm)
View Details
Rotary shear valve, 8 port, 2 position - VD08021PKPKPK0050 - IMI Life Science
Specs
Maximum Pressure ? to 493.13 psi (? to 347 m H2O)
Number of Ports 8
View Details
8 mm Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.31 inch (7.95 mm)
Maximum Pressure 4061.03 psi (2858 m H2O)
View Details
Hydraulic Pilot Operated Check Valves - 61629 - Jergens, Inc.
Specs
Valve Type Check
Media Hydraulic
Maximum Pressure 5000.00 psi (3519 m H2O)
View Details