DMN, Incorporated Plug Diverter Valves GPD Gravity Plug

Description
The GPD is a two-way, demountable gravity diverter valve and is ideal for system installations that require frequent cleaning with minimum downtime. Design allows fast disassembly in installed location and easy access to all product-contact surfaces. Material flow through the valve is unrestricted with no ledges or dead spots. The diverters are manufactured in a range of finish options, including sanitary specification. The GPD range also includes USDA Dairy Accepted models. The GPD diverts gravity fed material to either of two lines by a rotating blade that swings through 120° to fully close off the unused port. This is done with extremely close, machined tolerances between rotating blade and body. The GPD is available in 4 sizes: 150, 200, 250 and 300
Datasheet
Description
The GPD is a two-way, demountable gravity diverter valve and is ideal for system installations that require frequent cleaning with minimum downtime. Design allows fast disassembly in installed location and easy access to all product-contact surfaces. Material flow through the valve is unrestricted with no ledges or dead spots. The diverters are manufactured in a range of finish options, including sanitary specification. The GPD range also includes USDA Dairy Accepted models. The GPD diverts gravity fed material to either of two lines by a rotating blade that swings through 120° to fully close off the unused port. This is done with extremely close, machined tolerances between rotating blade and body. The GPD is available in 4 sizes: 150, 200, 250 and 300
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Diverter Valves - GPD Gravity Plug - DMN, Incorporated
Marion, AR, USA
Plug Diverter Valves
GPD Gravity Plug
Plug Diverter Valves GPD Gravity Plug
The GPD is a two-way, demountable gravity diverter valve and is ideal for system installations that require frequent cleaning with minimum downtime. Design allows fast disassembly in installed location and easy access to all product-contact surfaces. Material flow through the valve is unrestricted with no ledges or dead spots. The diverters are manufactured in a range of finish options, including sanitary specification. The GPD range also includes USDA Dairy Accepted models. The GPD diverts gravity fed material to either of two lines by a rotating blade that swings through 120° to fully close off the unused port. This is done with extremely close, machined tolerances between rotating blade and body. The GPD is available in 4 sizes: 150, 200, 250 and 300

The GPD is a two-way, demountable gravity diverter valve and is ideal for system installations that require frequent cleaning with minimum downtime. Design allows fast disassembly in installed location and easy access to all product-contact surfaces. Material flow through the valve is unrestricted with no ledges or dead spots.

The diverters are manufactured in a range of finish options, including sanitary specification. The GPD range also includes USDA Dairy Accepted models.

The GPD diverts gravity fed material to either of two lines by a rotating blade that swings through 120° to fully close off the unused port. This is done with extremely close, machined tolerances between rotating blade and body.

The GPD is available in 4 sizes: 150, 200, 250 and 300

Supplier's Site Datasheet

Technical Specifications

  DMN, Incorporated
Product Category Industrial Valves
Product Number GPD Gravity Plug
Product Name Plug Diverter Valves
Valve Type Diverter
Unlock Full Specs
to access all available technical data

Similar Products

ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Sporlan Oil Level Control Components - OL-60XH OIL LEVEL CONTROL - Parker Sporlan Division
Specs
Valve Type Control Valve
Maximum Pressure 649.77 psi (457 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543095 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 3.31 inch (84.00 mm)
View Details
Needle Valve for Sour Gas Service -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Needle
Media Gas; Air; Compressed Air
Maximum Pressure 20000.00 to 30000.00 psi (14076 to 21113 m H2O)
View Details