Schneider Electric, Automation & Control Steel Floor-Standing Suitable Enclosures Spacial SF

Description
Spacial SF - Steel floor-standing suitable enclosures The floor standing steel enclosures Spacial SF allow over 600 different possible configurations. Choose yours! Easy to install in all existing spaces, the steel enclosures Spacial SF have been designed to save up to 25% of time in assembly ! Characteristics Unique framework design, based on the use of a highly rigid exclusive profile with 18 successive folds, which makes the steel enclosures Spacial SF the most robust on the market, capable of withstanding 1000 kg distributed in its volume ! Material Structure: top and bottom frames and 4 galvanised-steel vertical uprights with a thickness of 1.5 mm. Door: sheet steel with a thickness of 1.8 mm. Coating: epoxy-polyester paint, structured finish in grey RAL 7035. Versions The steel enclosures Spacial SF are available mounted or in kit version. Up to 600 different possible configurations using the kit. High degree of protection IP 55 in accordance to IEC 60529. IK 10 (IK 08 for transparent door) in accordance to IEC 62262. Certifications IEC 62 208, BV rules for classification steel ships, DNV Vibration Class A, UL & CUL 1,12 & 12K, NEMA 12 & 12K. Enclosures Spare Parts Schneider Electric selected a wide variety of spare parts for your enclosure. No matter if the enclosure is recently built or has several years, you can have the replacement parts you need. Benefits Enclosures designed to fit in any project. Floor standing steel enclosures Spacial SF: Suitable enclosures with up to 600 different possible configurations with the kit version. Most robust on the market: Capable of withstanding 1 000 kg distributed in its volume. Save up 25 % of time in assembly. Schneider-electric quality. Applications Industrial Energy and infrastructures Building
Description
Spacial SF - Steel floor-standing suitable enclosures The floor standing steel enclosures Spacial SF allow over 600 different possible configurations. Choose yours! Easy to install in all existing spaces, the steel enclosures Spacial SF have been designed to save up to 25% of time in assembly ! Characteristics Unique framework design, based on the use of a highly rigid exclusive profile with 18 successive folds, which makes the steel enclosures Spacial SF the most robust on the market, capable of withstanding 1000 kg distributed in its volume ! Material Structure: top and bottom frames and 4 galvanised-steel vertical uprights with a thickness of 1.5 mm. Door: sheet steel with a thickness of 1.8 mm. Coating: epoxy-polyester paint, structured finish in grey RAL 7035. Versions The steel enclosures Spacial SF are available mounted or in kit version. Up to 600 different possible configurations using the kit. High degree of protection IP 55 in accordance to IEC 60529. IK 10 (IK 08 for transparent door) in accordance to IEC 62262. Certifications IEC 62 208, BV rules for classification steel ships, DNV Vibration Class A, UL & CUL 1,12 & 12K, NEMA 12 & 12K. Enclosures Spare Parts Schneider Electric selected a wide variety of spare parts for your enclosure. No matter if the enclosure is recently built or has several years, you can have the replacement parts you need. Benefits Enclosures designed to fit in any project. Floor standing steel enclosures Spacial SF: Suitable enclosures with up to 600 different possible configurations with the kit version. Most robust on the market: Capable of withstanding 1 000 kg distributed in its volume. Save up 25 % of time in assembly. Schneider-electric quality. Applications Industrial Energy and infrastructures Building

Suppliers

Company
Product
Description
Supplier Links
Steel Floor-Standing Suitable Enclosures - Spacial SF - Schneider Electric, Automation & Control
Knightdale, NC, USA
Steel Floor-Standing Suitable Enclosures
Spacial SF
Steel Floor-Standing Suitable Enclosures Spacial SF
Spacial SF - Steel floor-standing suitable enclosures The floor standing steel enclosures Spacial SF allow over 600 different possible configurations. Choose yours! Easy to install in all existing spaces, the steel enclosures Spacial SF have been designed to save up to 25% of time in assembly ! Characteristics Unique framework design, based on the use of a highly rigid exclusive profile with 18 successive folds, which makes the steel enclosures Spacial SF the most robust on the market, capable of withstanding 1000 kg distributed in its volume ! Material Structure: top and bottom frames and 4 galvanised-steel vertical uprights with a thickness of 1.5 mm. Door: sheet steel with a thickness of 1.8 mm. Coating: epoxy-polyester paint, structured finish in grey RAL 7035. Versions The steel enclosures Spacial SF are available mounted or in kit version. Up to 600 different possible configurations using the kit. High degree of protection IP 55 in accordance to IEC 60529. IK 10 (IK 08 for transparent door) in accordance to IEC 62262. Certifications IEC 62 208, BV rules for classification steel ships, DNV Vibration Class A, UL & CUL 1,12 & 12K, NEMA 12 & 12K. Enclosures Spare Parts Schneider Electric selected a wide variety of spare parts for your enclosure. No matter if the enclosure is recently built or has several years, you can have the replacement parts you need. Benefits Enclosures designed to fit in any project. Floor standing steel enclosures Spacial SF: Suitable enclosures with up to 600 different possible configurations with the kit version. Most robust on the market: Capable of withstanding 1 000 kg distributed in its volume. Save up 25 % of time in assembly. Schneider-electric quality. Applications Industrial Energy and infrastructures Building

Spacial SF - Steel floor-standing suitable enclosures

The floor standing steel enclosures Spacial SF allow over 600 different possible configurations. Choose yours! Easy to install in all existing spaces, the steel enclosures Spacial SF have been designed to save up to 25% of time in assembly !

Characteristics
Unique framework design, based on the use of a highly rigid exclusive profile with 18 successive folds, which makes the steel enclosures Spacial SF the most robust on the market, capable of withstanding 1000 kg distributed in its volume !

Material

  • Structure: top and bottom frames and 4 galvanised-steel vertical uprights with a thickness of 1.5 mm.
  • Door: sheet steel with a thickness of 1.8 mm.
  • Coating: epoxy-polyester paint, structured finish in grey RAL 7035.

Versions

  • The steel enclosures Spacial SF are available mounted or in kit version. Up to 600 different possible configurations using the kit.

High degree of protection

  • IP 55 in accordance to IEC 60529.
  • IK 10 (IK 08 for transparent door) in accordance to IEC 62262.

Certifications
IEC 62 208, BV rules for classification steel ships, DNV
Vibration Class A, UL & CUL 1,12 & 12K, NEMA 12 & 12K.

Enclosures Spare Parts
Schneider Electric selected a wide variety of spare parts for your enclosure. No matter if the enclosure is recently built or has several years, you can have the replacement parts you need.

Benefits

Enclosures designed to fit in any project.

Floor standing steel enclosures Spacial SF:

  • Suitable enclosures with up to 600 different possible configurations with the kit version.
  • Most robust on the market:
    Capable of withstanding 1 000 kg distributed in its volume.
  • Save up 25 % of time in assembly.
  • Schneider-electric quality.

Applications

  • Industrial
  • Energy and infrastructures
  • Building
Supplier's Site

Technical Specifications

  Schneider Electric, Automation & Control
Product Category Industrial Enclosures
Product Number Spacial SF
Product Name Steel Floor-Standing Suitable Enclosures
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 78.74 inch (2000 mm)
Width 23.62 to 31.5 inch (600 to 800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
PCB Mounting Enclosures - 6276354 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Tin plated steel
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1414SCGLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details