Schneider Electric, Automation & Control Enclosure Spacial SF for Prisma Plus P system

Description
The Spacial SFP offer is part of the Spacial SF range. The Spacial SFP comprises specific enclosure models dedicated and optimized to receive Prisma functional units and busbar systems, horizontal & vertical, Linergy & flat bars. It offers a unique solution in terms of robustness & functionality Spacial SFP enclosures can be coupled with enclosures from the standard Spacial SF range to form mixed Power & Process control panels. Available in the following versions : 1 height: 2000mm 1 width: 700mm 3 depths: 500, 600 & 800mm All versions delivered with vertical up-rights for direct fixing of Prisma mounting plates & accessories Plain or transparent door Option : lateral duct, width 300mm, for vertical busbar system or cable management Main features IP 55 in accordance with IEC 60 529 IK 10 (IK 08 for transparent door) in accordance with IEC 62 208 Steel with epoxy-polyester painting, color RAL 7035 Certifications IEC 62 208, BV rules for classification steel ships, DNV Vibration Class A Together with the Prisma system, Spacial SFP allows the realization of Low Voltage type tested panels compliant to IEC 61 439-2 standard. Software The Spacial SFP range is part of the Schneider Electric Rapsodie software for complete quotation of electrical distribution boards. Spacial SFP references are also included into the Spacial.pro software. Click on the link to discover Prisma Benefits Spacial SFP & Prisma Plus systems are associated to fit industrial applications : Resistant to harsh environment and heavy loads : Spacial SF enclosures are IP55 & IK10, made from steel 1.8 mm thickness with epoxy-polyester paint color RAL 7035, textured finishing Standard compliant : Prisma Plus System in Spacial SF allows type tested distribution boards to be built following IEC 61 439-2 standard Mixing Power & Control applications Applications Industry, infrastructures Electrical Distribution board in harsh or industrial environments Mixed Power & Control process panel
Description
The Spacial SFP offer is part of the Spacial SF range. The Spacial SFP comprises specific enclosure models dedicated and optimized to receive Prisma functional units and busbar systems, horizontal & vertical, Linergy & flat bars. It offers a unique solution in terms of robustness & functionality Spacial SFP enclosures can be coupled with enclosures from the standard Spacial SF range to form mixed Power & Process control panels. Available in the following versions : 1 height: 2000mm 1 width: 700mm 3 depths: 500, 600 & 800mm All versions delivered with vertical up-rights for direct fixing of Prisma mounting plates & accessories Plain or transparent door Option : lateral duct, width 300mm, for vertical busbar system or cable management Main features IP 55 in accordance with IEC 60 529 IK 10 (IK 08 for transparent door) in accordance with IEC 62 208 Steel with epoxy-polyester painting, color RAL 7035 Certifications IEC 62 208, BV rules for classification steel ships, DNV Vibration Class A Together with the Prisma system, Spacial SFP allows the realization of Low Voltage type tested panels compliant to IEC 61 439-2 standard. Software The Spacial SFP range is part of the Schneider Electric Rapsodie software for complete quotation of electrical distribution boards. Spacial SFP references are also included into the Spacial.pro software. Click on the link to discover Prisma Benefits Spacial SFP & Prisma Plus systems are associated to fit industrial applications : Resistant to harsh environment and heavy loads : Spacial SF enclosures are IP55 & IK10, made from steel 1.8 mm thickness with epoxy-polyester paint color RAL 7035, textured finishing Standard compliant : Prisma Plus System in Spacial SF allows type tested distribution boards to be built following IEC 61 439-2 standard Mixing Power & Control applications Applications Industry, infrastructures Electrical Distribution board in harsh or industrial environments Mixed Power & Control process panel

Suppliers

Company
Product
Description
Supplier Links
The Spacial SFP offer is part of the Spacial SF range. The Spacial SFP comprises specific enclosure models dedicated and optimized to receive Prisma functional units and busbar systems, horizontal & vertical, Linergy & flat bars. It offers a unique solution in terms of robustness & functionality Spacial SFP enclosures can be coupled with enclosures from the standard Spacial SF range to form mixed Power & Process control panels. Available in the following versions : 1 height: 2000mm 1 width: 700mm 3 depths: 500, 600 & 800mm All versions delivered with vertical up-rights for direct fixing of Prisma mounting plates & accessories Plain or transparent door Option : lateral duct, width 300mm, for vertical busbar system or cable management Main features IP 55 in accordance with IEC 60 529 IK 10 (IK 08 for transparent door) in accordance with IEC 62 208 Steel with epoxy-polyester painting, color RAL 7035 Certifications IEC 62 208, BV rules for classification steel ships, DNV Vibration Class A Together with the Prisma system, Spacial SFP allows the realization of Low Voltage type tested panels compliant to IEC 61 439-2 standard. Software The Spacial SFP range is part of the Schneider Electric Rapsodie software for complete quotation of electrical distribution boards. Spacial SFP references are also included into the Spacial.pro software. Click on the link to discover Prisma Benefits Spacial SFP & Prisma Plus systems are associated to fit industrial applications : Resistant to harsh environment and heavy loads : Spacial SF enclosures are IP55 & IK10, made from steel 1.8 mm thickness with epoxy-polyester paint color RAL 7035, textured finishing Standard compliant : Prisma Plus System in Spacial SF allows type tested distribution boards to be built following IEC 61 439-2 standard Mixing Power & Control applications Applications Industry, infrastructures Electrical Distribution board in harsh or industrial environments Mixed Power & Control process panel

The Spacial SFP offer is part of the Spacial SF range.
The Spacial SFP comprises specific enclosure models dedicated and optimized to receive Prisma functional units and busbar systems, horizontal & vertical, Linergy & flat bars. It offers a unique solution in terms of robustness & functionality

Spacial SFP enclosures can be coupled with enclosures from the standard Spacial SF range to form mixed Power & Process control panels. Available in the following versions :

  • 1 height: 2000mm
  • 1 width: 700mm
  • 3 depths: 500, 600 & 800mm
  • All versions delivered with vertical up-rights for direct fixing of Prisma mounting plates & accessories
  • Plain or transparent door
  • Option : lateral duct, width 300mm, for vertical busbar system or cable management

Main features

  • IP 55 in accordance with IEC 60 529
  • IK 10 (IK 08 for transparent door) in accordance with IEC 62 208
  • Steel with epoxy-polyester painting, color RAL 7035

Certifications

  • IEC 62 208, BV rules for classification steel ships, DNV Vibration Class A
    Together with the Prisma system, Spacial SFP allows the realization of Low Voltage type tested panels compliant to IEC 61 439-2 standard.

Software

  • The Spacial SFP range is part of the Schneider Electric Rapsodie software for complete quotation of electrical distribution boards.
  • Spacial SFP references are also included into the Spacial.pro software.

Click on the link to discover Prisma

Benefits Spacial SFP & Prisma Plus systems are associated to fit industrial
applications :
Resistant to harsh environment and heavy loads :

  • Spacial SF enclosures are IP55 & IK10, made from steel 1.8 mm thickness with epoxy-polyester paint color RAL 7035, textured finishing

Standard compliant :

  • Prisma Plus System in Spacial SF allows type tested distribution boards to be built following IEC 61 439-2 standard
  • Mixing Power & Control applications

Applications

  • Industry, infrastructures
  • Electrical Distribution board in harsh or industrial environments
  • Mixed Power & Control process panel
Supplier's Site

Technical Specifications

  Schneider Electric, Automation & Control
Product Category Industrial Enclosures
Product Number Spacial SF for Prisma Plus P system
Product Name Enclosure
Type Electronic and Instrument Enclosures
Shape Rectangular
NEMA Rating NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Aluminium Control Box - AUX series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular; Square (optional feature)
Length 2.6 to 5.24 inch (66 to 133 mm)
View Details