BOGEN Magnetics GmbH Datasheets for Magnetostrictive Position Sensors
Magnetostrictive position sensors are non-contact linear position sensors that use the momentary interaction of two magnetic fields to produce a strain pulse that moves along a waveguide. One field is from a magnet that moves along the outside of the waveguide. The other field is from the waveguide itself.
Magnetostrictive Position Sensors: Learn more
| Product Name | Notes |
|---|---|
| accuracy class: ± 3 µm, ± 10 µm, ± 20 µm, ± 40 µm, ± 100 µm, others on request material: depending on application width: 5, 6, 8, 10, 12,... | |
| AKS16 can be used for linear measurements up to 256 mm in length and rotary measurements - radial and axial - up to 79 mm in diameter. The encoder provides... | |
| BOGEN produces magnetic scales and suitable accessories for a big variety of different applicaitons. The magnetic scale incremental bar can be attached with a scale written with one track or... | |
| BOGEN produces magnetic scales for a large variety of different applications. Linear Magnetic Nonius Scales can be encoded two or three tracks. Using different accuracy classes scales can be tailored... | |
| Combining AKS16-MT and BOGEN rotary scales offer cost-efficient absolute magnetic measurement solutions for many industrial applications where movements have to be measured. AKS16-MT is the perfect fit for rotary and... | |
| IKS15 convinces customers in automation, measurement and control technology with extremely high accuracy and a particularly high degree of modularity. BOGEN offers different variants of the IKS15, which we configure... | |
| IKS15.1 convinces customers in automation, measurement and control technology with extremely high accuracy and a particularly high degree of modularity. BOGEN offers different variants of the IKS15, which we configure... | |
| Linear Magnetic Scales (LMS) are the basis for highly accurate incremental and absolute magnetic measurement systems. The magnetization process, developed and patented by BOGEN, writes the magnetic poles with an... | |
| Linear Magnetic Scales (LMS) are the basis for highly accurate incremental and absolute magnetic measurement systems. They can be encoded with one or multiple tracks, with or without reference. The... | |
| The Absolute Magnetic Sensing Head ALS21 combined with BOGEN‘s magnetic scales offer cost-efficient magnetic measurement solutions for many industrial applications where movements or positions have to be measured. ALS21 can... | |
| The Absolute Magnetic Sensing Head ALS26 combined with BOGEN‘s magnetic scales offer cost-efficient magnetic measurement solutions for many industrial applications where movements or positions must be measured. ALS26 can be... | |
| The incremental magnetic sensing head IKS23 for linear and rotary applications is highly accurate and modular. IKS23 comes in different versions, which can be configured to customer-specific requirements. In combination... | |
| The incremental sensing head IKS9 from BOGEN delivers reliable results in all industrial areas where positions, distances and speeds have to be measured. IKS9 features an accuracy of better than... | |
| The incremental sensing head IKS9 from BOGEN delivers reliable results in allindustrial areas where positions, distances and speeds have to be measured. IKS9 features an accuracy of better than 10... | |
| When it comes to speed and position feedback requirements for linear motors, pick and place robots, and electronics and semiconductor manufacturing systems, linear encoder IKS24 is the right choice. It... | |
| With the AKS17 and associated scales, BOGEN offers cost-efficient absolute magnetic measuring solutions for all industrial applications where movements have to be measured. AKS17 can be used for linear measurements... | |
| With the combination of AKP18 and magnetic scales, BOGEN offers cost-efficient solutions for linear and rotational absolute magnetic measurement. The AKP18 is extremely compact and fits even smallest installation space. | |
| With the compact incremental magnetic sensing head IKP11, BOGEN offers superb performance in a small form factor. If space is decisive IKP11 is an excellent choice. IKP11 is the preferred... | |
| With the compact incremental magnetic sensing head IKS11, BOGEN offers superb performance in a small form factor. If space is decisive IKS11 is an excellent choice. IKS11 is the preferred... | |
| xMARS is an absolute magnetic sensor for linear measurement applications. The fast and reliable sensing circuit allows both position and velocity feedback in motion control systems. xMARS is the most... |