BOGEN Magnetics GmbH Absolute Magnetic Sensor ALS21

Description
The Absolute Magnetic Sensing Head ALS21 combined with BOGEN‘s magnetic scales offer cost-efficient magnetic measurement solutions for many industrial applications where movements or positions have to be measured. ALS21 can be used for linear measurements up to 8100 mm length with a resolution up to 1 µm. The measuring head provides both BISS-C or SSI outputs, including incremental signal output in parallel. Thanks to IP67 class protection and rugged mechanical design ALS21 can be implemented even in harsh industrial environments.
Datasheet
Description
The Absolute Magnetic Sensing Head ALS21 combined with BOGEN‘s magnetic scales offer cost-efficient magnetic measurement solutions for many industrial applications where movements or positions have to be measured. ALS21 can be used for linear measurements up to 8100 mm length with a resolution up to 1 µm. The measuring head provides both BISS-C or SSI outputs, including incremental signal output in parallel. Thanks to IP67 class protection and rugged mechanical design ALS21 can be implemented even in harsh industrial environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Absolute Magnetic Sensor ALS21 -  - BOGEN Magnetics GmbH
Berlin, Germany
Absolute Magnetic Sensor ALS21
Absolute Magnetic Sensor ALS21
The Absolute Magnetic Sensing Head ALS21 combined with BOGEN‘s magnetic scales offer cost-efficient magnetic measurement solutions for many industrial applications where movements or positions have to be measured. ALS21 can be used for linear measurements up to 8100 mm length with a resolution up to 1 µm. The measuring head provides both BISS-C or SSI outputs, including incremental signal output in parallel. Thanks to IP67 class protection and rugged mechanical design ALS21 can be implemented even in harsh industrial environments.

The Absolute Magnetic Sensing Head ALS21 combined with BOGEN‘s magnetic scales offer cost-efficient magnetic measurement solutions for many industrial applications where movements or positions have to be measured. ALS21 can be used for linear measurements up to 8100 mm length with a resolution up to 1 µm. The measuring head provides both BISS-C or SSI outputs, including incremental signal output in parallel. Thanks to IP67 class protection and rugged mechanical design ALS21 can be implemented even in harsh industrial environments.

Supplier's Site Datasheet

Technical Specifications

  BOGEN Magnetics GmbH
Product Category Linear Position Sensors
Product Name Absolute Magnetic Sensor ALS21
Sensor Technology Linear Encoder; Magnetoresistive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Compact Linear Displacement and Level Measurement Probe - SANTEST GYPE2K - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 1.97 to 9.84 inch (50 to 250 mm)
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
 - 7753877 - RS Components, Ltd.
RS Components, Ltd.
View Details