BOGEN Magnetics GmbH Absolute Magnetic Sensor AKS17

Description
With the AKS17 and associated scales, BOGEN offers cost-efficient absolute magnetic measuring solutions for all industrial applications where movements have to be measured. AKS17 can be used for linear measurements up to 3 m in length and for rotary measurements - radial and axial - from 102 mm up to 988 mm in diameter. The sensing head offers BISS-C or SSI as output as well as a parallel incremental signal output. With a resolution of 21 - 24 bits, this hollow shaft encoder outperforms typical shaft end applications many times over. With dimensions of 28 mm length, 16 mm width and a height of 6.6 mm (Molex version) or 3.4 mm (FFC version), the AKS17 is very compact. IP67 protection class enables use even in harsh environments.
Datasheet
Description
With the AKS17 and associated scales, BOGEN offers cost-efficient absolute magnetic measuring solutions for all industrial applications where movements have to be measured. AKS17 can be used for linear measurements up to 3 m in length and for rotary measurements - radial and axial - from 102 mm up to 988 mm in diameter. The sensing head offers BISS-C or SSI as output as well as a parallel incremental signal output. With a resolution of 21 - 24 bits, this hollow shaft encoder outperforms typical shaft end applications many times over. With dimensions of 28 mm length, 16 mm width and a height of 6.6 mm (Molex version) or 3.4 mm (FFC version), the AKS17 is very compact. IP67 protection class enables use even in harsh environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Absolute Magnetic Sensor AKS17 -  - BOGEN Magnetics GmbH
Berlin, Germany
Absolute Magnetic Sensor AKS17
Absolute Magnetic Sensor AKS17
With the AKS17 and associated scales, BOGEN offers cost-efficient absolute magnetic measuring solutions for all industrial applications where movements have to be measured. AKS17 can be used for linear measurements up to 3 m in length and for rotary measurements - radial and axial - from 102 mm up to 988 mm in diameter. The sensing head offers BISS-C or SSI as output as well as a parallel incremental signal output. With a resolution of 21 - 24 bits, this hollow shaft encoder outperforms typical shaft end applications many times over. With dimensions of 28 mm length, 16 mm width and a height of 6.6 mm (Molex version) or 3.4 mm (FFC version), the AKS17 is very compact. IP67 protection class enables use even in harsh environments.

With the AKS17 and associated scales, BOGEN offers cost-efficient absolute magnetic measuring solutions for all industrial applications where movements have to be measured. AKS17 can be used for linear measurements up to 3 m in length and for rotary measurements - radial and axial - from 102 mm up to 988 mm in diameter. The sensing head offers BISS-C or SSI as output as well as a parallel incremental signal output. With a resolution of 21 - 24 bits, this hollow shaft encoder outperforms typical shaft end applications many times over. With dimensions of 28 mm length, 16 mm width and a height of 6.6 mm (Molex version) or 3.4 mm (FFC version), the AKS17 is very compact. IP67 protection class enables use even in harsh environments.

Supplier's Site Datasheet

Technical Specifications

  BOGEN Magnetics GmbH
Product Category Linear Position Sensors
Product Name Absolute Magnetic Sensor AKS17
Sensor Technology Linear Encoder; Magnetoresistive Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 118 inch (3000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Linear Displacement and Level Measurement Probe - SANTEST GYMR5 - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.5906 to 78.74 inch (15 to 2000 mm)
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
 - 9094206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 19.69 inch (500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details