BOGEN Magnetics GmbH Customized Linear Scales

Description
accuracy class: ± 3 µm, ± 10 µm, ± 20 µm, ± 40 µm, ± 100 µm, others on request material: depending on application width: 5, 6, 8, 10, 12, 15, 20, 25 ±0.2 mm (others on request) thickness: 0.5 to 1.66 mm (depending on scale setup) pole pitch: custom code pattern operating temperature: depending on material mounting holes: div. options available
Description
accuracy class: ± 3 µm, ± 10 µm, ± 20 µm, ± 40 µm, ± 100 µm, others on request material: depending on application width: 5, 6, 8, 10, 12, 15, 20, 25 ±0.2 mm (others on request) thickness: 0.5 to 1.66 mm (depending on scale setup) pole pitch: custom code pattern operating temperature: depending on material mounting holes: div. options available

Suppliers

Company
Product
Description
Supplier Links
Customized Linear Scales -  - BOGEN Magnetics GmbH
Berlin, Germany
Customized Linear Scales
Customized Linear Scales
accuracy class: ± 3 µm, ± 10 µm, ± 20 µm, ± 40 µm, ± 100 µm, others on request material: depending on application width: 5, 6, 8, 10, 12, 15, 20, 25 ±0.2 mm (others on request) thickness: 0.5 to 1.66 mm (depending on scale setup) pole pitch: custom code pattern operating temperature: depending on material mounting holes: div. options available

accuracy class: ± 3 µm, ± 10 µm, ± 20 µm, ± 40 µm, ± 100 µm, others on request
material: depending on application
width: 5, 6, 8, 10, 12, 15, 20, 25 ±0.2 mm (others on request)
thickness: 0.5 to 1.66 mm (depending on scale setup)
pole pitch: custom code pattern
operating temperature: depending on material
mounting holes: div. options available

Supplier's Site

Technical Specifications

  BOGEN Magnetics GmbH
Product Category Linear Position Sensors
Product Name Customized Linear Scales
Sensor Technology Linear Encoder; Magnetoresistive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

6300 Linear Potentiometer -  - Sensata Technologies
Sensata Technologies
Specs
Sensor Technology Linear Potentiometer
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Conf. Displacem. Trans. K-WA+L, plunger - K-WA-L+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details