BOGEN Magnetics GmbH Absolute Magnetic Sensor ALS26

Description
The Absolute Magnetic Sensing Head ALS26 combined with BOGEN‘s magnetic scales offer cost-efficient magnetic measurement solutions for many industrial applications where movements or positions must be measured. ALS26 can be used for linear measurements up to 32700 mm length with a resolution up to 1 µm. The measuring head provides both BISS-C and SSI outputs or a Panasonic output and an additional incremental output for speed feedback. Thanks to IP67 class protection and rugged mechanical design ALS26 can be implemented even in harsh industrial environments.
Datasheet
Description
The Absolute Magnetic Sensing Head ALS26 combined with BOGEN‘s magnetic scales offer cost-efficient magnetic measurement solutions for many industrial applications where movements or positions must be measured. ALS26 can be used for linear measurements up to 32700 mm length with a resolution up to 1 µm. The measuring head provides both BISS-C and SSI outputs or a Panasonic output and an additional incremental output for speed feedback. Thanks to IP67 class protection and rugged mechanical design ALS26 can be implemented even in harsh industrial environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Absolute Magnetic Sensor ALS26 -  - BOGEN Magnetics GmbH
Berlin, Germany
Absolute Magnetic Sensor ALS26
Absolute Magnetic Sensor ALS26
The Absolute Magnetic Sensing Head ALS26 combined with BOGEN‘s magnetic scales offer cost-efficient magnetic measurement solutions for many industrial applications where movements or positions must be measured. ALS26 can be used for linear measurements up to 32700 mm length with a resolution up to 1 µm. The measuring head provides both BISS-C and SSI outputs or a Panasonic output and an additional incremental output for speed feedback. Thanks to IP67 class protection and rugged mechanical design ALS26 can be implemented even in harsh industrial environments.

The Absolute Magnetic Sensing Head ALS26 combined with BOGEN‘s magnetic scales offer cost-efficient magnetic measurement solutions for many industrial applications where movements or positions must be measured. ALS26 can be used for linear
measurements up to 32700 mm length with a resolution up to 1 µm. The measuring head provides both BISS-C and SSI outputs or a Panasonic output and an additional incremental output for speed feedback. Thanks to IP67 class protection and rugged
mechanical design ALS26 can be implemented even in harsh industrial environments.

Supplier's Site Datasheet

Technical Specifications

  BOGEN Magnetics GmbH
Product Category Linear Position Sensors
Product Name Absolute Magnetic Sensor ALS26
Sensor Technology Linear Encoder; Magnetoresistive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

Compact Linear Displacement and Level Measurement Probe - SANTEST GYMS - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.5906 to 118 inch (15 to 3000 mm)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
 - 7753880 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 0.0591 inch (1.5 mm)
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details