BOGEN Magnetics GmbH Incremental Magnetic Sensor IKS23

Description
The incremental magnetic sensing head IKS23 for linear and rotary applications is highly accurate and modular. IKS23 comes in different versions, which can be configured to customer-specific requirements. In combination with our tailor-made linear and rotary scales, we offer measurement solutions for almost every application.
Description
The incremental magnetic sensing head IKS23 for linear and rotary applications is highly accurate and modular. IKS23 comes in different versions, which can be configured to customer-specific requirements. In combination with our tailor-made linear and rotary scales, we offer measurement solutions for almost every application.
Datasheet
Datasheet Summary
Powered by GS/AI

The IKS23 Incremental Magnetic Sensor from BOGEN Magnetics GmbH is designed for both linear and rotary applications, offering high accuracy and modularity. It supports various pole pitches of 1 mm, 2 mm, and 5 mm, with resolution options ranging from 0.5 µm to 50 µm. The sensor can measure lengths up to 100 meters and features an IP67 protection rating, making it suitable for harsh environments. It operates within a temperature range of -25 °C to +85 °C and can withstand shocks of up to 250 g and vibrations of 10 g. The IKS23 provides flexible electrical connections, including Hi-flex cables and M12 or M8 connectors, and supports counting frequencies of up to 5 MHz. This sensor is ideal for applications requiring precise position measurement and can be customized to meet specific project needs.

Datasheet Summary
Powered by GS/AI

The IKS23 Incremental Magnetic Sensor from BOGEN Magnetics GmbH is designed for both linear and rotary applications, offering high accuracy and modularity. It supports various pole pitches of 1 mm, 2 mm, and 5 mm, with resolution options ranging from 0.5 µm to 50 µm. The sensor can measure lengths up to 100 meters and features an IP67 protection rating, making it suitable for harsh environments. It operates within a temperature range of -25 °C to +85 °C and can withstand shocks of up to 250 g and vibrations of 10 g. The IKS23 provides flexible electrical connections, including Hi-flex cables and M12 or M8 connectors, and supports counting frequencies of up to 5 MHz. This sensor is ideal for applications requiring precise position measurement and can be customized to meet specific project needs.

Suppliers

Company
Product
Description
Supplier Links
Incremental Magnetic Sensor IKS23 -  - BOGEN Magnetics GmbH
Berlin, Germany
Incremental Magnetic Sensor IKS23
Incremental Magnetic Sensor IKS23
The incremental magnetic sensing head IKS23 for linear and rotary applications is highly accurate and modular. IKS23 comes in different versions, which can be configured to customer-specific requirements. In combination with our tailor-made linear and rotary scales, we offer measurement solutions for almost every application.

The incremental magnetic sensing head IKS23 for linear and rotary applications is highly accurate and modular. IKS23 comes in different versions, which can be configured to customer-specific requirements. In combination with our tailor-made linear and rotary scales, we offer measurement solutions for almost every application.

Supplier's Site Datasheet

Technical Specifications

  BOGEN Magnetics GmbH
Product Category Linear Position Sensors
Product Name Incremental Magnetic Sensor IKS23
Sensor Technology Linear Encoder; Magnetoresistive Linear Position Sensor/Switch
Unlock Full Specs
to access all available technical data

Similar Products

All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYSE-P - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical; Other; Hexagonal Prism
Measurement Range 1.97 to 295 inch (50 to 7500 mm)
View Details
Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
 - 7753883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 0.2362 inch (6 mm)
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details