The EPOS4 Module 50/8 is a dynamic OEM positioning controller module for integration into customer systems. Designed for use with brushed DC motors with encoders and brushless EC motors (BLDC) with Hall sensors and encoders up to 400 W continuous output power.
| maxon | |
|---|---|
| Product Category | Motion Controllers |
| Product Number | 504384 |
| Product Name | EPOS4 Module 50/8, digital positioning controller, 8 A, 10 - 50 VDC |
| Motor / System | DC Brushed |
| Servo Feedback | Hall Effect |
| Operating Temperature | -30 to 45 C (-22 to 113 F) |