Eteily Technologies India Pvt. Ltd. Datasheets for Chip Antennas
Chip antennas are semiconductor ICs used to collect or radiate electromagnetic waves.
Chip Antennas: Learn more
| Product Name | Notes |
|---|---|
| 2.4GHz 3dBi Rubber Duck Antenna Eteily manufactures a wide range of Rubber Duck Antennas covering a wide range of frequencies supporting all applications. Our antennas are designed to work in... | |
| 4G 8dBi Flexible Internal Antenna The 4G 8dBi Flexible Internal Antenna is a high-performance antenna designed for improving 4G LTE connectivity in a variety of applications. Its flexible design allows... | |
| 868MHz / LoRa 5dBi PCB Flexible Antenna This 868MHz LoRa antenna is designed for long-range wireless communication applications. It features a 5dBi gain and a flexible PCB design with a... | |
| Ceramic SMD 4G/5G/GPS/Glonass Antenna The 4G LTE Ceramic SMD antenna is a versatile and compact solution designed for seamless integration into modern devices. With its advanced ceramic design and surface... | |
| ETEILY manufactures small and cost effective Helical Spring antenna used for all wireless devices and modules without much spacing.These spring antennas can directly soldered into the devices effortlessly. Ingenious structure... | |
| FEATURES Low Profile Low Loss Compact Adhesive Mounting | |
| A 5G 14dBi flexible PCB internal antenna would likely be designed for use in small devices like smartphones, IoT devices, or other portable electronics where space is limited and flexibility... | |
| A 5G 14dBi PCB internal antenna is a high-performance component designed to enable reliable and high-speed wireless communication within electronic devices operating on 5G networks. Its compact size, high gain,... | |
| A 5.8GHz ISM Band Chip Antenna is a compact and efficient antenna designed to operate within the 5.8 GHz frequency range, which is part of the Industrial, Scientific, and Medical... | |
| An 3G 3dBi Spring Magnetic Antenna is typically used for communication in wireless systems operating in the 3G frequency band, which is commonly used for applications like LoRa (Long Range),... | |
| Contact Us We are manufacturer of Antenna in India, We are world Wide Supplier. Eteily is a global supplier of Antenna, as manufacturer we understand customer requirement and provide best... | |
| Description: The 4G PCB Internal Antenna with 1.13mm Cable (L-10CM) and UFL Connector is a compact and efficient antenna solution designed to provide reliable 4G LTE connectivity for a variety... | |
| Eteily's Ceramic Patch Antenna is a low profile, dielectric antenna element specifically designed for 1575.42MHz L1 GPS, 1602MHz GLONASS & Galileo L1 1575.42MHz applications.The flat patch antenna incorporates a Square... | |
| FEATURES: Compact Size. Low Cost. Right Angle version available on request Tin and Nickel plated for corrosion-free Antennas with a rubber sleeve to protect from sparks | |
| Home // RF Antenna // Cellular Antenna // 4G LTE Antenna // 4G Internal Antenna // 2G/3G/4G Surface Mount Antenna | |
| Home // RF Antenna // Cellular Antenna // 5G Antenna // 5G Internal Antenna // 5G PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector | |
| Home // RF Antenna // GPS-GNSS ANTENNA // Internal GNSS GPS // GPS L1 PCB Mount Ceramic Patch Antenna (8*8) | |
| PRODUCT DESCRIPTION This is a 3dBi GSM/GPRS/3G PCB Antenna with UFL/MHF1/IPEX Female Connector. This PCB/Sticker Antenna is a wireless device to receive and transmit signals, it has been widely used... | |
| Reliable 2.4GHz ISM Band Chip Antenna for Seamless Wireless Connectivity A 2.4GHz ISM Band Chip Antenna is a compact and efficient antenna designed to operate within the 2.4 GHz frequency... | |
| The 5G 10dBi Flexible PCB Round Shape Internal Antenna with 1.13mm Cable (L-10cm) + UFL Connector is a high-performance antenna designed to enhance 5G connectivity within compact or embedded systems. | |
| This is a LTE 5dBi Antenna with UFL Connector for all 4G projects. Features: Frequency: 698 ~ 2700 MHz V.S.W.R: <= 2.0 Antenna Gain: 5.0 ± 0.7dBi Polarization: Vertical Impedance:... | |
| Product: Antenna Type: Internal Antenna Frequency: 1575.42MHz / 1602MHz Technology: GPS / GLONASS Radiation: Omnidirectional Impedance: 50Ω Mounting: Thru-Hole Mount Ceramic Dimension: 15x15x4mm | |
| Product: Antenna Type: Internal Antenna Frequency: 1575.42MHz Impedance: 50Ω Mounting: Thru-Hole Mount Ceramic Dimension: 35x35x4mm Termination Method: Solder Material: Ceramic Enclosure | |
| Product: Antenna Type: Internal Antenna Frequency: 1575.42MHz Technology: GPS Radiation: Omnidirectional Mounting: PCB Mount Dimension: 38x16mm Cable: 1.13mm Connector: UFL Right Angled | |
| Product: Antenna Type: Internal Antenna Frequency: 2400~2500/5700~5800M Hz Gain: 3~5dBi Technology: Wi-Fi Radiation: Omnidirectional Mounting: PCB Mount Dimension: 63mmx11.5mm Cable: 1.13mm Connector: UFL Right Angled | |
| Product: Antenna Type: Internal Antenna Frequency: 2400~2500/5700~5800M Hz Gain: 4dBi Technology: Wi-Fi Radiation: Omnidirectional Mounting: PCB Mount Dimension: 51x9mm Cable: 1.13mm Connector: UFL Female | |
| Product: Antenna Type: Internal Antenna Frequency: 2400~2500MHz Gain: 2dBi Technology: Wi-Fi Radiation: Omnidirectional Cable: 1.13mm Connector: UFL Right Angled | |
| Product: Antenna Type: Internal Antenna Frequency: 2400~2500MHz Gain: 2dBi Technology: Wi-Fi Radiation: Omnidirectional Mounting: Surface Mount Dimension: L:8xH:1xW:1mm | |
| Product: Antenna Type: Internal Antenna Frequency: 2400~2500MHz Gain: 3dBi Dimension: 22x18mm Cable: 1.13mm Connector: UFL Female Connector | |
| Product: Antenna Type: Internal Antenna Frequency: 2400~2500MHz Gain: 3dBi Dimension: 25x9mm Cable: 1.13mm Connector: UFL Female | |
| Product: Antenna Type: Internal Antenna Frequency: 2400~2500MHz Gain: 3dBi Technology: Wi-Fi Dimension: 20x19mm Cable: 1.13mm Connector: UFL Female | |
| Product: Antenna Type: Internal Antenna Frequency: 2400~2500MHz Gain: 4dBi Technology: Wi-Fi Radiation: Omnidirectional Impedance: 50Ω Cable: RG178 Connector: SMA Male | |
| Product: Antenna Type: Internal Antenna Frequency: 2400~2500MHz Gain: 4~5dBi Technology: Wi-Fi Radiation: Omnidirectional Mounting: PCB Mount Dimension: 38x16mm Cable: 1.13mm Connector: UFL Right Angled | |
| Product: Antenna Type: Internal Antenna Frequency: 2400~2500MHz Gain: 5dBi Technology: Wi-Fi Radiation: Omnidirectional Dimension: 52x24mm Cable: 1.13mm Connector: UFL Female | |
| Product: Antenna Type: Internal Antenna Frequency: 2400~2500MHz Gain: 8dBi Technology: Wi-Fi Radiation: Omnidirectional Dimension: 68x59mm Cable: 1.13mm Connector: UFL Female | |
| Product: Antenna Type: Internal Antenna Frequency: 2400~2500MHz Radiation: Omnidirectional | |
| Product: Antenna Type: Internal Antenna Frequency: 433MHz Gain: 3dBi Technology: LoRa Radiation: Omnidirectional Dimension: 29x6mm Cable: 1.13mm Connector: UFL Right Angled | |
| Product: Antenna Type: Internal Antenna Frequency: 433MHz Gain: 3dBi Technology: LoRa Radiation: Omnidirectional Mounting: PCB Mount Dimension: 32x7mm Cable: 1.13mm Connector: UFL Right Angled | |
| Product: Antenna Type: Internal Antenna Frequency: 433MHz Gain: 4dBi Technology: LoRa Radiation: Omnidirectional Mounting: PCB Mount Dimension: 50x12mm Cable: 1.13mm Connector: UFL Right Angled | |
| Product: Antenna Type: Internal Antenna Frequency: 433MHz Gain: 5dBi Technology: LoRa Radiation: Omnidirectional Mounting: PCB Mount Dimension: 42x12mm Cable: 1.13mm Connector: UFL Right Angled | |
| Product: Antenna Type: Internal Antenna Frequency: 433MHz Gain: 8dBi Technology: LoRa Radiation: Omnidirectional Mounting: PCB Mount Dimension: 73x17mm Cable: 1.13mm Connector: UFL Right Angled | |
| Product: Antenna Type: Internal Antenna Frequency: 5700~5800MHz Gain: 3dBi Technology: Wi-Fi Radiation: Omnidirectional Mounting: PCB Mount Cable: 1.13mm Connector: UFL Right Angled | |
| Product: Antenna Type: Internal Antenna Frequency: 600~6000MHz Gain: 4dBi Technology: 5G Radiation: Omnidirectional Impedance: 50Ω Mounting: PCB Mount Cable: 1.13mm Connector: UFL Right Angled | |
| Product: Antenna Type: Internal Antenna Frequency: 600~6000MHz Gain: 5dBi Technology: 5G Radiation: Omnidirectional Impedance: 50Ω Dimension: 113x16mm Cable: 1.13mm Connector: UFL Right Angled | |
| Product: Antenna Type: Internal Antenna Frequency: 600~6000MHz Gain: 5dBi Technology: 5G Radiation: Omnidirectional Impedance: 50Ω Mounting: PCB Mount Dimension: 105x12mm Cable: 1.13mm Connector: UFL Right Angled | |
| Product: Antenna Type: Internal Antenna Frequency: 600~6000MHz Gain: 6dBi Technology: 5G Radiation: Omnidirectional Impedance: 50Ω Dimension: 127x18mm Cable: 1.13mm Connector: UFL Right Angled | |
| Product: Antenna Type: Internal Antenna Frequency: 600~6000MHz Gain: 7dBi Radiation: Omnidirectional Impedance: 50Ω Mounting: PCB Mount Dimension: 135x33mm Cable: 1.13mm Connector: UFL Right Angled | |
| Product: Antenna Type: Internal Antenna Frequency: 600~6000MHz Technology: 5G Radiation: Omnidirectional Impedance: 50Ω Dimension: 145x13mm Cable: 1.13mm Connector: UFL Right Angled | |
| Product: Antenna Type: Internal Antenna Frequency: 600~6000MHz Technology: 5G Radiation: Omnidirectional Impedance: 50Ω Mounting: PCB Mount Cable: 1.13mm Connector: UFL Right Angled | |
| Product: Antenna Type: Internal Antenna Frequency: 600~6000MHz Technology: 5G Radiation: Omnidirectional Impedance: 50Ω Mounting: PCB Mount Dimension: 180x20mm Cable: 1.13mm Connector: UFL Right Angled | |
| Product: Antenna Type: Internal Antenna Frequency: 600~6000MHz Technology: 5G Radiation: Omnidirectional Mounting: PCB Mount Dimension: 145x13mm Cable: 1.13mm Connector: UFL Right Angled | |
| Product: Antenna Type: Internal Antenna Frequency: 698~2700MHz + 1575.42MHz Gain: 4~5dBi Technology: 4G + GPS Radiation: Omnidirectional Mounting: PCB Mount Dimension: 73x19mm Cable: 1.13mm Connector: UFL Right Angled | |
| Product: Antenna Type: Internal Antenna Frequency: 698~2700MHz Gain: 2~3dBi Technology: 4G Dimension: 32x8mm Cable: 1.13mm Connector: UFL Female | |
| Product: Antenna Type: Internal Antenna Frequency: 698~2700MHz Gain: 3dBi Technology: 4G Radiation: Omnidirectional Mounting: PCB Mount Cable: RG178 Connector: UFL Right Angled | |
| Product: Antenna Type: Internal Antenna Frequency: 698~2700MHz Gain: 4dBi Radiation: Omnidirectional Dimension: ⌀40mm Cable: RG178 Connector: UFL Female | |
| Product: Antenna Type: Internal Antenna Frequency: 698~2700MHz Gain: 4dBi Technology: 4G Colour: Black Dimension: 40x15mm | |
| Product: Antenna Type: Internal Antenna Frequency: 698~2700MHz Gain: 4dBi Technology: 4G Radiation: Omnidirectional Mounting: PCB Mount Dimension: 40x7mm Cable: 1.13mm Connector: UFL Right Angled | |
| Product: Antenna Type: Internal Antenna Frequency: 698~2700MHz Gain: 4dBi Technology: 4G Radiation: Omnidirectional Mounting: PCB Mount Dimension: 50x12mm Cable: 1.13mm Connector: UFL Right Angled | |
| Product: Antenna Type: Internal Antenna Frequency: 698~2700MHz Gain: 5dBi Radiation: Omnidirectional Mounting: PCB Mount Dimension: 100x14mm Cable: 1.13mm Connector: UFL Right Angled | |
| Product: Antenna Type: Internal Antenna Frequency: 698~2700MHz Gain: 5dBi Technology: 4G Mounting: Adhesive Mount Dimension: 52x24mm | |
| Product: Antenna Type: Internal Antenna Frequency: 698~2700MHz Gain: 5dBi Technology: 4G Radiation: Omnidirectional Mounting: PCB Mount Dimension: 42x12mm Cable: 1.13mm Connector: UFL Right Angled | |
| Product: Antenna Type: Internal Antenna Frequency: 698~2700MHz Gain: 6dBi Technology: 4G Radiation: Omnidirectional Mounting: PCB Mount Dimension: 46x17mm Cable: 1.13mm Connector: UFL Right Angled | |
| Product: Antenna Type: Internal Antenna Frequency: 824~960 / 1920~2690 MHz Gain: 5dBi Technology: 3G Radiation: Omnidirectional Dimension: 100x14mm Cable: 1.13mm Connector: UFL Right Angled | |
| Product: Antenna Type: Internal Antenna Frequency: 824~960 / 1920~2690 MHz Gain: 5dBi Technology: 3G Radiation: Omnidirectional Mounting: PCB Mount Dimension: 125x14mm Cable: 1.13mm Connector: UFL Female | |
| Product: Antenna Type: Internal Antenna Frequency: 824~960/1710~1990 MHz Gain: 3dBi Radiation: Omnidirectional Mounting: PCB Mount Dimension: 32x8mm Cable: 1.13mm Connector: UFL | |
| Product: Antenna Type: Internal Antenna Frequency: 824~960/1710~1990 MHz Gain: 5dBi Radiation: Omnidirectional Cable: 1.13mm Connector: UFL Right Angled | |
| Product: Antenna Type: Internal Antenna Frequency: 864~868MHz Gain: 2dBi Radiation: Omnidirectional Dimension: 32x8mm Cable: 1.13mm Connector: UFL Right Angled | |
| Product: Antenna Type: Internal Antenna Frequency: 864~868MHz Gain: 3dBi Radiation: Omnidirectional Mounting: PCB Mount Cable: 1.13mm Connector: UFL Right Angled | |
| Product: Antenna Type: Internal Antenna Frequency: 864~868MHz Gain: 4dBi Technology: LoRa Radiation: Omnidirectional Mounting: PCB Mount Dimension: 40x7mm Cable: 1.13mm Connector: UFL Right Angled | |
| Product: Antenna Type: Internal Antenna Frequency: 864~868MHz Gain: 4dBi Technology: LoRa Radiation: Omnidirectional Mounting: PCB Mount Dimension: 50x12mm Cable: 1.13mm Connector: UFL Right Angled | |
| Product: Antenna Type: Internal Antenna Frequency: 864~868MHz Gain: 4~5dBi Technology: LoRa Radiation: Omnidirectional Mounting: PCB Mount Dimension: 61x7.5mm Cable: 1.13mm Connector: UFL Right Angled | |
| Product: Antenna Type: Internal Antenna Frequency: 864~868MHz Gain: 5dBi Technology: LoRa Radiation: Omnidirectional Mounting: PCB Mount Dimension: 42x12mm Cable: 1.13mm Connector: UFL Right Angled | |
| Product: Antenna Type: Internal Antenna Frequency: 864~868MHz Gain: 6dBi Technology: LoRa Radiation: Omnidirectional Impedance: 50Ω Cable: 1.13mm Connector: UFL Right Angled | |
| Product: Antenna Type: Internal Antenna Frequency: 864~868MHz Gain: 6dBi Technology: LoRa Radiation: Omnidirectional Mounting: PCB Mount Dimension: 46x17mm Cable: 1.13mm Connector: UFL Right Angled | |
| Product: Antenna Type: Internal Antenna Frequency: 865MHz Gain: 5dBi Technology: LoRa Dimension: 52x24mm Cable: 1.13mm Connector: UFL Right Angled | |
| Product: Antenna Type: Internal Antenna Frequency: 915MHz Gain: 4dBi Technology: LoRa Radiation: Omnidirectional Mounting: PCB Mount Dimension: 40x7mm Cable: 1.13mm Connector: UFL Right Angled | |
| Product: Antenna Type: Internal Antenna Frequency: 915MHz Gain: 4~5dBi Technology: LoRa Radiation: Omnidirectional Mounting: PCB Mount Dimension: 61x7.5mm Cable: 1.13mm Connector: UFL Right Angled | |
| Product: Antenna Type: Internal Antenna Frequency: 915MHz Gain: 6dBi Technology: LoRa Radiation: Omnidirectional Mounting: PCB Mount Dimension: 73x17mm Cable: 1.13mm Connector: UFL Right Angled | |
| Product: Antenna Type: Internal Antenna Frequency: 925MHz Gain: 3dBi Radiation: Omnidirectional Dimension: 35x6mm Cable: 1.13mm Connector: UFL | |
| Product: Antenna Type: Internal Antenna Frequency: 925MHz Gain: 5dBi Technology: LoRa Radiation: Omnidirectional Cable: 1.13mm Connector: UFL Female | |
| Product: Antenna Type: Internal Antenna Frequency: 925MHz Gain: 5dBi Technology: LoRa Radiation: Omnidirectional Dimension: 100x14mm Cable: 1.13mm Connector: UFL Right Angled | |
| Product: Antenna Type: Internal Antenna Mounting: PCB Mount Cable: 1.13mm Connector: UFL Right Angled |