Eteily Technologies India Pvt. Ltd. Datasheets for RF and Microwave Connectors

RF and microwave connectors are used to connect the ends of cables in systems that operate in the radio frequency (RF) or microwave spectrum. They include threaded or bayonet-style couplings that snap, screw, or push into place.
RF and Microwave Connectors: Learn more

Product Name Notes
· Type: N - N RF Adapter · Gender: Male – Female · Orientation: Right Angled · Plating: Nickel Plated
FEATURES Type: BNC Connector Gender: Female Mounting: Solder type Material: Brass Plating: Nickel
FEATURES Type: BNC Connector Gender: Female Supporting Cable: RG316 Material & Plating: Brass, Nickel
Contact Us We are manufacturer of Antenna in India, We are world Wide Supplier. Eteily is a global supplier of Antenna, as manufacturer we understand customer requirement and provide best...
Eteily offer best quality BNC Tee adapter, which is a great CCTV accessory that allows you to connect a single camera into two video receivers, like a DVR and a...
ETEILY offers high quality SMB Connectors with a Snap-On coupling mechanism and is available in 50ohm configurations. They are used for inter board or assembly connections within equipment. The connector...
ETEILY supplies high quality MCX coaxial connectors with 50ohm impedance featuring a snap-on locking mechanism. Our MCX connectors offer high reliability, long service life, as well as easy and fast...
ETEILY supplies high quality SMC Connectors with screw coupling mechanism that operate up to 4GHz. The screw mechanism permits a vibration-proof connection suitable for semi-permanent connections and for use in...
High Quality Gold Plated Connector Eteily have a wide range of best quality gold plated SMA Connectors for all you’re applications. The connectors have a threaded outer coupling interface. It...
Home // RF Connectors // BNC Connector // BNC (F) B/H Connector for RG316 Cable
Home // RF Connectors // BNC Connector // BNC (F) B/H Solder type Gold Plated Connector
Home // RF Connectors // BNC Connector // BNC (F) Bulkhead Solder Type Connector
Home // RF Connectors // BNC Connector // BNC (F) R/A Connector for RG174 Cable
Home // RF Connectors // BNC Connector // BNC (F) St. Clamp Connector for RG 58 Cable
Home // RF Connectors // BNC Connector // BNC (F) St. Connector For RG58 Cable
Home // RF Connectors // BNC Connector // BNC (F) St. Connector for RG59 Cable
Home // RF Connectors // FME Connector // FME (F) St. Connector for RG58 Cable
Home // RF Connectors // FME Connector // FME (M) St. Connector for RG58 Cable
Home // RF Connectors // N Connector // N (F) BH St. Connector for RG142 Cable
Home // RF Connectors // N Connector // N (F) BH St. Connector for RG316 cable
Home // RF Connectors // N Connector // N (F) St. Connector for HLF400/LMR400 Cable
Home // RF Connectors // N Connector // N (F) St. Connector for RG174 Cable
Home // RF Connectors // N Connector // N (F) St. Connector for RG58 Cable
Home // RF Connectors // N Connector // N (M) St. Connector for HLF400 Cable
Home // RF Connectors // N Connector // N (M) St. Connector for RG174 Cable
Home // RF Connectors // N Connector // N (M) St. Connector for RG214 Cable
Home // RF Connectors // N Connector // N (M) St. Connector for RG316 Cable
Home // RF Connectors // N Connector // N (M) St. Connector for RG58 Cable
Home // RF Connectors // N Connector // N (M) Straight Connector for RG402 Cable
Home // RF Connectors // N Connector // N Female Clamp Connector for HLF400 Cable
Home // RF Connectors // QMA Connector // QMA (M) R/A Connector for RG58 Cable
Home // RF Connectors // SMA Connector // Crimp/Cable // RP SMA (F) B/H St. Connector for 1.13mm Cable
Home // RF Connectors // SMA Connector // Crimp/Cable // RP SMA (F) B/H St. Connector for RG316 Cable
Home // RF Connectors // SMA Connector // Crimp/Cable // RP SMA (M) St. Connector for RG316 Cable
Home // RF Connectors // SMA Connector // Crimp/Cable // SMA (F) B/H Connector for 1.13mm RF Cable
Home // RF Connectors // SMA Connector // Crimp/Cable // SMA (F) B/H Connector for RG316 Cable with Sky Window G/P
Home // RF Connectors // SMA Connector // Crimp/Cable // SMA (F) B/H RF 1.13MM CABLE NICKLE PLATED CONNECTOR
Home // RF Connectors // SMA Connector // Crimp/Cable // SMA (F) BH St. Connector for RG58 Cable
Home // RF Connectors // SMA Connector // Crimp/Cable // SMA (F) BH St. IP68 Rated Connector for 1.13mm Cable
Home // RF Connectors // SMA Connector // Crimp/Cable // SMA (F) St. Connector for RG141 Cable
Home // RF Connectors // SMA Connector // Crimp/Cable // SMA (F) St. Connector for RG316 Cable
Home // RF Connectors // SMA Connector // Crimp/Cable // SMA (F) Straight Connector for RG58 Cable
Home // RF Connectors // SMA Connector // Crimp/Cable // SMA (M) R/A Connector for RG402 Cable
Home // RF Connectors // SMA Connector // Crimp/Cable // SMA (M) R/A Connector for RG58 Cable N/P
Home // RF Connectors // SMA Connector // Crimp/Cable // SMA (M) R/A Connector for RG58 Cable
Home // RF Connectors // SMA Connector // Crimp/Cable // SMA (M) St. Connector for RG141 Cable
Home // RF Connectors // SMA Connector // Crimp/Cable // SMA (M) St. Connector for RG316 Cable ( with Sky Window)
Home // RF Connectors // SMA Connector // Crimp/Cable // SMA (M) St. Connector for RG316 Cable
Home // RF Connectors // SMA Connector // Crimp/Cable // SMA Male R/A Connector for HLF100 Cable
Home // RF Connectors // SMA Connector // Crimp/Cable // SMA Male St. Connector for RG405 Cable
Home // RF Connectors // SMA Connector // PCB Mount // RP SMA (F) B/H R/A PCB Mount Connector
Home // RF Connectors // SMA Connector // PCB Mount // RP SMA (F) St. B/H PCB Mount Connector
Home // RF Connectors // SMA Connector // SMA Male Straight Termination
Home // RF Connectors // TNC Connector // TNC (M) St. Clamp Connector for HLF400 Cable
Home // RF Connectors // TS-9 Connector // TS-9 St. Connector for RG58 Cable
Home // RF Connectors // UFL IPEX MHF // MHF2 Female R/A Connector
Home // RF Connectors // UFL IPEX MHF // UFL (IPEX) Female Connector
Home // RF Connectors // UFL IPEX MHF // UFL Male PCB Mount SMT Connector
Package Includes: 1 x MMCX Gold Plated Coaxial Connector Male Straight
The SMA Female 2-Hole Panel Mount Right Angle Connector without Teflon is engineered for robust RF connections in applications where space constraints and panel mounting are critical. This connector is...
The SMA Female Straight PCB Mount Connector is designed for secure and efficient connection of RF signals to printed circuit boards (PCBs). This connector is ideal for applications requiring reliable...
This is a SMA Right Angled Connector, highly suitable for prototyping with the cellular devices and GPS that needs an antenna connection. The male signal pin present(Reverse Polarity) in this...
Ultra High-Frequency (UHF) connector is a threaded coaxial connector. These connectors are used for low-frequency applications. This is a cost-effective, robust radio-frequency connector that is suitable for general-purpose use. It...
Product: Adapter CONNECTOR1: SMA Female Connector1- Material: Brass Connector1- Plating: Gold CONNECTOR2: MCX Male Connector2- Material: Brass Connector2- Plating: Gold
Product: Adapter CONNECTOR1: TNC Female Connector1- Polarity: Standard Connector1- Orientation: Straight Connector1- Material: Brass Connector1- Plating: Nickel CONNECTOR2: TNC Female Bulkhead Connector2- Polarity: Standard Connector2- Orientation: Straight Connector2- Material: Brass...
Product: Adapter Gender: Female Orientation: Straight Material & Plating: Brass, Nickel
Product: Adapter Impedance: 50Ω CONNECTOR1: BNC Male Connector1- Polarity: Standard Connector1- Material: Brass Connector1- Plating: Nickel CONNECTOR2: BNC Male Connector2- Polarity: Standard Connector2- Material: Brass Connector2- Plating: Nickel
Product: Adapter Impedance: 50Ω CONNECTOR1: BNC Male Connector1- Polarity: Standard Connector1- Material: Brass Connector1- Plating: Nickel CONNECTOR2: N Male Connector2- Polarity: Standard Connector2- Material: Brass Connector2- Plating: Nickel
Product: Adapter Impedance: 50Ω CONNECTOR1: BNC Male Connector1- Polarity: Standard Connector1- Material: Brass Connector1- Plating: Nickel CONNECTOR2: SMA Male Connector2- Polarity: Standard Connector2- Material: Brass Connector2- Plating: Gold
Product: Adapter Impedance: 50Ω CONNECTOR1: N Female Bulkhead Connector1- Polarity: Standard Connector1- Material: Brass Connector1- Plating: Nickel CONNECTOR2: SMA Female Connector2- Polarity: Standard Connector2- Material: Brass Connector2- Plating: Nickel
Product: Adapter Impedance: 50Ω CONNECTOR1: N Female Connector1- Polarity: Standard Connector1- Material: Brass Connector1- Plating: Nickel CONNECTOR2: N Female Connector2- Polarity: Standard Connector2- Material: Brass Connector2- Plating: Nickel
Product: Adapter Impedance: 50Ω CONNECTOR1: N Male Connector1- Polarity: Standard Connector1- Material: Brass Connector1- Plating: Nickel CONNECTOR2: BNC Female Connector2- Polarity: Standard Connector2- Material: Brass Connector2- Plating: Nickel
Product: Adapter Impedance: 50Ω CONNECTOR1: N Male Connector1- Polarity: Standard Connector1- Material: Brass Connector1- Plating: Nickel CONNECTOR2: TNC Male Connector2- Polarity: Standard Connector2- Material: Brass Connector2- Plating: Nickel Mating Type:...
Product: Adapter Impedance: 50Ω CONNECTOR1: SMA Female Bulkhead Connector1- Polarity: Standard Connector1- Orientation: Straight Connector1- Material: Brass Connector1- Plating: Gold CONNECTOR2: SMA Female Connector2- Polarity: Standard Connector2- Orientation: Straight Connector2-...
Product: Adapter Impedance: 50Ω Orientation: Straight CONNECTOR1: BNC Female Connector1- Polarity: Standard Connector1- Material: Brass Connector1- Plating: Nickel CONNECTOR2: BNC Female Connector2- Polarity: Standard Connector2- Material: Brass Connector2- Plating: Nickel...
Product: Adapter Impedance: 50Ω Orientation: Straight CONNECTOR1: BNC Female Connector1- Polarity: Standard Connector1- Material: Brass Connector1- Plating: Nickel CONNECTOR2: BNC Male Connector2- Polarity: Standard Connector2- Material: Brass Connector2- Plating: Nickel...
Product: Adapter Impedance: 50Ω Orientation: Straight CONNECTOR1: BNC Female Connector1- Polarity: Standard Connector1- Material: Brass Connector1- Plating: Nickel CONNECTOR2: SMA Female Connector2- Polarity: Standard Connector2- Material: Brass Connector2- Plating: Gold...
Product: Adapter Impedance: 50Ω Orientation: Straight CONNECTOR1: BNC Female Connector1- Polarity: Standard Connector1- Material: Brass Connector1- Plating: Nickel CONNECTOR2: SMA Male Connector2- Polarity: Standard Connector2- Material: Brass Connector2- Plating: Gold...
Product: Adapter Impedance: 50Ω Orientation: Straight CONNECTOR1: BNC Male Connector1- Polarity: Standard Connector1- Material: Brass Connector1- Plating: Nickel CONNECTOR2: N Female Connector2- Polarity: Standard Connector2- Material: Brass Connector2- Plating: Nickel...
Product: Adapter Impedance: 50Ω Orientation: Straight CONNECTOR1: BNC Male Connector1- Polarity: Standard Connector1- Material: Brass Connector1- Plating: Nickel CONNECTOR2: SMA Female Connector2- Polarity: Standard Connector2- Material: Brass Connector2- Plating: Gold...
Product: Adapter Impedance: 50Ω Orientation: Straight CONNECTOR1: N Female Connector1- Polarity: Standard Connector1- Material: Brass Connector1- Plating: Nickel CONNECTOR2: SMA Female Connector2- Polarity: Standard Connector2- Material: Brass Connector2- Plating: Gold...
Product: Adapter Impedance: 50Ω Orientation: Straight CONNECTOR1: N Female Connector1- Polarity: Standard Connector1- Material: Brass Connector1- Plating: Nickel CONNECTOR2: SMA Male Connector2- Polarity: Standard Connector2- Material: Brass Connector2- Plating: Gold...
Product: Adapter Impedance: 50Ω Orientation: Straight CONNECTOR1: N Male Connector1- Polarity: Standard Connector1- Material: Brass Connector1- Plating: Nickel CONNECTOR2: SMA Male Connector2- Polarity: Standard Connector2- Material: Brass Connector2- Plating: Gold...
Product: Adapter Impedance: 50Ω Orientation: Straight CONNECTOR1: SMA Female Connector1- Polarity: Reverse Connector1- Material: Brass Connector1- Plating: Gold CONNECTOR2: SMA Male Connector2- Polarity: Reverse Connector2- Material: Brass Connector2- Plating: Gold...
Product: Adapter Impedance: 50Ω Orientation: Straight CONNECTOR1: SMA Male Connector1- Polarity: Standard Connector1- Material: Brass Connector1- Plating: Gold CONNECTOR2: UFL Connector2- Polarity: Standard Connector2- Material: Brass
Product: Adapter Impedance: 50Ω Orientation: Straight CONNECTOR1: TNC Male Connector1- Polarity: Standard Connector1- Material: Brass Connector1- Plating: Nickel CONNECTOR2: SMA Female Connector2- Polarity: Standard Connector2- Material: Brass Connector2- Plating: Gold...
Product: Adapter Impedance: 75ohm Orientation: Straight CONNECTOR1: BNC Female Bulkhead Connector1- Polarity: Standard Connector1- Material: Brass Connector1- Plating: Nickel CONNECTOR2: BNC Female Connector2- Polarity: Standard Connector2- Material: Brass Connector2- Plating:...
Product: Adapter Type: N type Connector Orientation: T-Shaped Material & Plating: Brass, Nickel
Product: Adapter Type: SMA Connector Frequency: DC~6GHz Impedance: 50Ω Orientation: Right Angled CONNECTOR1: SMA Male Connector1- Polarity: Standard Connector1- Material: Brass Connector1- Plating: Gold CONNECTOR2: SMA Female Connector2- Polarity: Standard...
Product: Adapter Type: SMA Connector Impedance: 50Ω CONNECTOR1: SMA Female Connector1- Polarity: Standard Connector1- Orientation: Straight Connector1- Material: Brass Connector1- Plating: Gold CONNECTOR2: SMA Female Connector2- Polarity: Standard Connector2- Orientation:...
Product: Adapter Type: SMA Connector Impedance: 50Ω CONNECTOR1: SMA Female Connector1- Polarity: Standard Connector1- Orientation: Straight Connector1- Material: Brass Connector1- Plating: Gold CONNECTOR2: SMA Male Connector2- Polarity: Standard Connector2- Orientation:...
Product: Adapter Type: SMA Connector Impedance: 50Ω CONNECTOR1: SMA Male Connector1- Polarity: Standard Connector1- Orientation: Straight Connector1- Material: Brass Connector1- Plating: Gold CONNECTOR2: SMA Male Connector2- Polarity: Standard Connector2- Orientation:...
Product: Adapter Type: SMA Connector Impedance: 50Ω Material & Plating: Brass, Gold Polarity: Standard Mating Type: Threaded
Product: Adapter Type: SMA Connector Impedance: 50Ω Orientation: Right Angled CONNECTOR1: SMA Male Connector1- Polarity: Standard Connector1- Material: Brass Connector1- Plating: Gold CONNECTOR2: SMA Male Connector2- Polarity: Standard Connector2- Material:...
Product: Connector Orientation: Straight Material & Plating: Brass, Nickel Polarity: Standard Termination Method: Crimp Mating Type: Threaded
Product: Connector Type: BNC Connector Gender: Female Bulkhead Impedance: 50Ω Mounting: PCB Mount Orientation: Right Angled Material & Plating: Brass, Nickel
Product: Connector Type: BNC Connector Gender: Female Bulkhead Impedance: 50Ω Orientation: Straight Material & Plating: Brass, Nickel Termination Method: Crimp Mating Type: Bayonet
Product: Connector Type: BNC Connector Gender: Female Impedance: 50Ω Material & Plating: Brass, Nickel Termination Method: Crimp Mating Type: Bayonet
Product: Connector Type: BNC Connector Gender: Female Impedance: 50Ω Material & Plating: Brass, Nickel Termination Method: Solder Mating Type: Bayonet
Product: Connector Type: BNC Connector Gender: Female Impedance: 50Ω Mounting: 4 Hole Panel Mount / Flange Mount Material & Plating: Brass, Nickel Termination Method: Panel/Flange Mating Type: Bayonet
Product: Connector Type: BNC Connector Gender: Female Impedance: 50Ω Mounting: 4 Hole Panel Mount / Flange Mount Orientation: Straight Material & Plating: Brass, Nickel Termination Method: Panel/Flange Mating Type: Bayonet...
Product: Connector Type: BNC Connector Gender: Female Impedance: 50Ω Orientation: Right Angled Material & Plating: Brass, Nickel Termination Method: Crimp Mating Type: Bayonet
Product: Connector Type: BNC Connector Gender: Female Impedance: 50Ω Orientation: Straight Material & Plating: Brass, Nickel Termination Method: Crimp Mating Type: Bayonet
Product: Connector Type: BNC Connector Gender: Female Impedance: 50Ω Orientation: Straight Termination Method: Crimp Mating Type: Bayonet
Product: Connector Type: BNC Connector Gender: Female Impedance: 50Ω Termination Method: Crimp Mating Type: Bayonet
Product: Connector Type: BNC Connector Gender: Male Frequency Range: DC~4GHz Impedance: 50Ω Orientation: Right Angled Material & Plating: Brass, Nickel Polarity: Standard Termination Method: Crimp Mating Type: Bayonet
Product: Connector Type: BNC Connector Gender: Male Frequency Range: DC~4GHz Impedance: 50Ω Orientation: Straight Material & Plating: Brass, Nickel Polarity: Standard Termination Method: Crimp Mating Type: Bayonet
Product: Connector Type: BNC Connector Gender: Male Frequency Range: DC~4GHz Impedance: 50Ω Orientation: Straight Polarity: Standard
Product: Connector Type: BNC Connector Gender: Male Impedance: 50Ω Material & Plating: Brass, Nickel Termination Method: Crimp Mating Type: Bayonet
Product: Connector Type: BNC Connector Gender: Male Impedance: 50Ω Orientation: Right Angled Material & Plating: Brass, Nickel Termination Method: Crimp Mating Type: Bayonet
Product: Connector Type: BNC Connector Gender: Male Impedance: 50Ω Orientation: Straight Material & Plating: Brass, Nickel Termination Method: Crimp Mating Type: Bayonet
Product: Connector Type: BNC Connector Gender: Male Impedance: 50Ω Orientation: Straight Termination Method: Crimp Mating Type: Bayonet
Product: Connector Type: BNC Connector Gender: Male Impedance: 50Ω Orientation: Straight Termination Method: Solder Mating Type: Bayonet
Product: Connector Type: BNC Connector Impedance: 50Ω Orientation: Straight Material & Plating: Brass, Nickel Polarity: Standard Termination Method: Crimp
Product: Connector Type: BNC Connector Impedance: 50Ω Orientation: Straight Material & Plating: Brass, Nickel Termination Method: Crimp Mating Type: Bayonet
Product: Connector Type: F Connector Gender: Female Orientation: Straight Material & Plating: Brass, Nickel Polarity: Standard
Product: Connector Type: MMCX Connector Gender: Female Impedance: 50Ω Mounting: PCB Mount Orientation: Straight Material & Plating: Brass, Gold Mating Type: Snap-on
Product: Connector Type: MMCX Connector Gender: Female Impedance: 50Ω Orientation: Straight Material & Plating: Brass, Gold Polarity: Standard Termination Method: Crimp Mating Type: Snap-on
Product: Connector Type: MMCX Connector Gender: Female Impedance: 50Ω Orientation: Straight Material & Plating: Brass, Gold Polarity: Standard Termination Method: Solder Mating Type: Snap-on
Product: Connector Type: MMCX Connector Gender: Male Impedance: 50Ω Orientation: Right Angled Material & Plating: Brass, Gold Polarity: Standard Termination Method: Crimp
Product: Connector Type: MMCX Connector Gender: Male Orientation: Right Angled
Product: Connector Type: N type Connector Gender: Female Bulkhead Impedance: 50Ω Orientation: Right Angled Material & Plating: Brass, Nickel Termination Method: PCB Mating Type: Threaded
Product: Connector Type: N type Connector Gender: Female Dimension: 25mmx25mm Material & Plating: Brass, Nickel
Product: Connector Type: N type Connector Gender: Female Frequency Range: DC~11GHz Impedance: 50Ω Mounting: 4 Hole Panel Mount / Flange Mount Material & Plating: Brass, Nickel Polarity: Standard Termination Method:...
Product: Connector Type: N type Connector Gender: Female Impedance: 50Ω Mounting: 4 Hole Panel Mount / Flange Mount Dimension: 17.8mmx17.8mm , Teflon 5mm Material & Plating: Brass, Nickel
Product: Connector Type: N type Connector Gender: Male Frequency Range: DC~11GHz Impedance: 50Ω Orientation: Straight Material & Plating: Brass, Nickel Polarity: Standard Termination Method: Crimp Mating Type: Threaded
Product: Connector Type: SMA Connector Frequency Range: DC~6GHz Impedance: 50Ω Orientation: Straight Material & Plating: Brass, Gold Polarity: Standard Mating Type: Threaded
Product: Connector Type: SMA Connector Gender: Female Impedance: 50Ω Orientation: Straight Material & Plating: Brass, Gold Termination Method: Solder Mating Type: Threaded
Product: Connector Type: SMA Connector Gender: Male Impedance: 50Ω Orientation: Right Angled Material & Plating: Brass, Gold Polarity: Standard Termination Method: Crimp Mating Type: Threaded
Product: Connector Type: TNC Connector Cable: RG58 Orientation: Right Angled Material & Plating: Brass, Nickel Polarity: Standard Termination Method: Crimp Mating Type: Threaded
Product: Connector Type: TNC Connector Gender: Female Bulkhead Impedance: 50Ω Material & Plating: Brass, Nickel Polarity: Reverse Termination Method: Crimp Mating Type: Threaded
Product: Connector Type: TNC Connector Gender: Female Bulkhead Impedance: 50Ω Orientation: Right Angled Material & Plating: Brass, Nickel Polarity: Standard Termination Method: Crimp Mating Type: Threaded
Product: Connector Type: TNC Connector Gender: Female Bulkhead Impedance: 50Ω Orientation: Straight Material & Plating: Brass, Nickel Mating Type: Threaded
Product: Connector Type: TNC Connector Gender: Female Bulkhead Impedance: 50Ω Orientation: Straight Material & Plating: Brass, Nickel Polarity: Standard Termination Method: Crimp Mating Type: Threaded
Product: Connector Type: TNC Connector Gender: Female Bulkhead Impedance: 50Ω Orientation: Straight Material & Plating: Brass, Nickel Termination Method: Crimp Mating Type: Threaded
Product: Connector Type: TNC Connector Gender: Female Frequency Range: DC~6GHz Impedance: 50Ω Orientation: Right Angled Material & Plating: Brass, Nickel Polarity: Standard Termination Method: PCB Mating Type: Threaded
Product: Connector Type: TNC Connector Gender: Female Impedance: 50Ω Mounting: 4 Hole Panel Mount / Flange Mount Material & Plating: Brass, Nickel Mating Type: Threaded
Product: Connector Type: TNC Connector Gender: Female Impedance: 50Ω Mounting: 4 Hole Panel Mount / Flange Mount Orientation: Straight Material & Plating: Brass, Nickel Termination Method: Panel/Flange Mating Type: Threaded...
Product: Connector Type: TNC Connector Gender: Female Impedance: 50Ω Orientation: Straight Material & Plating: Brass, Nickel Mating Type: Threaded
Product: Connector Type: TNC Connector Gender: Female Orientation: Straight Material & Plating: Brass, Nickel Polarity: Reverse Termination Method: Crimp Mating Type: Threaded
Product: Connector Type: TNC Connector Gender: Male Impedance: 50Ω Material & Plating: Brass, Nickel Polarity: Reverse Termination Method: Crimp Mating Type: Threaded
Product: Connector Type: TNC Connector Gender: Male Impedance: 50Ω Orientation: Straight Material & Plating: Brass, Nickel Mating Type: Threaded
Product: Connector Type: TNC Connector Gender: Male Impedance: 50Ω Orientation: Straight Material & Plating: Brass, Nickel Termination Method: Crimp Mating Type: Threaded