Eteily Technologies India Pvt. Ltd.
S Band/NAVIC Passive Ceramic Patch Antenna 15*15
ET-GPSB-154
Description
Product: Antenna
Type: Internal Antenna
Frequency: 1575.42MHz / 1602MHz
Technology: GPS / GLONASS
Radiation: Omnidirectional
Impedance: 50Ω
Mounting: Thru-Hole Mount Ceramic
Dimension: 15x15x4mm
-
Eteily Technologies India Pvt. Ltd.
Request a Quote
Email Supplier
Description
Product: Antenna
Type: Internal Antenna
Frequency: 1575.42MHz / 1602MHz
Technology: GPS / GLONASS
Radiation: Omnidirectional
Impedance: 50Ω
Mounting: Thru-Hole Mount Ceramic
Dimension: 15x15x4mm
Request a Quote
Email Supplier
Suppliers
S Band/NAVIC Passive Ceramic Patch Antenna 15*15
ET-GPSB-154
Product: Antenna
Type: Internal Antenna
Frequency: 1575.42MHz / 1602MHz
Technology: GPS / GLONASS
Radiation: Omnidirectional
Impedance: 50Ω
Mounting: Thru-Hole Mount Ceramic
Dimension: 15x15x4mm
- Product: Antenna
- Type: Internal Antenna
- Frequency: 1575.42MHz / 1602MHz
- Technology: GPS / GLONASS
- Radiation: Omnidirectional
- Impedance: 50Ω
- Mounting: Thru-Hole Mount Ceramic
- Dimension: 15x15x4mm
Supplier's Site
Technical Specifications
|
Product Category
|
Antennas |
|
Product Number
|
ET-GPSB-154 |
|
Product Name
|
S Band/NAVIC Passive Ceramic Patch Antenna 15*15 |
|
Applications
|
GPS
|
Unlock Full Specs
to access all available technical data
Similar Products
Eteily Technologies India Pvt. Ltd.
Applications
GPS
Polarization
Right Hand Circular
Primary Frequency Range
1227.6 MHz
View Details
Eteily Technologies India Pvt. Ltd.
Pattern Type
Omni directional
Primary Frequency Range
925.0 MHz
Gain
5 dB
View Details
Eteily Technologies India Pvt. Ltd.
Applications
GPS
Form Factor / Mounting
Internal
View Details
Eteily Technologies India Pvt. Ltd.
Applications
GPS
Pattern Type
Omni directional
Primary Frequency Range
1575.4 MHz
View Details