Eteily Technologies India Pvt. Ltd. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| Climate and fabric This is a very important decision which will affect the decisions of any other typeface like headlines. Body text is the most common element in a product. | |
| · Type: N - N RF Adapter · Gender: Male – Female · Orientation: Right Angled · Plating: Nickel Plated | |
| FEATURES Type: BNC Connector Gender: Female Mounting: Solder type Material: Brass Plating: Nickel | |
| FEATURES Type: BNC Connector Gender: Female Supporting Cable: RG316 Material & Plating: Brass, Nickel | |
| Contact Us We are manufacturer of Antenna in India, We are world Wide Supplier. Eteily is a global supplier of Antenna, as manufacturer we understand customer requirement and provide best... | |
| Eteily offer best quality BNC Tee adapter, which is a great CCTV accessory that allows you to connect a single camera into two video receivers, like a DVR and a... | |
| ETEILY offers high quality SMB Connectors with a Snap-On coupling mechanism and is available in 50ohm configurations. They are used for inter board or assembly connections within equipment. The connector... | |
| ETEILY supplies high quality MCX coaxial connectors with 50ohm impedance featuring a snap-on locking mechanism. Our MCX connectors offer high reliability, long service life, as well as easy and fast... | |
| ETEILY supplies high quality SMC Connectors with screw coupling mechanism that operate up to 4GHz. The screw mechanism permits a vibration-proof connection suitable for semi-permanent connections and for use in... | |
| High Quality Gold Plated Connector Eteily have a wide range of best quality gold plated SMA Connectors for all you’re applications. The connectors have a threaded outer coupling interface. It... | |
| Home // Connector // SIM Card Series // Standard // SIM Tray for Push type Yellow Button | |
| Home // RF Connectors // BNC Connector // BNC (F) B/H Connector for RG316 Cable | |
| Home // RF Connectors // BNC Connector // BNC (F) B/H Solder type Gold Plated Connector | |
| Home // RF Connectors // BNC Connector // BNC (F) Bulkhead Solder Type Connector | |
| Home // RF Connectors // BNC Connector // BNC (F) R/A Connector for RG174 Cable | |
| Home // RF Connectors // BNC Connector // BNC (F) St. Clamp Connector for RG 58 Cable | |
| Home // RF Connectors // BNC Connector // BNC (F) St. Connector For RG58 Cable | |
| Home // RF Connectors // BNC Connector // BNC (F) St. Connector for RG59 Cable | |
| Home // RF Connectors // FME Connector // FME (F) St. Connector for RG58 Cable | |
| Home // RF Connectors // FME Connector // FME (M) St. Connector for RG58 Cable | |
| Home // RF Connectors // N Connector // N (F) BH St. Connector for RG142 Cable | |
| Home // RF Connectors // N Connector // N (F) BH St. Connector for RG316 cable | |
| Home // RF Connectors // N Connector // N (F) St. Connector for HLF400/LMR400 Cable | |
| Home // RF Connectors // N Connector // N (F) St. Connector for RG174 Cable | |
| Home // RF Connectors // N Connector // N (F) St. Connector for RG58 Cable | |
| Home // RF Connectors // N Connector // N (M) St. Connector for HLF400 Cable | |
| Home // RF Connectors // N Connector // N (M) St. Connector for RG174 Cable | |
| Home // RF Connectors // N Connector // N (M) St. Connector for RG214 Cable | |
| Home // RF Connectors // N Connector // N (M) St. Connector for RG316 Cable | |
| Home // RF Connectors // N Connector // N (M) St. Connector for RG58 Cable | |
| Home // RF Connectors // N Connector // N (M) Straight Connector for RG402 Cable | |
| Home // RF Connectors // N Connector // N Female Clamp Connector for HLF400 Cable | |
| Home // RF Connectors // QMA Connector // QMA (M) R/A Connector for RG58 Cable | |
| Home // RF Connectors // SMA Connector // Crimp/Cable // RP SMA (F) B/H St. Connector for 1.13mm Cable | |
| Home // RF Connectors // SMA Connector // Crimp/Cable // RP SMA (F) B/H St. Connector for RG316 Cable | |
| Home // RF Connectors // SMA Connector // Crimp/Cable // RP SMA (M) St. Connector for RG316 Cable | |
| Home // RF Connectors // SMA Connector // Crimp/Cable // SMA (F) B/H Connector for 1.13mm RF Cable | |
| Home // RF Connectors // SMA Connector // Crimp/Cable // SMA (F) B/H Connector for RG316 Cable with Sky Window G/P | |
| Home // RF Connectors // SMA Connector // Crimp/Cable // SMA (F) B/H RF 1.13MM CABLE NICKLE PLATED CONNECTOR | |
| Home // RF Connectors // SMA Connector // Crimp/Cable // SMA (F) BH St. Connector for RG58 Cable | |
| Home // RF Connectors // SMA Connector // Crimp/Cable // SMA (F) BH St. IP68 Rated Connector for 1.13mm Cable | |
| Home // RF Connectors // SMA Connector // Crimp/Cable // SMA (F) St. Connector for RG141 Cable | |
| Home // RF Connectors // SMA Connector // Crimp/Cable // SMA (F) St. Connector for RG316 Cable | |
| Home // RF Connectors // SMA Connector // Crimp/Cable // SMA (F) Straight Connector for RG58 Cable | |
| Home // RF Connectors // SMA Connector // Crimp/Cable // SMA (M) R/A Connector for RG402 Cable | |
| Home // RF Connectors // SMA Connector // Crimp/Cable // SMA (M) R/A Connector for RG58 Cable N/P | |
| Home // RF Connectors // SMA Connector // Crimp/Cable // SMA (M) R/A Connector for RG58 Cable | |
| Home // RF Connectors // SMA Connector // Crimp/Cable // SMA (M) St. Connector for RG141 Cable | |
| Home // RF Connectors // SMA Connector // Crimp/Cable // SMA (M) St. Connector for RG316 Cable ( with Sky Window) | |
| Home // RF Connectors // SMA Connector // Crimp/Cable // SMA (M) St. Connector for RG316 Cable | |
| Home // RF Connectors // SMA Connector // Crimp/Cable // SMA Male R/A Connector for HLF100 Cable | |
| Home // RF Connectors // SMA Connector // Crimp/Cable // SMA Male St. Connector for RG405 Cable | |
| Home // RF Connectors // SMA Connector // PCB Mount // RP SMA (F) B/H R/A PCB Mount Connector | |
| Home // RF Connectors // SMA Connector // PCB Mount // RP SMA (F) St. B/H PCB Mount Connector | |
| Home // RF Connectors // SMA Connector // SMA Male Straight Termination | |
| Home // RF Connectors // TNC Connector // TNC (M) St. Clamp Connector for HLF400 Cable | |
| Home // RF Connectors // TS-9 Connector // TS-9 St. Connector for RG58 Cable | |
| Home // RF Connectors // UFL IPEX MHF // MHF2 Female R/A Connector | |
| Home // RF Connectors // UFL IPEX MHF // UFL (IPEX) Female Connector | |
| Home // RF Connectors // UFL IPEX MHF // UFL Male PCB Mount SMT Connector | |
| Package Includes: 1 x MMCX Gold Plated Coaxial Connector Male Straight | |
| The SMA Female 2-Hole Panel Mount Right Angle Connector without Teflon is engineered for robust RF connections in applications where space constraints and panel mounting are critical. This connector is... | |
| The SMA Female Straight PCB Mount Connector is designed for secure and efficient connection of RF signals to printed circuit boards (PCBs). This connector is ideal for applications requiring reliable... | |
| This is a SMA Right Angled Connector, highly suitable for prototyping with the cellular devices and GPS that needs an antenna connection. The male signal pin present(Reverse Polarity) in this... | |
| Ultra High-Frequency (UHF) connector is a threaded coaxial connector. These connectors are used for low-frequency applications. This is a cost-effective, robust radio-frequency connector that is suitable for general-purpose use. It... | |
| Product: Adapter CONNECTOR1: SMA Female Connector1- Material: Brass Connector1- Plating: Gold CONNECTOR2: MCX Male Connector2- Material: Brass Connector2- Plating: Gold | |
| Product: Adapter CONNECTOR1: TNC Female Connector1- Polarity: Standard Connector1- Orientation: Straight Connector1- Material: Brass Connector1- Plating: Nickel CONNECTOR2: TNC Female Bulkhead Connector2- Polarity: Standard Connector2- Orientation: Straight Connector2- Material: Brass... | |
| Product: Adapter Gender: Female Orientation: Straight Material & Plating: Brass, Nickel | |
| Product: Adapter Impedance: 50Ω CONNECTOR1: BNC Male Connector1- Polarity: Standard Connector1- Material: Brass Connector1- Plating: Nickel CONNECTOR2: BNC Male Connector2- Polarity: Standard Connector2- Material: Brass Connector2- Plating: Nickel | |
| Product: Adapter Impedance: 50Ω CONNECTOR1: BNC Male Connector1- Polarity: Standard Connector1- Material: Brass Connector1- Plating: Nickel CONNECTOR2: N Male Connector2- Polarity: Standard Connector2- Material: Brass Connector2- Plating: Nickel | |
| Product: Adapter Impedance: 50Ω CONNECTOR1: BNC Male Connector1- Polarity: Standard Connector1- Material: Brass Connector1- Plating: Nickel CONNECTOR2: SMA Male Connector2- Polarity: Standard Connector2- Material: Brass Connector2- Plating: Gold | |
| Product: Adapter Impedance: 50Ω CONNECTOR1: N Female Bulkhead Connector1- Polarity: Standard Connector1- Material: Brass Connector1- Plating: Nickel CONNECTOR2: SMA Female Connector2- Polarity: Standard Connector2- Material: Brass Connector2- Plating: Nickel | |
| Product: Adapter Impedance: 50Ω CONNECTOR1: N Female Connector1- Polarity: Standard Connector1- Material: Brass Connector1- Plating: Nickel CONNECTOR2: N Female Connector2- Polarity: Standard Connector2- Material: Brass Connector2- Plating: Nickel | |
| Product: Adapter Impedance: 50Ω CONNECTOR1: N Male Connector1- Polarity: Standard Connector1- Material: Brass Connector1- Plating: Nickel CONNECTOR2: BNC Female Connector2- Polarity: Standard Connector2- Material: Brass Connector2- Plating: Nickel | |
| Product: Adapter Impedance: 50Ω CONNECTOR1: N Male Connector1- Polarity: Standard Connector1- Material: Brass Connector1- Plating: Nickel CONNECTOR2: TNC Male Connector2- Polarity: Standard Connector2- Material: Brass Connector2- Plating: Nickel Mating Type:... | |
| Product: Adapter Impedance: 50Ω CONNECTOR1: SMA Female Bulkhead Connector1- Polarity: Standard Connector1- Orientation: Straight Connector1- Material: Brass Connector1- Plating: Gold CONNECTOR2: SMA Female Connector2- Polarity: Standard Connector2- Orientation: Straight Connector2-... | |
| Product: Adapter Impedance: 50Ω Orientation: Straight CONNECTOR1: BNC Female Connector1- Polarity: Standard Connector1- Material: Brass Connector1- Plating: Nickel CONNECTOR2: BNC Female Connector2- Polarity: Standard Connector2- Material: Brass Connector2- Plating: Nickel... | |
| Product: Adapter Impedance: 50Ω Orientation: Straight CONNECTOR1: BNC Female Connector1- Polarity: Standard Connector1- Material: Brass Connector1- Plating: Nickel CONNECTOR2: BNC Male Connector2- Polarity: Standard Connector2- Material: Brass Connector2- Plating: Nickel... | |
| Product: Adapter Impedance: 50Ω Orientation: Straight CONNECTOR1: BNC Female Connector1- Polarity: Standard Connector1- Material: Brass Connector1- Plating: Nickel CONNECTOR2: SMA Female Connector2- Polarity: Standard Connector2- Material: Brass Connector2- Plating: Gold... | |
| Product: Adapter Impedance: 50Ω Orientation: Straight CONNECTOR1: BNC Female Connector1- Polarity: Standard Connector1- Material: Brass Connector1- Plating: Nickel CONNECTOR2: SMA Male Connector2- Polarity: Standard Connector2- Material: Brass Connector2- Plating: Gold... | |
| Product: Adapter Impedance: 50Ω Orientation: Straight CONNECTOR1: BNC Male Connector1- Polarity: Standard Connector1- Material: Brass Connector1- Plating: Nickel CONNECTOR2: N Female Connector2- Polarity: Standard Connector2- Material: Brass Connector2- Plating: Nickel... | |
| Product: Adapter Impedance: 50Ω Orientation: Straight CONNECTOR1: BNC Male Connector1- Polarity: Standard Connector1- Material: Brass Connector1- Plating: Nickel CONNECTOR2: SMA Female Connector2- Polarity: Standard Connector2- Material: Brass Connector2- Plating: Gold... | |
| Product: Adapter Impedance: 50Ω Orientation: Straight CONNECTOR1: N Female Bulkhead Connector1- Polarity: Standard Connector1- Material: Brass Connector1- Plating: Nickel CONNECTOR2: N Female Connector2- Polarity: Standard Connector2- Material: Brass Connector2- Plating:... | |
| Product: Adapter Impedance: 50Ω Orientation: Straight CONNECTOR1: N Female Connector1- Polarity: Standard Connector1- Material: Brass Connector1- Plating: Nickel CONNECTOR2: SMA Female Connector2- Polarity: Standard Connector2- Material: Brass Connector2- Plating: Gold... | |
| Product: Adapter Impedance: 50Ω Orientation: Straight CONNECTOR1: N Female Connector1- Polarity: Standard Connector1- Material: Brass Connector1- Plating: Nickel CONNECTOR2: SMA Male Connector2- Polarity: Standard Connector2- Material: Brass Connector2- Plating: Gold... | |
| Product: Adapter Impedance: 50Ω Orientation: Straight CONNECTOR1: N Male Connector1- Polarity: Standard Connector1- Material: Brass Connector1- Plating: Nickel CONNECTOR2: SMA Male Connector2- Polarity: Standard Connector2- Material: Brass Connector2- Plating: Gold... | |
| Product: Adapter Impedance: 50Ω Orientation: Straight CONNECTOR1: SMA Female Connector1- Polarity: Reverse Connector1- Material: Brass Connector1- Plating: Gold CONNECTOR2: SMA Male Connector2- Polarity: Reverse Connector2- Material: Brass Connector2- Plating: Gold... | |
| Product: Adapter Impedance: 50Ω Orientation: Straight CONNECTOR1: SMA Male Connector1- Polarity: Standard Connector1- Material: Brass Connector1- Plating: Gold CONNECTOR2: UFL Connector2- Polarity: Standard Connector2- Material: Brass | |
| Product: Adapter Impedance: 50Ω Orientation: Straight CONNECTOR1: TNC Male Connector1- Polarity: Standard Connector1- Material: Brass Connector1- Plating: Nickel CONNECTOR2: SMA Female Connector2- Polarity: Standard Connector2- Material: Brass Connector2- Plating: Gold... | |
| Product: Adapter Impedance: 75ohm Orientation: Straight CONNECTOR1: BNC Female Bulkhead Connector1- Polarity: Standard Connector1- Material: Brass Connector1- Plating: Nickel CONNECTOR2: BNC Female Connector2- Polarity: Standard Connector2- Material: Brass Connector2- Plating:... | |
| Product: Adapter Type: N type Connector Orientation: T-Shaped Material & Plating: Brass, Nickel | |
| Product: Adapter Type: SMA Connector Frequency: DC~6GHz Impedance: 50Ω Orientation: Right Angled CONNECTOR1: SMA Male Connector1- Polarity: Standard Connector1- Material: Brass Connector1- Plating: Gold CONNECTOR2: SMA Female Connector2- Polarity: Standard... | |
| Product: Adapter Type: SMA Connector Impedance: 50Ω CONNECTOR1: SMA Female Connector1- Polarity: Standard Connector1- Orientation: Straight Connector1- Material: Brass Connector1- Plating: Gold CONNECTOR2: SMA Female Connector2- Polarity: Standard Connector2- Orientation:... | |
| Product: Adapter Type: SMA Connector Impedance: 50Ω CONNECTOR1: SMA Female Connector1- Polarity: Standard Connector1- Orientation: Straight Connector1- Material: Brass Connector1- Plating: Gold CONNECTOR2: SMA Male Connector2- Polarity: Standard Connector2- Orientation:... | |
| Product: Adapter Type: SMA Connector Impedance: 50Ω CONNECTOR1: SMA Male Connector1- Polarity: Standard Connector1- Orientation: Straight Connector1- Material: Brass Connector1- Plating: Gold CONNECTOR2: SMA Male Connector2- Polarity: Standard Connector2- Orientation:... | |
| Product: Adapter Type: SMA Connector Impedance: 50Ω Material & Plating: Brass, Gold Polarity: Standard Mating Type: Threaded | |
| Product: Adapter Type: SMA Connector Impedance: 50Ω Orientation: Right Angled CONNECTOR1: SMA Male Connector1- Polarity: Standard Connector1- Material: Brass Connector1- Plating: Gold CONNECTOR2: SMA Male Connector2- Polarity: Standard Connector2- Material:... | |
| Product: Connector Orientation: Straight Material & Plating: Brass, Nickel Polarity: Standard Termination Method: Crimp Mating Type: Threaded | |
| Product: Connector Type: BNC Connector Gender: Female Bulkhead Impedance: 50Ω Mounting: PCB Mount Orientation: Right Angled Material & Plating: Brass, Nickel | |
| Product: Connector Type: BNC Connector Gender: Female Bulkhead Impedance: 50Ω Orientation: Straight Material & Plating: Brass, Nickel Termination Method: Crimp Mating Type: Bayonet | |
| Product: Connector Type: BNC Connector Gender: Female Frequency Range: DC~4GHz Impedance: 50Ω Material & Plating: Brass, Nickel Polarity: Standard Termination Method: Crimp Mating Type: Bayonet | |
| Product: Connector Type: BNC Connector Gender: Female Impedance: 50Ω Material & Plating: Brass, Nickel Termination Method: Crimp Mating Type: Bayonet | |
| Product: Connector Type: BNC Connector Gender: Female Impedance: 50Ω Material & Plating: Brass, Nickel Termination Method: Solder Mating Type: Bayonet | |
| Product: Connector Type: BNC Connector Gender: Female Impedance: 50Ω Mounting: 4 Hole Panel Mount / Flange Mount Material & Plating: Brass, Nickel Termination Method: Panel/Flange Mating Type: Bayonet | |
| Product: Connector Type: BNC Connector Gender: Female Impedance: 50Ω Mounting: 4 Hole Panel Mount / Flange Mount Orientation: Straight Material & Plating: Brass, Nickel Termination Method: Panel/Flange Mating Type: Bayonet... | |
| Product: Connector Type: BNC Connector Gender: Female Impedance: 50Ω Orientation: Right Angled Material & Plating: Brass, Nickel Termination Method: Crimp Mating Type: Bayonet | |
| Product: Connector Type: BNC Connector Gender: Female Impedance: 50Ω Orientation: Straight Material & Plating: Brass, Nickel Termination Method: Crimp Mating Type: Bayonet | |
| Product: Connector Type: BNC Connector Gender: Female Impedance: 50Ω Orientation: Straight Termination Method: Crimp Mating Type: Bayonet | |
| Product: Connector Type: BNC Connector Gender: Female Impedance: 50Ω Termination Method: Crimp Mating Type: Bayonet | |
| Product: Connector Type: BNC Connector Gender: Female Mounting: PCB Mount Orientation: Straight Material & Plating: Brass, Nickel Termination Method: PCB Mating Type: Bayonet | |
| Product: Connector Type: BNC Connector Gender: Male Frequency Range: DC~4GHz Impedance: 50Ω Orientation: Right Angled Material & Plating: Brass, Nickel Polarity: Standard Termination Method: Crimp Mating Type: Bayonet | |
| Product: Connector Type: BNC Connector Gender: Male Frequency Range: DC~4GHz Impedance: 50Ω Orientation: Straight Material & Plating: Brass, Nickel Polarity: Standard Termination Method: Crimp Mating Type: Bayonet | |
| Product: Connector Type: BNC Connector Gender: Male Frequency Range: DC~4GHz Impedance: 50Ω Orientation: Straight Polarity: Standard | |
| Product: Connector Type: BNC Connector Gender: Male Impedance: 50Ω Material & Plating: Brass, Nickel Termination Method: Crimp Mating Type: Bayonet | |
| Product: Connector Type: BNC Connector Gender: Male Impedance: 50Ω Orientation: Right Angled Material & Plating: Brass, Nickel Termination Method: Crimp Mating Type: Bayonet | |
| Product: Connector Type: BNC Connector Gender: Male Impedance: 50Ω Orientation: Straight Material & Plating: Brass, Nickel Termination Method: Crimp Mating Type: Bayonet | |
| Product: Connector Type: BNC Connector Gender: Male Impedance: 50Ω Orientation: Straight Termination Method: Crimp Mating Type: Bayonet | |
| Product: Connector Type: BNC Connector Gender: Male Impedance: 50Ω Orientation: Straight Termination Method: Solder Mating Type: Bayonet | |
| Product: Connector Type: BNC Connector Impedance: 50Ω Orientation: Straight Material & Plating: Brass, Nickel Polarity: Standard Termination Method: Crimp | |
| Product: Connector Type: BNC Connector Impedance: 50Ω Orientation: Straight Material & Plating: Brass, Nickel Termination Method: Crimp Mating Type: Bayonet | |
| Product: Connector Type: F Connector Gender: Female Orientation: Straight Material & Plating: Brass, Nickel Polarity: Standard | |
| Product: Connector Type: MMCX Connector Gender: Female Impedance: 50Ω Mounting: PCB Mount Orientation: Straight Material & Plating: Brass, Gold Mating Type: Snap-on | |
| Product: Connector Type: MMCX Connector Gender: Female Impedance: 50Ω Orientation: Straight Material & Plating: Brass, Gold Polarity: Standard Termination Method: Crimp Mating Type: Snap-on | |
| Product: Connector Type: MMCX Connector Gender: Female Impedance: 50Ω Orientation: Straight Material & Plating: Brass, Gold Polarity: Standard Termination Method: Solder Mating Type: Snap-on | |
| Product: Connector Type: MMCX Connector Gender: Male Impedance: 50Ω Orientation: Right Angled Material & Plating: Brass, Gold Polarity: Standard Termination Method: Crimp | |
| Product: Connector Type: MMCX Connector Gender: Male Orientation: Right Angled | |
| Product: Connector Type: N type Connector Gender: Female Bulkhead Impedance: 50Ω Orientation: Right Angled Material & Plating: Brass, Nickel Termination Method: PCB Mating Type: Threaded | |
| Product: Connector Type: N type Connector Gender: Female Dimension: 25mmx25mm Material & Plating: Brass, Nickel | |
| Product: Connector Type: N type Connector Gender: Female Frequency Range: DC~11GHz Impedance: 50Ω Mounting: 4 Hole Panel Mount / Flange Mount Material & Plating: Brass, Nickel Polarity: Standard Termination Method:... | |
| Product: Connector Type: N type Connector Gender: Female Impedance: 50Ω Mounting: 4 Hole Panel Mount / Flange Mount Dimension: 17.8mmx17.8mm , Teflon 5mm Material & Plating: Brass, Nickel | |
| Product: Connector Type: N type Connector Gender: Male Frequency Range: DC~11GHz Impedance: 50Ω Orientation: Straight Material & Plating: Brass, Nickel Polarity: Standard Termination Method: Crimp Mating Type: Threaded | |
| Product: Connector Type: SIM + SD Connector SIM Size: Standard Style: Push-Pull No. of Pins: 6 Card Detection Switch: Yes Shell- Material: Stainless Steel SD Size: Micro SD Pins: 8... | |
| Product: Connector Type: SIM Connector Dimension: 17.08x16.75mm SIM Size: Micro Style: Push-Push No. of Pins: 8+1 Card Detection Switch: Yes Height: 1.50mm Shell- Material: Stainless Steel | |
| Product: Connector Type: SIM Connector Mounting: Surface Mount Dimension: 12.50x9.30mm SIM Size: Nano Style: Push-Pull No. of Pins: 6 Card Detection Switch: No Height: 1.20mm Shell- Material: Stainless Steel | |
| Product: Connector Type: SIM Connector Mounting: Surface Mount Dimension: 14x13mm SIM Size: Nano Style: Flip Type No. of Pins: 6 Card Detection Switch: No Height: 1.43mm Shell- Material: Stainless Steel... | |
| Product: Connector Type: SIM Connector Mounting: Surface Mount Dimension: 15.90x15.30mm SIM Size: Micro Style: Flip Type No. of Pins: 8 Card Detection Switch: No Height: 1.50mm Shell- Material: Stainless Steel... | |
| Product: Connector Type: SIM Connector Mounting: Surface Mount Dimension: 16.35x14.70mm SIM Size: Micro Style: Flip Type No. of Pins: 6 Card Detection Switch: No Height: 1.75mm Shell- Material: Stainless Steel... | |
| Product: Connector Type: SIM Connector Mounting: Surface Mount Dimension: 16.95x16.36mm SIM Size: Micro Style: Push-Push No. of Pins: 6 Card Detection Switch: No Height: 1.35mm Shell- Material: Stainless Steel | |
| Product: Connector Type: SIM Connector Mounting: Surface Mount Dimension: 16.95x16.40mm SIM Size: Micro Style: Push-Push No. of Pins: 6+1 Pin Card Detection Switch: Yes Height: 1.35mm Shell- Material: Stainless Steel... | |
| Product: Connector Type: SIM Connector Mounting: Surface Mount Dimension: 17x16.50mm SIM Size: Micro Style: Push-Push No. of Pins: 7 Card Detection Switch: Yes Height: 1.25mm Shell- Material: Stainless Steel | |
| Product: Connector Type: SIM Connector Mounting: Surface Mount Dimension: 19.20x19.50mm SIM Size: Standard Style: Push-Pull No. of Pins: 8 Card Detection Switch: No Height: 3mm Shell- Material: Stainless Steel | |
| Product: Connector Type: SIM Connector Mounting: Surface Mount Dimension: 24.60x17.60mm SIM Size: Standard Style: Flip Type No. of Pins: 6 Card Detection Switch: No Height: 1.80mm Shell- Material: Stainless Steel... | |
| Product: Connector Type: SIM Connector Mounting: Surface Mount Dimension: 25x19mm SIM Size: Standard Style: Push-Push No. of Pins: 6 Card Detection Switch: Yes Height: 2mm Shell- Material: Stainless Steel | |
| Product: Connector Type: SIM Connector Mounting: Surface Mount Dimension: 26x19mm SIM Size: Standard Style: Push-Push No. of Pins: 8 Card Detection Switch: Yes Height: 1.95mm Shell- Material: Stainless Steel | |
| Product: Connector Type: SIM Connector Mounting: Surface Mount Dimension: 30x17.20mm SIM Size: Standard Style: Flip Type No. of Pins: 6 Card Detection Switch: No Height: 2.50mm Shell- Material: Thermoplastic UL... | |
| Product: Connector Type: SIM Connector Mounting: Surface Mount Dimension: 32.2 x 25mm SIM Size: Standard Style: Push-Pull No. of Pins: 6+2 Card Detection Switch: Yes Height: 3mm Shell- Material: Thermoplastic... | |
| Product: Connector Type: SIM Connector Mounting: Surface Mount Dimension: 38.32 x 23mm SIM Size: Standard Style: Flip Type No. of Pins: 8 Card Detection Switch: No Height: 2.8mm Shell- Material:... | |
| Product: Connector Type: SIM Connector Mounting: Surface Mount SIM Size: Nano Style: Push-Pull No. of Pins: 6 Card Detection Switch: No Height: 1.35mm Shell- Material: Stainless Steel | |
| Product: Connector Type: SIM Connector SIM Size: Micro Style: Push-Pull No. of Pins: 6 | |
| Product: Connector Type: SMA Connector Frequency Range: DC~6GHz Impedance: 50Ω Orientation: Straight Material & Plating: Brass, Gold Polarity: Standard Mating Type: Threaded | |
| Product: Connector Type: SMA Connector Gender: Female Impedance: 50Ω Orientation: Straight Material & Plating: Brass, Gold Termination Method: Solder Mating Type: Threaded | |
| Product: Connector Type: SMA Connector Gender: Male Impedance: 50Ω Orientation: Right Angled Material & Plating: Brass, Gold Polarity: Standard Termination Method: Crimp Mating Type: Threaded | |
| Product: Connector Type: TNC Connector Cable: RG58 Orientation: Right Angled Material & Plating: Brass, Nickel Polarity: Standard Termination Method: Crimp Mating Type: Threaded | |
| Product: Connector Type: TNC Connector Gender: Female Bulkhead Impedance: 50Ω Material & Plating: Brass, Nickel Polarity: Reverse Termination Method: Crimp Mating Type: Threaded | |
| Product: Connector Type: TNC Connector Gender: Female Bulkhead Impedance: 50Ω Orientation: Right Angled Material & Plating: Brass, Nickel Polarity: Standard Termination Method: Crimp Mating Type: Threaded | |
| Product: Connector Type: TNC Connector Gender: Female Bulkhead Impedance: 50Ω Orientation: Straight Material & Plating: Brass, Nickel Mating Type: Threaded | |
| Product: Connector Type: TNC Connector Gender: Female Bulkhead Impedance: 50Ω Orientation: Straight Material & Plating: Brass, Nickel Polarity: Standard Termination Method: Crimp Mating Type: Threaded | |
| Product: Connector Type: TNC Connector Gender: Female Bulkhead Impedance: 50Ω Orientation: Straight Material & Plating: Brass, Nickel Termination Method: Crimp Mating Type: Threaded | |
| Product: Connector Type: TNC Connector Gender: Female Frequency Range: DC~6GHz Impedance: 50Ω Orientation: Right Angled Material & Plating: Brass, Nickel Polarity: Standard Termination Method: PCB Mating Type: Threaded | |
| Product: Connector Type: TNC Connector Gender: Female Impedance: 50Ω Mounting: 4 Hole Panel Mount / Flange Mount Material & Plating: Brass, Nickel Mating Type: Threaded | |
| Product: Connector Type: TNC Connector Gender: Female Impedance: 50Ω Mounting: 4 Hole Panel Mount / Flange Mount Orientation: Straight Material & Plating: Brass, Nickel Termination Method: Panel/Flange Mating Type: Threaded... | |
| Product: Connector Type: TNC Connector Gender: Female Impedance: 50Ω Orientation: Straight Material & Plating: Brass, Nickel Mating Type: Threaded | |
| Product: Connector Type: TNC Connector Gender: Female Orientation: Straight Material & Plating: Brass, Nickel Polarity: Reverse Termination Method: Crimp Mating Type: Threaded | |
| Product: Connector Type: TNC Connector Gender: Male Impedance: 50Ω Material & Plating: Brass, Nickel Polarity: Reverse Termination Method: Crimp Mating Type: Threaded | |
| Product: Connector Type: TNC Connector Gender: Male Impedance: 50Ω Orientation: Straight Material & Plating: Brass, Nickel Mating Type: Threaded | |
| Product: Connector Type: TNC Connector Gender: Male Impedance: 50Ω Orientation: Straight Material & Plating: Brass, Nickel Termination Method: Crimp Mating Type: Threaded | |
| Type: Fiber Optic Adapter/Coupler SC Female to SC Female Panel Mount Colour: Green Snap-in Coupling |