Eteily Technologies India Pvt. Ltd. 4G 6dBi PCB Flexible Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector ET-LTFPC-5L10CP46-U

Description
Product: Antenna Type: Internal Antenna Frequency: 698~2700MHz Gain: 6dBi Technology: 4G Radiation: Omnidirectional Mounting: PCB Mount Dimension: 46x17mm Cable: 1.13mm Connector: UFL Right Angled
Request a Quote
Description
Product: Antenna Type: Internal Antenna Frequency: 698~2700MHz Gain: 6dBi Technology: 4G Radiation: Omnidirectional Mounting: PCB Mount Dimension: 46x17mm Cable: 1.13mm Connector: UFL Right Angled
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4G 6dBi PCB Flexible Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-LTFPC-5L10CP46-U - Eteily Technologies India Pvt. Ltd.
Bhopal, India
4G 6dBi PCB Flexible Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector
ET-LTFPC-5L10CP46-U
4G 6dBi PCB Flexible Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector ET-LTFPC-5L10CP46-U
Product: Antenna Type: Internal Antenna Frequency: 698~2700MHz Gain: 6dBi Technology: 4G Radiation: Omnidirectional Mounting: PCB Mount Dimension: 46x17mm Cable: 1.13mm Connector: UFL Right Angled
  • Product: Antenna
  • Type: Internal Antenna
  • Frequency: 698~2700MHz
  • Gain: 6dBi
  • Technology: 4G
  • Radiation: Omnidirectional
  • Mounting: PCB Mount
  • Dimension: 46x17mm
  • Cable: 1.13mm
  • Connector: UFL Right Angled
Supplier's Site

Technical Specifications

  Eteily Technologies India Pvt. Ltd.
Product Category Antennas
Product Number ET-LTFPC-5L10CP46-U
Product Name 4G 6dBi PCB Flexible Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz 4dBi Spiral Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-WI4SPA-5L10C-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 4 dB
View Details
3G 6dBi Magnetic Mount Puck Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector (80MM) - ET-WC6M-1L3-SMS80MM - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 824.0 to 2690.0 MHz
Gain 6 dB
Form Factor / Mounting External
View Details
GSM 5dBi Rubber Duck Antenna With SMA Male St. Connector - ET-GS5R-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 5 dB
Form Factor / Mounting External
View Details
3G PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-WCPC-5L10CP24-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 2690.0 MHz
Gain 5 dB
View Details