Eteily Technologies India Pvt. Ltd. Datasheets for Coaxial Cables and Triaxial Cables

Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.
Coaxial Cables and Triaxial Cables: Learn more

Product Name Notes
· HLF 400 Cable with 50 Ohm Impedance, N-Male Connector Ends, Double Shield, flexible UV proof PE,9.8mm Diameter. · HLF 400 coaxial cable provides excellent performance for high power HF...
Home // RF Cable // 1/2" Feeder Coaxial Cable
Home // RF Cable // HLF 100 Cable
RG11 cable is a thick, inflexible cable used in outside and underground applications to minimize signal loss in long runs. It is more difficult to work with and is a...
RG59 cable is a very popular cable in domestic and residential settings. It is similar to RG6 but has an even thinner center conductor. RG59 is ideal for short runs...
RG6 cable is the industry standard for cable and satellite signal transmission. Its larger conductors provide better signal quality and the thicker dielectric insulation, made with a different kind of...
The SMA plug to dual IPEX4 MHF4 female IPX U.FL splitter Y type cable is a specialized cable used in electronics, particularly in the field of RF (Radio Frequency) communication...
Product: Cable Assembly Cable: 1.13mm CONNECTOR1: MMCX Male Connector1- Polarity: Standard Connector1- Orientation: Right Angled Connector1- Material: Brass Connector1- Plating: Gold CONNECTOR2: UFL Female Connector2- Polarity: Standard Connector2- Orientation: Right...
Product: Cable Assembly Cable: 1.13mm CONNECTOR1: N Female Connector1- Polarity: Standard Connector1- Orientation: Straight Connector1- Material: Brass Connector1- Plating: Nickel CONNECTOR2: UFL Female Connector2- Polarity: Standard Connector2- Orientation: Right Angled...
Product: Cable Assembly Cable: 1.13mm CONNECTOR1: SMA Female Bulkhead Connector1- Polarity: Reverse Connector1- Orientation: Straight Connector1- Material: Brass Connector1- Plating: Gold CONNECTOR2: UFL Female Connector2- Polarity: Standard Connector2- Orientation: Right...
Product: Cable Assembly Cable: 1.13mm CONNECTOR1: SMA Female Bulkhead Connector1- Polarity: Standard Connector1- Orientation: Straight Connector1- Material: Brass Connector1- Plating: Gold CONNECTOR2: UFL Connector2- Polarity: Standard Connector2- Orientation: Right Angled...
Product: Cable Assembly Cable: HLF 240 CONNECTOR1: SMA Female Bulkhead Connector1- Polarity: Standard Connector1- Orientation: Straight Connector1- Material: Brass Connector1- Plating: Gold CONNECTOR2: SMA Male Connector2- Polarity: Standard Connector2- Orientation:...
Product: Cable Assembly Cable: HLF 400 CONNECTOR1: TNC Male Connector1- Polarity: Standard Connector1- Orientation: Straight Connector1- Material: Brass Connector1- Plating: Nickel CONNECTOR2: TNC Male Connector2- Polarity: Standard Connector2- Orientation: Straight...
Product: Cable Assembly Cable: HLF240 CONNECTOR1: QMA Male Connector1- Polarity: Standard Connector1- Orientation: Right Angled Connector1- Material: Brass Connector1- Plating: Nickel CONNECTOR2: N Male Connector2- Polarity: Standard Connector2- Orientation: Straight...
Product: Cable Assembly Cable: HLF240 CONNECTOR1: SMA Male Connector1- Polarity: Standard Connector1- Orientation: Straight Connector1- Material: Brass Connector1- Plating: Gold CONNECTOR2: N Female Connector2- Polarity: Standard Connector2- Orientation: Straight Connector2-...
Product: Cable Assembly Cable: RG142 CONNECTOR1: BNC Male Connector1- Polarity: Standard Connector1- Orientation: Straight Connector1- Material: Brass Connector1- Plating: Nickel CONNECTOR2: BNC Male Connector2- Polarity: Standard Connector2- Orientation: Straight Connector2-...
Product: Cable Assembly Cable: RG142 CONNECTOR1: MCX Male Connector1- Polarity: Standard Connector1- Orientation: Straight Connector1- Material: Brass Connector1- Plating: Gold CONNECTOR2: MCX Male Connector2- Polarity: Standard Connector2- Orientation: Straight Connector2-...
Product: Cable Assembly Cable: RG142 CONNECTOR1: SMA Male Connector1- Polarity: Standard Connector1- Orientation: Straight Connector1- Material: Brass Connector1- Plating: Gold CONNECTOR2: SMA Female Bulkhead Connector2- Polarity: Standard Connector2- Orientation: Straight...
Product: Cable Assembly Cable: RG174 CONNECTOR1: BNC Male Connector1- Polarity: Standard Connector1- Orientation: Straight Connector1- Material: Brass Connector1- Plating: Nickel CONNECTOR2: SMB Female Connector2- Polarity: Standard Connector2- Orientation: Right Angled...
Product: Cable Assembly Cable: RG174 CONNECTOR1: SMA Female Bulkhead Connector1- Polarity: Reverse Connector1- Orientation: Straight Connector1- Material: Brass Connector1- Plating: Gold CONNECTOR2: MMCX Male Connector2- Polarity: Standard Connector2- Orientation: Right...
Product: Cable Assembly Cable: RG174 CONNECTOR1: SMA Female Bulkhead Connector1- Polarity: Standard Connector1- Orientation: Straight Connector1- Material: Brass Connector1- Plating: Gold CONNECTOR2: MMCX Male Connector2- Polarity: Standard Connector2- Orientation: Right...
Product: Cable Assembly Cable: RG174 CONNECTOR1: SMA Female Bulkhead Connector1- Polarity: Standard Connector1- Orientation: Straight Connector1- Material: Brass Connector1- Plating: Gold CONNECTOR2: SMA Male Connector2- Polarity: Standard Connector2- Orientation: Straight...
Product: Cable Assembly Cable: RG174 CONNECTOR1: SMA Female Connector1- Polarity: Standard Connector1- Orientation: Straight Connector1- Material: Brass Connector1- Plating: Gold CONNECTOR2: SMA Female Connector2- Polarity: Reverse Connector2- Orientation: Straight Connector2-...
Product: Cable Assembly Cable: RG174 CONNECTOR1: SMA Male Connector1- Polarity: Reverse Connector1- Orientation: Straight Connector1- Material: Brass Connector1- Plating: Gold CONNECTOR2: SMA Female Bulkhead Connector2- Polarity: Reverse Connector2- Orientation: Straight...
Product: Cable Assembly Cable: RG178 CONNECTOR1: BNC Female Bulkhead Connector1- Polarity: Standard Connector1- Orientation: Straight Connector1- Material: Brass Connector1- Plating: Nickel CONNECTOR2: UFL Female Connector2- Polarity: Standard Connector2- Orientation: Right...
Product: Cable Assembly Cable: RG178 CONNECTOR1: MMCX Male Connector1- Polarity: Standard Connector1- Orientation: Straight Connector1- Material: Brass Connector1- Plating: Gold CONNECTOR2: MMCX Male Connector2- Polarity: Standard Connector2- Orientation: Straight Connector2-...
Product: Cable Assembly Cable: RG178 CONNECTOR1: N Female Bulkhead Connector1- Polarity: Standard Connector1- Orientation: Straight Connector1- Material: Brass Connector1- Plating: Nickel CONNECTOR2: MMCX Male Connector2- Polarity: Standard Connector2- Orientation: Right...
Product: Cable Assembly Cable: RG178 CONNECTOR1: N Female Bulkhead Connector1- Polarity: Standard Connector1- Orientation: Straight Connector1- Material: Brass Connector1- Plating: Nickel CONNECTOR2: MMCX Male Connector2- Polarity: Standard Connector2- Orientation: Straight...
Product: Cable Assembly Cable: RG178 CONNECTOR1: SMA Female Bulkhead Connector1- Polarity: Reverse Connector1- Orientation: Straight Connector1- Material: Brass Connector1- Plating: Gold CONNECTOR2: MMCX Male Connector2- Polarity: Standard Connector2- Orientation: Right...
Product: Cable Assembly Cable: RG178 CONNECTOR1: SMA Female Bulkhead Connector1- Polarity: Standard Connector1- Orientation: Straight Connector1- Material: Brass Connector1- Plating: Gold CONNECTOR2: MMCX Male Connector2- Polarity: Standard Connector2- Orientation: Right...
Product: Cable Assembly Cable: RG178 CONNECTOR1: SMA Male Connector1- Polarity: Standard Connector1- Orientation: Straight Connector1- Material: Brass Connector1- Plating: Gold CONNECTOR2: UFL Female Connector2- Polarity: Standard Connector2- Orientation: Right Angled...
Product: Cable Assembly Cable: RG179 CONNECTOR1: BNC Male Connector1- Polarity: Standard Connector1- Orientation: Straight Connector1- Material: Brass Connector1- Plating: Nickel CONNECTOR2: BNC Male Connector2- Polarity: Standard Connector2- Orientation: Straight Connector2-...
Product: Cable Assembly Cable: RG179 CONNECTOR1: MCX Male Connector1- Polarity: Standard Connector1- Orientation: Straight Connector1- Material: Brass Connector1- Plating: Gold CONNECTOR2: MCX Male Connector2- Polarity: Standard Connector2- Orientation: Straight Connector2-...
Product: Cable Assembly Cable: RG213 CONNECTOR1: BNC Male Connector1- Polarity: Standard Connector1- Orientation: Straight Connector1- Material: Brass Connector1- Plating: Nickel CONNECTOR2: N Male Connector2- Polarity: Standard Connector2- Orientation: Straight Connector2-...
Product: Cable Assembly Cable: RG223 CONNECTOR1: N Male Connector1- Polarity: Standard Connector1- Orientation: Straight Connector1- Material: Brass Connector1- Plating: Nickel CONNECTOR2: N Male Connector2- Polarity: Standard Connector2- Orientation: Straight Connector2-...
Product: Cable Assembly Cable: RG316 CONNECTOR1: BNC Male Connector1- Polarity: Standard Connector1- Orientation: Straight Connector1- Material: Brass Connector1- Plating: Nickel CONNECTOR2: BNC Male Connector2- Polarity: Standard Connector2- Orientation: Straight Connector2-...
Product: Cable Assembly Cable: RG316 CONNECTOR1: MCX Male Connector1- Polarity: Standard Connector1- Orientation: Right Angled Connector1- Material: Brass Connector1- Plating: Gold CONNECTOR2: MCX Male Connector2- Polarity: Standard Connector2- Orientation: Right...
Product: Cable Assembly Cable: RG316 CONNECTOR1: MMCX Male Connector1- Polarity: Standard Connector1- Orientation: Right Angled Connector1- Material: Brass Connector1- Plating: Gold CONNECTOR2: MMCX Male Connector2- Polarity: Standard Connector2- Orientation: Right...
Product: Cable Assembly Cable: RG316 CONNECTOR1: SMA Female Bulkhead Connector1- Polarity: Standard Connector1- Orientation: Right Angled Connector1- Material: Brass Connector1- Plating: Gold CONNECTOR2: MMCX Male Connector2- Polarity: Standard Connector2- Orientation:...
Product: Cable Assembly Cable: RG316 CONNECTOR1: SMA Female Bulkhead Connector1- Polarity: Standard Connector1- Orientation: Straight Connector1- Material: Brass Connector1- Plating: Gold CONNECTOR2: MCX Male Connector2- Polarity: Standard Connector2- Orientation: Right...
Product: Cable Assembly Cable: RG316 CONNECTOR1: SMA Female Bulkhead Connector1- Polarity: Standard Connector1- Orientation: Straight Connector1- Material: Brass Connector1- Plating: Gold CONNECTOR2: MMCX Male Connector2- Polarity: Standard Connector2- Orientation: Right...
Product: Cable Assembly Cable: RG316 CONNECTOR1: SMA Female Bulkhead Connector1- Polarity: Standard Connector1- Orientation: Straight Connector1- Material: Brass Connector1- Plating: Gold CONNECTOR2: Open End
Product: Cable Assembly Cable: RG316 CONNECTOR1: SMA Female Bulkhead Connector1- Polarity: Standard Connector1- Orientation: Straight Connector1- Material: Brass Connector1- Plating: Gold CONNECTOR2: SMA Male Connector2- Polarity: Standard Connector2- Orientation: Straight...
Product: Cable Assembly Cable: RG316 CONNECTOR1: SMA Female Connector1- Polarity: Reverse Connector1- Orientation: Straight Connector1- Material: Brass Connector1- Plating: Gold CONNECTOR2: SMA Male Connector2- Polarity: Reverse Connector2- Orientation: Right Angled...
Product: Cable Assembly Cable: RG316 CONNECTOR1: SMA Female Connector1- Polarity: Standard Connector1- Orientation: Straight Connector1- Material: Brass Connector1- Plating: Gold CONNECTOR2: SMA Female Connector2- Polarity: Standard Connector2- Material: Brass Connector2-...
Product: Cable Assembly Cable: RG316 CONNECTOR1: SMA Male Connector1- Polarity: Standard Connector1- Orientation: Straight Connector1- Material: Brass Connector1- Plating: Gold CONNECTOR2: MMCX Male Connector2- Polarity: Standard Connector2- Orientation: Right Angled...
Product: Cable Assembly Cable: RG316 CONNECTOR1: SMA Male Connector1- Polarity: Standard Connector1- Orientation: Straight Connector1- Material: Brass Connector1- Plating: Gold CONNECTOR2: SMA Female Bulkhead Connector2- Polarity: Reverse Connector2- Orientation: Straight...
Product: Cable Assembly Cable: RG316 CONNECTOR1: TNC Female Bulkhead Connector1- Polarity: Standard Connector1- Orientation: Straight Connector1- Material: Brass Connector1- Plating: Nickel CONNECTOR2: TNC Male Connector2- Polarity: Standard Connector2- Orientation: Straight...
Product: Cable Assembly Cable: RG316 CONNECTOR1: TNC Male Connector1- Polarity: Standard Connector1- Orientation: Straight Connector1- Material: Brass Connector1- Plating: Nickel CONNECTOR2: TNC Male Connector2- Polarity: Standard Connector2- Orientation: Straight Connector2-...
Product: Cable Assembly Cable: RG58 CONNECTOR1: BNC Male Connector1- Polarity: Standard Connector1- Orientation: Straight Connector1- Material: Brass Connector1- Plating: Nickel CONNECTOR2: BNC Male Connector2- Polarity: Standard Connector2- Orientation: Straight Connector2-...
Product: Cable Assembly Cable: RG58 CONNECTOR1: N Male Connector1- Polarity: Standard Connector1- Orientation: Straight Connector1- Material: Brass Connector1- Plating: Nickel CONNECTOR2: TNC Male Connector2- Polarity: Standard Connector2- Orientation: Right Angled...
Product: Cable Assembly Cable: RG58 CONNECTOR1: SMA Female Bulkhead Connector1- Polarity: Standard Connector1- Orientation: Straight Connector1- Material: Brass Connector1- Plating: Gold CONNECTOR2: SMA Male Connector2- Polarity: Standard Connector2- Orientation: Straight...
Product: Cable Assembly Cable: RG58 CONNECTOR1: SMA Male Connector1- Polarity: Standard Connector1- Orientation: Straight Connector1- Material: Brass Connector1- Plating: Gold CONNECTOR2: SMA Female Bulkhead Connector2- Polarity: Standard Connector2- Orientation: Straight...
Product: Cable Assembly Cable: RG58 CONNECTOR1: SMA Male Connector1- Polarity: Standard Connector1- Orientation: Straight Connector1- Material: Brass Connector1- Plating: Gold CONNECTOR2: TNC Male Connector2- Polarity: Standard Connector2- Orientation: Straight Connector2-...
Product: Cable Assembly Cable: RG58 CONNECTOR1: TNC Female Connector1- Polarity: Standard Connector1- Orientation: Straight Connector1- Material: Brass Connector1- Plating: Nickel CONNECTOR2: TNC Male Connector2- Polarity: Standard Connector2- Orientation: Straight Connector2-...
Product: Cable Assembly CONNECTOR1: BNC Female Bulkhead Connector1- Polarity: Standard Connector1- Orientation: Straight Connector1- Material: Brass Connector1- Plating: Nickel CONNECTOR2: MMCX Male Connector2- Polarity: Standard Connector2- Orientation: Straight Connector2- Material:...
Product: Cable Assembly CONNECTOR1: MCX Male Connector1- Polarity: Standard Connector1- Orientation: Right Angled Connector1- Material: Brass Connector1- Plating: Gold CONNECTOR2: BNC Male Connector2- Polarity: Standard Connector2- Orientation: Straight Connector2- Material:...
Product: Cable Assembly CONNECTOR1: N Female Bulkhead Connector1- Polarity: Standard Connector1- Orientation: Straight Connector1- Material: Brass Connector1- Plating: Nickel CONNECTOR2: SMA Male Connector2- Polarity: Standard Connector2- Orientation: Straight Connector2- Material:...
Product: Cable Assembly CONNECTOR1: TNC Female Bulkhead Connector1- Polarity: Standard Connector1- Orientation: Straight Connector1- Material: Brass Connector1- Plating: Nickel CONNECTOR2: SMA Male Connector2- Polarity: Standard Connector2- Orientation: Right Angled Connector2-...
Product: Cable Assembly Material & Plating: Brass, Gold CONNECTOR1: SMA Female Connector1- Polarity: Standard Connector1- Orientation: Straight Connector1- Material: Brass Connector1- Plating: Gold CONNECTOR2: UFL Connector2- Polarity: Standard Connector2- Orientation:...
Product: RF Cable RG316 Conductor: Silver Plated Copper wire Insulation: Teflon FEP Outer Conductor: Silver Plated Copper wire Jacket: Teflon FEP Outer Diameter (O.D): 2.5 ± 0.10mm
Product: RF Cable Type: 0.81mm RF Cable Conductor: Silver Plated Copper wire Insulation: Teflon FEP Outer Conductor: Silver Plated Copper wire Jacket: Teflon FEP Outer Diameter (O.D): 0.81mm
Product: RF Cable Type: 1.13mm Cable Conductor: Silver Plated Copper wire Insulation: Teflon FEP Outer Conductor: Silver Plated Copper wire Jacket: Teflon FEP Outer Diameter (O.D): 1.13mm
Product: RF Cable Type: HLF 195 Conductor: Copper Insulation: FPE Outer Conductor: Tinned copper Bonded + Aluminum foil Jacket: PE Outer Diameter (O.D): 4.95 ± 0.20mm
Product: RF Cable Type: HLF 200 Conductor: Copper Insulation: FPE Outer Conductor: Tinned copper Bonded Aluminum foil Jacket: LZSH Outer Diameter (O.D): 4.95 ± 0.20mm
Product: RF Cable Type: HLF 240 / LMR 240 Conductor: Solid bare Copper wire Insulation: Foam PE Outer Conductor: Bonded Aluminum Foil+ Tinned Copper Braid Jacket: PE Outer Diameter (O.D):...
Product: RF Cable Type: RG141 Conductor: Silver Plated Copper Insulation: PTFE Outer Conductor: Tin Plated Copper Jacket: FEP Outer Diameter (O.D): 4.30mm
Product: RF Cable Type: RG142 Conductor: Silver Plated Copper clad Steel Insulation: Teflon PTFE Outer Conductor: Silver Plated Copper wire Jacket: Teflon FEP Outer Diameter (O.D): 4 .95±0.08mm
Product: RF Cable Type: RG174 Conductor: Bare Copper Insulation: PE Outer Conductor: Pure Copper Jacket: PVC Outer Diameter (O.D): 2.8mm
Product: RF Cable Type: RG179 Conductor: Silver Plated Copper wire Insulation: Teflon FEP Outer Conductor: Silver Plated Copper wire Jacket: Teflon FEP Outer Diameter (O.D): 1.8 ± 0.10mm
Product: RF Cable Type: RG179 Conductor: Silver-Coated Copper Clad Steel Insulation: PTFE Outer Conductor: Silver-Coated Copper Clad Steel Jacket: FEP Outer Diameter (O.D): 2.54mm
Product: RF Cable Type: RG188 Conductor: Silver Copper Insulation: PTFE Outer Conductor: Silver Copper Jacket: PTFE Outer Diameter (O.D): 2.67 ± 0.20mm
Product: RF Cable Type: RG213 LSZH Conductor: Bare Copper Insulation: Solid PE Outer Conductor: Tinned Copper Jacket: LSZH Outer Diameter (O.D): 10.3 ± 0.20mm
Product: RF Cable Type: RG213 Conductor: Bare Copper Insulation: Solid PE Outer Conductor: Copper Jacket: PVC Outer Diameter (O.D): 10.3 ± 0.20mm
Product: RF Cable Type: RG213 Conductor: Tinned Copper wire Insulation: SPE Outer Conductor: Tinned Copper wire + Tinned Copper wire Jacket: PVC Outer Diameter (O.D): 5.4 ±0.08mm
Product: RF Cable Type: RG316 Conductor: Silver Plated Copper wire Insulation: Teflon FEP Outer Conductor: Silver Plated Copper wire + Silver Plated Copper wire Jacket: Teflon FEP Outer Diameter (O.D):...
Product: RF Cable Type: RG402 Conductor: Silver Plated Copper wire Insulation: Teflon FEP Outer Conductor: Tinned Copper wire Jacket: Teflon FEP Outer Diameter (O.D): 4.15 ± 1 0mm
Product: RF Cable Type: RG405 Conductor: Silver Plated Copper wire Insulation: Teflon FEP Outer Conductor: Tinned Copper wire Jacket: Teflon FEP Outer Diameter (O.D): 2.65 ± 0.10mm
Product: RF Cable Type: RG58 Conductor: Solid Copper Insulation: SPE Outer Conductor: Copper Plate aluminum Jacket: PVC Outer Diameter (O.D): 5.0 ± 0.20mm