Eteily Technologies India Pvt. Ltd. Datasheets for Surge Suppressors
Surge suppressors are used to protect equipment from transient over voltages in power, data, and telephone circuits.
Surge Suppressors: Learn more
| Product Name | Notes |
|---|---|
| A coaxial lightning surge protector that has specific connectors. Here's a breakdown of the components: DC-6G Lightning Arrestor: This indicates the device is a lightning arrestor designed to protect... | |
| A DC-3G lightning arrestor with N male to N female coaxial connectors is designed to protect coaxial cable connections from lightning strikes and electrical surges. Here's a detailed overview of... | |
| A DC-3G lightning arrestor with SO-239 female to SO-239 female connectors is designed to protect coaxial cable connections from lightning strikes and electrical surges. Here’s a detailed overview: Features and... | |
| A lightning arrestor with 7/16 male to DIN female coaxial connectors is designed to protect coaxial cable connections from lightning strikes and electrical surges. Here’s a detailed breakdown of its... | |
| A lightning arrestor with N female to N female coaxial connectors is designed to protect coaxial cable connections from lightning strikes and electrical surges. Here's a comprehensive look at this... | |
| A lightning arrestor with N male to N female coaxial connectors is a device designed to protect coaxial cable connections from lightning strikes and surges. Here’s a quick overview of... | |
| Frequency 0~6GHz VSWR < 1.25 Insertion Loss < 0.2 dB Impedance 50ohm DC Voltage 230V Insulation Resistance 5000Mohm Type N Female- N Female Bulkhead ETEILY features N-Female and N-Female Bulkhead... | |
| Frequency 0~6GHz VSWR < 1.25 Insertion Loss < 0.2 dB Impedance 50ohm DC Voltage 230V Insulation Resistance 5000Mohm Type N Male- N Female Bulkhead ETEILY features N-Male and N-Female Bulkhead... | |
| Frequency 0~6GHz VSWR < 1.25 Insertion Loss < 0.4 dB Impedance 50ohm DC Voltage 230V Insulation Resistance 5000Mohm Type N Male- N Male ETEILY features N-Male and N-Male Lightning Arrestor... | |
| The 0-6G Waterproof Lightning Arrester with N (F) to SMA (F) connectors is a specialized device designed to protect RF (radio frequency) equipment from surges and lightning strikes. Here’s a... | |
| The DC-36G Lightning Arrestor you're describing is designed to protect coaxial cables and connected equipment from lightning strikes and electrical surges. Here's a detailed breakdown of the components: DC-36G Lightning... |