Raymond Machinery Co., Ltd. Datasheets for Tool Steels

Tool steels are wear resistant ferrous alloys based on iron and carbon with high levels of alloying elements such as chromium, molybdenum, tungsten and vanadium.
Tool Steels: Learn more

Product Name Notes
According customer's drawing, Raymond Machinery Co.,ltd produced this pulley. The pulley made from ductile iron by sand casting process. Machining to final required dimensions and assemble with an brass bush.
Full machining Cage is a customized carbon steel product which is produced by precision casting. Key points of Production: Precise Machining Tolerance: -0.02mm to -0.03mm Surface texture of Assembly Surface:...
Full machining cap is a customized carbon steel product which is produced by precision casting. Key points of Production: Precise Machining Tolerance: +/-0.02mm Surface texture of Assembly Surface: Ra1.6 No...
Full machining flange-shaft is an OEM product. Raymond Machinery Co.,Ltd produce it by precision casting with alloy steel 8620. Key points of Production: Min Core Hardness: 42HRc Area Hardness: 60-64HRc...
Investment casting process is simply to use fusible materials to make a fusible model, coated with several layers of special refractory paint, after drying and hardening to form a whole...
Material: 17-4PH Process: precision casting and finished machining Heat Treatment: solution treatment Application: automobile brake system Product Feature: 17-4 stainless steel can be heat treated to approximately 44 Rc, and...
Material: 20CrMnTi Process: Forging, gear shaping and finishing machining Application: automobile spare part Surface treatment: nitriding Hardness: 58-62 HRC Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting...
Material: 20CrMnTi Process: machining from steel bar Application: Automobile spare parts Surface treatment: oxidizing blackening Produce challenge: After gear shaping, further machining is required, meanwhile machining tolerance is very tight.
Material: 6061-T6 Aluminum Process: machining Application: automobile spare part Surface treatment: natural anodizing Produce challenge: Material Aluminum affects by temperature during process and usage, this required stable process environment, and...
Material: A380 Aluminum Process: die casting Application: automobile spare part Surface treatment: black anodizing Produce challenge: This product does not need further machining, die casting process can meet final dimension...
Material: Alloy Steel Cast Process: Compound Technology Heat Treatment: Q+T Surface Treatment: Rust Protection Application: Cable Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining,...
Material: Alloy Steel Cast Process: Precision Casting Heat Treatment: Normalizing Surface Treatment: Galvanizing Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a...
Material: Alloy Steel Cast Process: Precision Casting Heat Treatment: Q+T, Nitriding Surface Treatment: Zinc plated Machining tolerance: +0.05mm Application: Conical adapter for engine Service Advantages From Raymond Machinery Co.,Ltd: ·
Material: Alloy Steel Cast Process: Precision Casting Heat Treatment: Q+T Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a complete service package...
Material: Alloy steel Cast Process: Precision Casting Heat Treatment: Q+T Surface Treatment: Painting Application: Cable Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we...
Material: Alloy Steel Cast Process: Precision Casting Heat Treatment: Q+T Surface Treatment: Rust Protection Application: Transfer industry Product Feature: This is a wear-resistant consumable link, which has high requirements for...
Material: Alloy Steel Cast Process: Silica sol Casting Heat Treatment: Normalizing Surface Treatment: Hot-dip Galvanizing Product Feature: This lever is produced with silica sol casting. Comparing with the profile welding...
Material: alloy steel Process: Precision casting Application: Automobile spare parts Produce challenge: High precision machining tolerance, 4-axis CNC can control the dimensions. Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop...
Material: Aluminum Process: Precision casting Surface Treatment: Sand blasting Application: Fishing tools Product Feature: The blade is very thin, high requirement on casting process. Produce challenge: All blades must be...
Material: Cast Steel Cast Process: Precision Casting Heat Treatment: Normalizing Surface Treatment: Hot-dip Galvanizing Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer...
Material: Ductile Iron Cast Process: Sand casting Precision machining tolerance: +/-0.016mm Surface Treatment: No oil Application: Agricultural industry Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to...
Material: Ductile Iron Cast Process: Sand Casting Surface Treatment: Dacromet Machining tolerance: 0,+0.04mm Application: Bearing Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we...
Material: Ductile Iron Cast Process: Sand Casting Surface Treatment: Painting Machining tolerance: +0.03 to +0.05mm Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we...
Material: Ductile Iron Cast Process:Sand Casting Heat Treatment: Normalizing Quality Certification:ISO900 1; TS16949 Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a...
Material: Ductile Iron Process: sand casting and finished machining Application: agricultural machinery parts Product Feature: Final machining tolerance is (0,-0.016) for both sides. Inclined rail CNC can control the dimension...
Material: Ductile iron Process: sand casting and finished machining Application: custom direct drive, torque and liner motors Surface treatment: no oil, no rust Produce challenge: The thickness is very thin,...
Material: ductile iron Process: sand casting and finished machining Surface Treatment: no rough surface Application: agricultural spare part Product Feature: This product has thin edge, no casting defects allowed. Service...
Material: Ductile iron Process: sand casting and finishing machining Application: custom direct drive, torque and liner motors Surface treatment: Electroless nickel plating Produce challenge: Casting defects inside of the product...
Material: Gray Iron Cast Process: Sand Casting Surface Treatment: Dacromet Application: Bearing Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a complete...
Material: Stainless Steel Process: precision casting Application: Automobile accessory Product Feature: High precision machining tolerances Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we...
Material: Stainless Steel Process: silica sol casting Surface Treatment: Sand blasting Application: Multifunctional connector Product Feature: High surface finishing requirement Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From...
Material: Structural Steel Cast Process: Silica sol Casting Heat Treatment: Normalizing Surface Treatment: Rust Protection Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we...
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision...
Plough/Plow is soil tillage agricultural implements, wear resistant is its feature. It includes various shape of plough/plow, some are made by bending, some are made by closed die forging, and...
Production Challenges: 1.HEAT TREATMENT: Optimizing the quenching and tempering treatment process is also critical. This includes controlling the tempering treatment to avoid low-temperature tempering and brittleness and high-temperature tempering and...
Raymond Machinery Co., Ltd. has the capability to produce wear parts according to clients design, which are used in the application of wast recovery and energy production. Material used for...