Material:
Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;
Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron
Cast Process:
Precision Casting; Silica sol Casting; Lost Foam Casting;
Sand Casting; Compound Foundry Process; Vacuum Process Casting
Heat Treatment:
Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
Machining Equipment:
6 sets of 4-axis Machining Centre (Max SPEC:1300mm * Dia750mm);
6 sets of Oblique Guide CNC (Max SPEC:Dia500mm);
2 sets of Automatic Mechanical Arm Production Line (SPEC:Dia20mm-800mm)
13 sets of Normal CNC Lathes (SPEC:Dia20mm-800mm)
Machining Tolerance:
±0.005mm To ±0.01mm
Surface Treatment:
Power Coating; E-Coating; Plating Zn / Cr / Ni; Blackening; Dacromet; Hot Galvanizing; Anodizing
Testing Equipment:
Spectrograph; Mechanical Test Equipment; Hardness Tester;
Roughness Tester; Dimension Checking Tools; M.T; U.T; CMM
Cast Production Capacity:
Min 150tons Per Month
Quality Certification:
ISO9001; TS16949
Delivery Time for Samples:
7-10days for pattern making; 10-15days for raw casting production; 5-10days for machining.
| Raymond Machinery Co., Ltd. | |
|---|---|
| Product Category | Metal Castings and Cast Stock |
| Product Name | Lost Wax Casting Part |
| Type | Metal; Ferrous / Iron Based |
| Ferrous / Iron Based | CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron; CastSteel |
| Nonferrous | Vacuum Arc Melted / Remelted (VAR) |
| Specialty / Other Types | Specialty |