Material: Alloy Steel
Cast Process: Precision Casting
Heat Treatment: Q+T
Surface Treatment: Rust Protection
Application: Transfer industry
Product Feature:
This is a wear-resistant consumable link, which has high requirements for hardness and strength.
It is required to weld a scar with a hardness greater than 50HRC on the chain to increase the wear resistance of the chain.
We use a welding robot to complete this welding process to ensure that the welding scar is uniform and beautiful.
| Raymond Machinery Co., Ltd. | |
|---|---|
| Product Category | Metal Castings and Cast Stock |
| Product Name | Chain |
| Type | Metal; Ferrous / Iron Based |
| Ferrous / Iron Based | CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron; CastSteel |
| Nonferrous | Vacuum Arc Melted / Remelted (VAR) |
| Specialty / Other Types | Specialty |