Material: 17-4PH
Process: precision casting and finished machining
Heat Treatment: solution treatment
Application: automobile brake system
Product Feature:
17-4 stainless steel can be heat treated to approximately 44 Rc, and an ultimate tensile strength of 1,300 MPa. Thanks to the corrosion resistance and machinability, it is common used in automobile spare parts industry.
This part is used in automobile brake system, made by precision casting first, then machine to final required dimensions.
Produce challenge:
Viscosity is a characteristic of stainless steel material, so during machining process, operator need to check tool timely and measure the dimensions. This makes the whole process is slow.
Service Advantages From Raymond Machinery Co.,Ltd:
· One-Stop Service: From casting to precision machining, we offer a complete service package that reduces production costs, shortens production cycles, improves quality control, and ensures fast delivery times.
· Market Advantage: Our efficient production processes enable customers to quickly capture market share and seize new business opportunities.
· Extensive Export Experience: With products exported to Germany, the United States, Canada, the Netherlands, Belgium, Italy, Northern Ireland, the Czech Republic, and France, we have a proven track record in the international market.
| Raymond Machinery Co., Ltd. | |
|---|---|
| Product Category | Metal Castings and Cast Stock |
| Product Name | Precision Machining Part |
| Type | Metal; Ferrous / Iron Based |
| Ferrous / Iron Based | CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron; CastSteel |
| Nonferrous | Vacuum Arc Melted / Remelted (VAR) |
| Specialty / Other Types | Specialty |