Full machining Cage is a customized carbon steel product which is produced by precision casting.
Key points of Production:
Precise Machining Tolerance: -0.02mm to -0.03mm
Surface texture of Assembly Surface: Ra0.8
No gaps and perfect profile after assembly with cap
Surface treatment: Sand Blast & Ni plating
Service Advantages from Raymond Machinery Co.,Ltd:
1.One-Stop Service: From casting to precision machining, we offer a complete service package that reduces production costs, shortens production cycles, improves quality control, and ensures fast delivery times.
2.Market Advantage: Our efficient production processes enable customers to quickly capture market share and seize new business opportunities.
3.Extensive Export Experience: With products exported to Germany, the United States, Canada, the Netherlands, Belgium, Italy, Northern Ireland, the Czech Republic, and France, we have a proven track record in the international market.
| Raymond Machinery Co., Ltd. | |
|---|---|
| Product Category | Metal Castings and Cast Stock |
| Product Name | Precision Casting Cage |
| Type | Metal; Ferrous / Iron Based |
| Ferrous / Iron Based | CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron; CastSteel |
| Nonferrous | Vacuum Arc Melted / Remelted (VAR) |
| Specialty / Other Types | Specialty |