Raymond Machinery Co., Ltd. Quick Coupler

Description
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting; Sand Casting; Compound Foundry Process; Vacuum Process Casting Heat Treatment: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding Machining Equipment: 6 sets of 4-axis Machining Centre (Max SPEC:1300mm * Dia750mm); 6 sets of Oblique Guide CNC (Max SPEC:Dia500mm); 2 sets of Automatic Mechanical Arm Production Line (SPEC:Dia20mm-800mm) ; 13 sets of Normal CNC Lathes (SPEC:Dia20mm-800mm) ; Machining Tolerance: ±0.005mm To ±0.01mm Surface Treatment: Power Coating; E-Coating; Plating Zn / Cr / Ni; Blackening; Dacromet; Hot Galvanizing; Anodizing Testing Equipment: Spectrograph; Mechanical Test Equipment; Hardness Tester; Roughness Tester; Dimension Checking Tools; M.T; U.T; CMM Cast Production Capacity: Min 150tons Per Month Quality Certification: ISO9001; TS16949 Delivery Time for Samples: 7-10days for pattern making; 10-15days for raw casting production; 5-10days for machining.
Description
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting; Sand Casting; Compound Foundry Process; Vacuum Process Casting Heat Treatment: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding Machining Equipment: 6 sets of 4-axis Machining Centre (Max SPEC:1300mm * Dia750mm); 6 sets of Oblique Guide CNC (Max SPEC:Dia500mm); 2 sets of Automatic Mechanical Arm Production Line (SPEC:Dia20mm-800mm) ; 13 sets of Normal CNC Lathes (SPEC:Dia20mm-800mm) ; Machining Tolerance: ±0.005mm To ±0.01mm Surface Treatment: Power Coating; E-Coating; Plating Zn / Cr / Ni; Blackening; Dacromet; Hot Galvanizing; Anodizing Testing Equipment: Spectrograph; Mechanical Test Equipment; Hardness Tester; Roughness Tester; Dimension Checking Tools; M.T; U.T; CMM Cast Production Capacity: Min 150tons Per Month Quality Certification: ISO9001; TS16949 Delivery Time for Samples: 7-10days for pattern making; 10-15days for raw casting production; 5-10days for machining.

Suppliers

Company
Product
Description
Supplier Links
Quick Coupler -  - Raymond Machinery Co., Ltd.
Ningbo, China
Quick Coupler
Quick Coupler
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting; Sand Casting; Compound Foundry Process; Vacuum Process Casting Heat Treatment: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding Machining Equipment: 6 sets of 4-axis Machining Centre (Max SPEC:1300mm * Dia750mm); 6 sets of Oblique Guide CNC (Max SPEC:Dia500mm); 2 sets of Automatic Mechanical Arm Production Line (SPEC:Dia20mm-800mm) ; 13 sets of Normal CNC Lathes (SPEC:Dia20mm-800mm) ; Machining Tolerance: ±0.005mm To ±0.01mm Surface Treatment: Power Coating; E-Coating; Plating Zn / Cr / Ni; Blackening; Dacromet; Hot Galvanizing; Anodizing Testing Equipment: Spectrograph; Mechanical Test Equipment; Hardness Tester; Roughness Tester; Dimension Checking Tools; M.T; U.T; CMM Cast Production Capacity: Min 150tons Per Month Quality Certification: ISO9001; TS16949 Delivery Time for Samples: 7-10days for pattern making; 10-15days for raw casting production; 5-10days for machining.

Material:
Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;
Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron
Cast Process:
Precision Casting; Silica sol Casting; Lost Foam Casting;
Sand Casting; Compound Foundry Process; Vacuum Process Casting
Heat Treatment:
Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
Machining Equipment:
6 sets of 4-axis Machining Centre (Max SPEC:1300mm * Dia750mm);
6 sets of Oblique Guide CNC (Max SPEC:Dia500mm);
2 sets of Automatic Mechanical Arm Production Line (SPEC:Dia20mm-800mm);
13 sets of Normal CNC Lathes (SPEC:Dia20mm-800mm);
Machining Tolerance:
±0.005mm To ±0.01mm
Surface Treatment:
Power Coating; E-Coating; Plating Zn / Cr / Ni; Blackening; Dacromet; Hot Galvanizing; Anodizing
Testing Equipment:
Spectrograph; Mechanical Test Equipment; Hardness Tester;
Roughness Tester; Dimension Checking Tools; M.T; U.T; CMM
Cast Production Capacity:
Min 150tons Per Month
Quality Certification:
ISO9001; TS16949
Delivery Time for Samples:
7-10days for pattern making; 10-15days for raw casting production; 5-10days for machining.

Supplier's Site

Technical Specifications

  Raymond Machinery Co., Ltd.
Product Category Metal Castings and Cast Stock
Product Name Quick Coupler
Type Metal; Ferrous / Iron Based
Ferrous / Iron Based CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron; CastSteel
Nonferrous Vacuum Arc Melted / Remelted (VAR)
Specialty / Other Types Specialty
Unlock Full Specs
to access all available technical data

Similar Products

Lead Shot -  - MarsMetal
MarsMetal
Specs
Type Metal; Non-ferrous
Nonferrous LowMelting; Lead
Shape / Form Shot
View Details
Diversified Bronze & Manufacturing, LLC
Specs
Type Metal
Specialty / Other Types Alloy
Shape / Form Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Hollow Stock (Tube, Pipe, Column); Round Bar or Rod Stock
View Details
Leaded Red Brass - CDA: C83600 - Concast Metal Products Co.
Concast Metal Products Co.
Specs
Type Metal; Non-ferrous
Nonferrous Copper
Specialty / Other Types Alloy
View Details
National Bronze & Metals Inc.
Specs
Type Metal; Non-ferrous
Nonferrous Copper
Specialty / Other Types Pure, Unalloyed or Very Low Alloy Additions
View Details