Raymond Machinery Co., Ltd. Sand Casting Cover

Description
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting; Sand Casting; Compound Foundry Process; Vacuum Process Casting Heat Treatment: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding Machining Equipment: 6 sets of 4-axis Machining Centre (Max SPEC:1300mm * Dia750mm); 6 sets of Oblique Guide CNC (Max SPEC:Dia500mm); 2 sets of Automatic Mechanical Arm Production Line (SPEC:Dia20mm-800mm) ; 13 sets of Normal CNC Lathes (SPEC:Dia20mm-800mm) ; Machining Tolerance: ±0.005mm To ±0.01mm Surface Treatment: Power Coating; E-Coating; Plating Zn / Cr / Ni; Blackening; Dacromet; Hot Galvanizing; Anodizing Testing Equipment: Spectrograph; Mechanical Test Equipment; Hardness Tester; Roughness Tester; Dimension Checking Tools; M.T; U.T; CMM Cast Production Capacity: Min 150tons Per Month Quality Certification: ISO9001; TS16949 Delivery Time for Samples: 7-10days for pattern making; 10-15days for raw casting production; 5-10days for machining.
Description
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting; Sand Casting; Compound Foundry Process; Vacuum Process Casting Heat Treatment: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding Machining Equipment: 6 sets of 4-axis Machining Centre (Max SPEC:1300mm * Dia750mm); 6 sets of Oblique Guide CNC (Max SPEC:Dia500mm); 2 sets of Automatic Mechanical Arm Production Line (SPEC:Dia20mm-800mm) ; 13 sets of Normal CNC Lathes (SPEC:Dia20mm-800mm) ; Machining Tolerance: ±0.005mm To ±0.01mm Surface Treatment: Power Coating; E-Coating; Plating Zn / Cr / Ni; Blackening; Dacromet; Hot Galvanizing; Anodizing Testing Equipment: Spectrograph; Mechanical Test Equipment; Hardness Tester; Roughness Tester; Dimension Checking Tools; M.T; U.T; CMM Cast Production Capacity: Min 150tons Per Month Quality Certification: ISO9001; TS16949 Delivery Time for Samples: 7-10days for pattern making; 10-15days for raw casting production; 5-10days for machining.

Suppliers

Company
Product
Description
Supplier Links
Sand Casting Cover -  - Raymond Machinery Co., Ltd.
Ningbo, China
Sand Casting Cover
Sand Casting Cover
Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting; Sand Casting; Compound Foundry Process; Vacuum Process Casting Heat Treatment: Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding Machining Equipment: 6 sets of 4-axis Machining Centre (Max SPEC:1300mm * Dia750mm); 6 sets of Oblique Guide CNC (Max SPEC:Dia500mm); 2 sets of Automatic Mechanical Arm Production Line (SPEC:Dia20mm-800mm) ; 13 sets of Normal CNC Lathes (SPEC:Dia20mm-800mm) ; Machining Tolerance: ±0.005mm To ±0.01mm Surface Treatment: Power Coating; E-Coating; Plating Zn / Cr / Ni; Blackening; Dacromet; Hot Galvanizing; Anodizing Testing Equipment: Spectrograph; Mechanical Test Equipment; Hardness Tester; Roughness Tester; Dimension Checking Tools; M.T; U.T; CMM Cast Production Capacity: Min 150tons Per Month Quality Certification: ISO9001; TS16949 Delivery Time for Samples: 7-10days for pattern making; 10-15days for raw casting production; 5-10days for machining.

Material:
Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel;
Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron
Cast Process:
Precision Casting; Silica sol Casting; Lost Foam Casting;
Sand Casting; Compound Foundry Process; Vacuum Process Casting
Heat Treatment:
Normalizing; Tempering, Q+T; Quenching; Carburizing; Nitriding
Machining Equipment:
6 sets of 4-axis Machining Centre (Max SPEC:1300mm * Dia750mm);
6 sets of Oblique Guide CNC (Max SPEC:Dia500mm);
2 sets of Automatic Mechanical Arm Production Line (SPEC:Dia20mm-800mm);
13 sets of Normal CNC Lathes (SPEC:Dia20mm-800mm);
Machining Tolerance:
±0.005mm To ±0.01mm
Surface Treatment:
Power Coating; E-Coating; Plating Zn / Cr / Ni; Blackening; Dacromet; Hot Galvanizing; Anodizing
Testing Equipment:
Spectrograph; Mechanical Test Equipment; Hardness Tester;
Roughness Tester; Dimension Checking Tools; M.T; U.T; CMM
Cast Production Capacity:
Min 150tons Per Month
Quality Certification:
ISO9001; TS16949
Delivery Time for Samples:
7-10days for pattern making; 10-15days for raw casting production; 5-10days for machining.

Supplier's Site

Technical Specifications

  Raymond Machinery Co., Ltd.
Product Category Metal Castings and Cast Stock
Product Name Sand Casting Cover
Type Metal; Ferrous / Iron Based
Ferrous / Iron Based CarbonSteel; AlloySteel; Stainless; ToolSteel; CastIron; CastSteel
Nonferrous Vacuum Arc Melted / Remelted (VAR)
Specialty / Other Types Specialty
Unlock Full Specs
to access all available technical data