Quantum Storage Systems Wire Shelving - Shelves - 2142S

Description
Quantum Storage Systems offers several different shelf finishes and styles to meet any storage application. Wire shelves are manufactured with all welded construction and have support trusses for added strength. All shelves offer a weight capacity of 600-800 lbs, depending on their actual width. 18 Gauge Solid Shelves are available in 304 Stainless Steel and Galvanized finishes. Choose a finish that best meets your requirements (all shelves NSF approved). Chrome - is a plating process which deposits hard chrome over a nickel surface. This process is very durable and is used in an up-front storage or material handling application. Stainless Steel - 304 Stainless with an electro-polish finish represents the highest industry standard in the prevention of corrosion. This finish is highly effective for corrosive environments. Proform - is an economical solution for high humidity applications. The carbon steel is treated with an iron phosphate base. A hybrid epoxy with an anti-bacterial agent is electrostatically applied. Color: Light Green Endurance - is a newly developed process which exceeds conventional finishes with a lifetime warranty. Finish is excellent for high humidity or corrosive applications and is fortified with an anti-bacterial agent. Color: Blue Galvanized Steel - Solid dual layer construction with double hemmed perimeter with marine edge ensures maximum strength while retaining spillage. Specifically designed for storage of small parts that might normally fall through wire shelves. Perfect for use in a healthcare setting where dust and dirt need to be prevented from coming upwards from the floor. 18 gauge heavy duty construction with excellent corrosion resistance.
Datasheet
Description
Quantum Storage Systems offers several different shelf finishes and styles to meet any storage application. Wire shelves are manufactured with all welded construction and have support trusses for added strength. All shelves offer a weight capacity of 600-800 lbs, depending on their actual width. 18 Gauge Solid Shelves are available in 304 Stainless Steel and Galvanized finishes. Choose a finish that best meets your requirements (all shelves NSF approved). Chrome - is a plating process which deposits hard chrome over a nickel surface. This process is very durable and is used in an up-front storage or material handling application. Stainless Steel - 304 Stainless with an electro-polish finish represents the highest industry standard in the prevention of corrosion. This finish is highly effective for corrosive environments. Proform - is an economical solution for high humidity applications. The carbon steel is treated with an iron phosphate base. A hybrid epoxy with an anti-bacterial agent is electrostatically applied. Color: Light Green Endurance - is a newly developed process which exceeds conventional finishes with a lifetime warranty. Finish is excellent for high humidity or corrosive applications and is fortified with an anti-bacterial agent. Color: Blue Galvanized Steel - Solid dual layer construction with double hemmed perimeter with marine edge ensures maximum strength while retaining spillage. Specifically designed for storage of small parts that might normally fall through wire shelves. Perfect for use in a healthcare setting where dust and dirt need to be prevented from coming upwards from the floor. 18 gauge heavy duty construction with excellent corrosion resistance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelving - Shelves - 2142S -  - Quantum Storage Systems
Miami, FL, USA
Wire Shelving - Shelves - 2142S
Wire Shelving - Shelves - 2142S
Quantum Storage Systems offers several different shelf finishes and styles to meet any storage application. Wire shelves are manufactured with all welded construction and have support trusses for added strength. All shelves offer a weight capacity of 600-800 lbs, depending on their actual width. 18 Gauge Solid Shelves are available in 304 Stainless Steel and Galvanized finishes. Choose a finish that best meets your requirements (all shelves NSF approved). Chrome - is a plating process which deposits hard chrome over a nickel surface. This process is very durable and is used in an up-front storage or material handling application. Stainless Steel - 304 Stainless with an electro-polish finish represents the highest industry standard in the prevention of corrosion. This finish is highly effective for corrosive environments. Proform - is an economical solution for high humidity applications. The carbon steel is treated with an iron phosphate base. A hybrid epoxy with an anti-bacterial agent is electrostatically applied. Color: Light Green Endurance - is a newly developed process which exceeds conventional finishes with a lifetime warranty. Finish is excellent for high humidity or corrosive applications and is fortified with an anti-bacterial agent. Color: Blue Galvanized Steel - Solid dual layer construction with double hemmed perimeter with marine edge ensures maximum strength while retaining spillage. Specifically designed for storage of small parts that might normally fall through wire shelves. Perfect for use in a healthcare setting where dust and dirt need to be prevented from coming upwards from the floor. 18 gauge heavy duty construction with excellent corrosion resistance.

Quantum Storage Systems offers several different shelf finishes and styles to meet any storage application. Wire shelves are manufactured with all welded construction and have support trusses for added strength. All shelves offer a weight capacity of 600-800 lbs, depending on their actual width. 18 Gauge Solid Shelves are available in 304 Stainless Steel and Galvanized finishes. Choose a finish that best meets your requirements (all shelves NSF approved).
Chrome - is a plating process which deposits hard chrome over a nickel surface. This process is very durable and is used in an up-front storage or material handling application.
Stainless Steel - 304 Stainless with an electro-polish finish represents the highest industry standard in the prevention of corrosion. This finish is highly effective for corrosive environments.
Proform - is an economical solution for high humidity applications. The carbon steel is treated with an iron phosphate base. A hybrid epoxy with an anti-bacterial agent is electrostatically applied. Color: Light Green
Endurance - is a newly developed process which exceeds conventional finishes with a lifetime warranty. Finish is excellent for high humidity or corrosive applications and is fortified with an anti-bacterial agent. Color: Blue
Galvanized Steel - Solid dual layer construction with double hemmed perimeter with marine edge ensures maximum strength while retaining spillage. Specifically designed for storage of small parts that might normally fall through wire shelves. Perfect for use in a healthcare setting where dust and dirt need to be prevented from coming upwards from the floor. 18 gauge heavy duty construction with excellent corrosion resistance.

Supplier's Site Datasheet

Technical Specifications

  Quantum Storage Systems
Product Category Industrial Shelving and Racking
Product Name Wire Shelving - Shelves - 2142S
Category Industrial; Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Mobile shelving & Mini-Racking - SRE4514SM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 36 inch (914 mm)
View Details
Storage Racking - 3741669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 794 lbs (360 kg)
Length 36.02 inch (915 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Enclosure Shelf - 40117-719 - Chatsworth Products, Inc.
Chatsworth Products, Inc.
Specs
Type Racking
Shelving/Racking Options Single Sided
Material Aluminum
View Details