The WR86-2448SG is a solid shelf starter kit designed for environments where spills, dust, and dirt are concerns. It features a solid flat surface with a marine edge perimeter to help contain spills. Constructed from double hemmed 18 gauge galvanized steel, this shelving unit offers robust strength and durability. The kit includes four shelves and four posts, providing a stable storage solution. Additional shelves can be purchased separately for expanded storage options. This unit cannot be made mobile if used with an add-on kit. The dimensions of the shelves are 24 inches by 48 inches, and the total weight of the unit is 116 lbs.
Solid shelves are a solution where dirt, dust and spills are a potential problem. The solid flat surface is easily wiped down and the marine edge perimeter helps retain spillage. The double hemmed 18 gauge galvanized steel gives the solid shelf excellent strength characteristics. Solid Stainless Steel Shelves are made with 304 Stainless. All solid shelf units consist of 4 shelves and 4 posts. Additional shelves may be purchased separately. Mobilize starter shelving unit using optional mobile kit WR-00H. Units with Add-On kit cannot be made mobile.
| Quantum Storage Systems | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Name | Wire Shelving - Solid Shelf Starter Kits - WR86-2448SG |
| Category | Industrial; Commercial |
| Type | Shelving |
| Shelving/Racking Options | Open |