The Wire Shelving - Solid Shelf Add-On Kit - AD74-2436SG from Quantum Storage Systems is designed to expand existing shelving units by utilizing shared posts and shelf clamps. This kit includes 2 posts, 4 solid shelves, and 8 shelf clamps, allowing for versatile configurations such as straight lines, back-to-back, and L-shapes. The solid shelves are constructed from double hemmed 18 gauge galvanized steel, providing durability and a flat surface that minimizes dirt, dust, and spills. The marine edge perimeter helps prevent spillage, making it suitable for various storage needs. It is important to note that units with the Add-On kit cannot be made mobile. Additional shelves and posts can be purchased separately for further customization.
Add-On kits allows you to expand your Starter kit by sharing a set of posts and the usage of Shelf Clamps. Configuration options include straight line, back to back and right angles (L-Shape). Add-On kits come complete with 2 posts, 4 shelves and 8 Shelf Clamps. Add-On Kits an save money by eliminating the cost of two posts. Add-on Kits allow greater usage of space as the removal the two posts in the “L” shaped configuration allows easier access to the product being stored.
Additional shelves and posts may be purchased separately.
Units with Add-On kit cannot be made mobile.
| Quantum Storage Systems | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Name | Wire Shelving - Solid Shelf Add-On Kits - AD74-2436SG |
| Category | Industrial; Commercial |
| Type | Shelving |
| Shelving/Racking Options | Open |